2.5 V Radio Receiver ICs

8 Results
RF Receivers -- 336-2140-ND [SI4735-D60-GU from Skyworks Solutions, Inc.]
from DigiKey

- RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
  • RF Modulation: Amplitude Modulation; Frequency Modulation
  • Operating Frequency: 0.1530 to 108
  • Package Type: SSOP; "24-SSOP (0.154"", 3.90mm Width)"
AM/FM Radio Receiver ICs -- Si4730
from Silicon Labs

The Si4730/31 ICs are the industry's first fully integrated, 100% CMOS AM/FM radio receivers. The Si4730/31 AM/FM radio ICs provide the space savings and low-power consumption necessary for portable devices while delivering the high performance and design simplicity desired for all AM/FM solutions. [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
  • Operating Frequency: 0.5200 to 108
  • # of Rx: 1
  • Technology: AM/FM
LR Series - 315MHz RF Receiver Module -- RXM-315-LR
from Linx Technologies

LR Series RF Transmitter and Receiver Modules. Longer Range Transmitters and Receivers for Digital Data. Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for reliable one-way... [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; Other; 2.1-3.8VDC
  • Operating Frequency: 315
  • Data Rate: 10
  • RF Modulation: On-Off Keyed
AM/FM/SW/LW Radio Receiver ICs -- Si4734
from Silicon Labs

The Si4734/35 ICs are the industry's first fully integrated, 100% CMOS AM/FM/SW/LW radio receivers. Offering unmatched integration and PCB space savings, the Si4734/35 requires minimal external components and less than 20 mm ² of board area, excluding the antenna inputs. The Si4734/35... [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
  • Operating Frequency: 0.1530 to 108
  • # of Rx: 1
  • Technology: AM/FM/SW/LW
AM/FM/WB Radio Receiver ICs -- Si4737
from Silicon Labs

The Si4736/37 ICs are the industry's first fully integrated, 100% CMOS AM/FM/WB and FM/WB radio receivers. Offering unmatched integration and PCB space savings, the Si4736/37 ICs require only two external components and less than 15 mm ² of board area, excluding the antenna inputs. The... [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
  • Operating Frequency: 0.5200 to 163
  • # of Rx: 1
  • Technology: AM/FM/WB
AM/FM/WB Radio Receiver ICs -- Si4739
from Silicon Labs

The Si4738/39 ICs are the industry's first fully integrated, 100% CMOS AM/FM/WB and FM/WB radio receivers. Offering unmatched integration and PCB space savings, the Si4736/37/38/39 ICs require only two external components and less than 15 mm ² of board area, excluding the antenna inputs. The... [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
  • Operating Frequency: 0.5200 to 163
  • # of Rx: 1
  • Technology: AM/FM/WB
EZRadio® Wireless RF Receiver -- Si4311
from Silicon Labs

The Si4311 standalone 315/434 MHz FSK RF receiver accepts an FSK modulated RF input and outputs demodulated digital data without requiring an external MCU to configure the device. Frequency range: 240 –960 MHz. Sensitivity: –118 dBm. Low power consumption. Data rate: 0.2 to 128 kbps. [See More]

  • Supply Voltage: 2.5V; 3V; 3.3V; 3.6V
  • # of Rx: 1
  • Data Rate: 0.2000 to 128
  • Operating Frequency: 315 to 434
High-Performance AM/FMRadio Receiver and HD Radio Tuner -- Si477x
from Silicon Labs

The Si477x AM/FM receiver family is the most integrated high performance radio receiver solution for high-end consumer audio/video receiver (AVR) equipment, as well as the professional audio (pro-audio) market. The Si4770/77 radio receiver family employs 100% RF CMOS technology to bring outstanding... [See More]

  • Supply Voltage: 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
  • Operating Frequency: 0.5200 to 108
  • # of Rx: 1
  • Technology: AM/FM