Frequency Shift Key (FSK) Radio Receiver ICs

29 Results
RF Receivers -- 1597-1250-ND [317020002 from Seeed Studio]
from DigiKey

- RF Receiver ASK, FSK 315MHz -108dBm [See More]

  • RF Modulation: Amplitude Shift Key; Frequency Shift Key
  • Package Type: 5-SIP Module
  • Operating Frequency: 315
  • Pins: 5
RF Receivers -- 175-MAX1471ATJ+TCT-ND
from DigiKey

RF RX ASK/FSK 315/434MHZ 32TQFN [See More]

  • RF Modulation: Amplitude Shift Key; Frequency Shift Key
  • Operating Frequency: 315 to 434
  • Supply Voltage: 3.3V; 3.6V; 5V
  • Package Type: 32-WFQFN Exposed Pad
RF Receivers -- 296-19301-5-ND [TRF7900APW from Texas Instruments High-Performance Analog]
from DigiKey

- RF Receiver FM, FSK 27MHz -102dBm 5kbps PCB, Surface Mount 28-TSSOP [See More]

  • RF Modulation: Frequency Modulation; Frequency Shift Key
  • Operating Frequency: 27
  • Data Rate: 5
  • Package Type: "28-TSSOP (0.173"", 4.40mm Width)"
RF Receivers -- 296-25499-2-ND [CC1131IRHBRG4Q1 from Texas Instruments High-Performance Analog]
from DigiKey

Automotive, AEC-Q100 RF Receiver FSK, GFSK, MSK, ASK, OOK 310MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz -111dBm 250kbps PCB, Surface Mount 32-VQFN (5x5) [See More]

  • RF Modulation: On-Off Keyed; Amplitude Shift Key; Frequency Shift Key
  • Operating Frequency: 310 to 928
  • Data Rate: 250
  • Package Type: 32-VFQFN Exposed Pad
RF Receivers -- 296-29159-2-ND [CC113LRTKT from Texas Instruments High-Performance Analog]
from DigiKey

- RF Receiver FSK, GFSK, OOK 315MHz, 433MHz, 868MHz, 915MHz -116dBm 600kbps PCB, Surface Mount 20-QFN (4x4) [See More]

  • RF Modulation: On-Off Keyed; Frequency Shift Key
  • Operating Frequency: 315 to 915
  • Data Rate: 600
  • Package Type: 20-VFQFN Exposed Pad
RF Receivers -- 296-35720-1-ND [CC113LRGPR from Texas Instruments High-Performance Analog]
from DigiKey

- RF Receiver FSK, GFSK, OOK 315MHz, 433MHz, 868MHz, 915MHz -116dBm 600kbps PCB, Surface Mount 20-QFN (4x4) [See More]

  • RF Modulation: On-Off Keyed; Frequency Shift Key
  • Operating Frequency: 315 to 915
  • Data Rate: 600
  • Package Type: 20-VFQFN Exposed Pad
RF Receivers -- 336-1628-5-ND [SI4322-A1-FT from Silicon Labs]
from DigiKey

- RF Receiver FSK 433MHz, 868MHz, 915MHz -109dBm 256kbps PCB, Surface Mount 16-TSSOP [See More]

  • RF Modulation: Frequency Shift Key
  • Operating Frequency: 433 to 915
  • Data Rate: 256
  • Package Type: "16-TSSOP (0.173"", 4.40mm Width)"
RF Receivers -- 336-1629-ND [SI4330-B1-FM from Silicon Labs]
from DigiKey

EZRadioPRO ® RF Receiver FSK, GFSK, OOK 240MHz ~ 960MHz -121dBm 256kbps PCB, Surface Mount 20-QFN (4x4) [See More]

  • RF Modulation: On-Off Keyed; Frequency Shift Key
  • Operating Frequency: 240 to 960
  • Data Rate: 256
  • Package Type: 20-VFQFN Exposed Pad
RF Receivers -- 336-1976-5-ND [SI4311-B10-GM from Silicon Labs]
from DigiKey

EZRadio ® RF Receiver FSK 315MHz, 434MHz -104dBm 10kbps PCB, Surface Mount 20-QFN (3x3) [See More]

  • RF Modulation: Frequency Shift Key
  • Operating Frequency: 315 to 434
  • Data Rate: 10
  • Package Type: 20-VFQFN Exposed Pad
RF Receivers -- 505-HMC6301BG46TR-ND
from DigiKey

V-BAND EWLB PKG RECEIVER [See More]

  • RF Modulation: Amplitude Modulation; Frequency Modulation; On-Off Keyed; Frequency Shift Key
  • Package Type: 75-VFBGA, WLBGA
  • Operating Frequency: 57000 to 64000
  • Pins: 75
RF Receivers -- 505-MAX41470GTC+-ND
from DigiKey

- RF Receiver ASK, FSK 290MHz ~ 960MHz -127dBm 200kbps PCB, Surface Mount 12-TQFN (4x4) [See More]

  • RF Modulation: Amplitude Shift Key; Frequency Shift Key
  • Operating Frequency: 290 to 960
  • Data Rate: 200
  • Package Type: 12-WQFN Exposed Pad
RF Receivers -- 568-1101-5-ND [SA605DK,112 from NXP Semiconductors]
from DigiKey

SA605 RF Receiver ASK, FSK 0Hz ~ 500MHz PCB, Surface Mount 20-SSOP [See More]

  • RF Modulation: Amplitude Shift Key; Frequency Shift Key
  • Package Type: "20-LSSOP (0.173"", 4.40mm Width)"
  • Operating Frequency: 0.0 to 500
RF Receivers -- 568-1203-5-ND [SA605D/01,112 from NXP Semiconductors]
from DigiKey

SA605 RF Receiver ASK, FSK 0Hz ~ 500MHz PCB, Surface Mount 20-SO [See More]

  • RF Modulation: Amplitude Shift Key; Frequency Shift Key
  • Package Type: SOIC; "20-SOIC (0.295"", 7.50mm Width)"
  • Operating Frequency: 0.0 to 500
RF Receivers -- 583-1076-2-ND [RXC101 from Murata Electronics]
from DigiKey

- RF Receiver FSK, OOK 300MHz ~ 1GHz -112dBm 256kbps PCB, Surface Mount 16-TSSOP [See More]

  • RF Modulation: On-Off Keyed; Frequency Shift Key
  • Operating Frequency: 300 to 1000
  • Data Rate: 256
  • Package Type: "16-TSSOP (0.173"", 4.40mm Width)"
RF Receivers -- ATA3741P2-TGQYCT-ND [ATA3741P2-TGQY from Microchip Technology, Inc.]
from DigiKey

- RF Receiver ASK, FSK 300MHz ~ 450MHz -108dBm 10kBaud PCB, Surface Mount 20-SOIC [See More]

  • RF Modulation: Amplitude Shift Key; Frequency Shift Key
  • Package Type: SOIC; "20-SOIC (0.295"", 7.50mm Width)"
  • Operating Frequency: 300 to 450
RF Receivers -- ATA5721C-PLQWTR-ND [ATA5721C-PLQW from Microchip Technology, Inc.]
from DigiKey

- RF Receiver ASK, FSK 315MHz PCB, Surface Mount SMD [See More]

  • RF Modulation: Amplitude Shift Key; Frequency Shift Key
  • Package Type: 1204 (3210 Metric)
  • Operating Frequency: 315
RF Receivers -- ATA5722C-PLQWTR-ND [ATA5722C-PLQW from Microchip Technology, Inc.]
from DigiKey

- RF Receiver ASK, FSK 433MHz PCB, Surface Mount 48-QFN (7x7) [See More]

  • RF Modulation: Amplitude Shift Key; Frequency Shift Key
  • Package Type: 48-VFQFN Exposed Pad
  • Operating Frequency: 433
  • Pins: 48
RF Receivers -- ATA5723P3C-TKQYTR-ND [ATA5723P3C-TKQY from Microchip Technology, Inc.]
from DigiKey

- RF Receiver UHF, ASK, FSK 312MHz ~ 318MHz -113dBm 10kbps PCB, Surface Mount 20-SSO [See More]

  • RF Modulation: Amplitude Shift Key; Frequency Shift Key
  • Operating Frequency: 312 to 318
  • Data Rate: 10
  • Package Type: "20-TSSOP (0.173"", 4.40mm Width)"
RF Receivers -- ATA5724P3-TKQY19TR-ND [ATA5724P3-TKQY 19 from Microchip Technology, Inc.]
from DigiKey

- RF Receiver ASK, FSK 433MHz -113dBm 10kbps PCB, Surface Mount 20-SSO [See More]

  • RF Modulation: Amplitude Shift Key; Frequency Shift Key
  • Operating Frequency: 433
  • Data Rate: 10
  • Package Type: "20-LSSOP (0.173"", 4.40mm Width)"
RF Receivers -- ATA5745C-PXPW-ND [ATA5745C-PXPW from Microchip Technology, Inc.]
from DigiKey

- RF Receiver UHF, ASK, FSK 433MHz -113dBm 20kbps PCB, Surface Mount 24-VQFN (5x5) [See More]

  • RF Modulation: Amplitude Shift Key; Frequency Shift Key
  • Operating Frequency: 433
  • Data Rate: 20
  • Package Type: 24-VQFN Exposed Pad
RF Receivers -- ATA5780N-PNQW-ND [ATA5780N-PNQW from Microchip Technology, Inc.]
from DigiKey

- RF Receiver UHF, ASK, FSK 315MHz, 433MHz, 868MHz, 915MHz -121dBm 20kbps PCB, Surface Mount 32-QFN (5x5) [See More]

  • RF Modulation: Amplitude Shift Key; Frequency Shift Key
  • Operating Frequency: 315 to 915
  • Data Rate: 20
  • Package Type: 32-VFQFN Exposed Pad
RF Receivers -- MAX1471ATJ/V+-ND
from DigiKey

- RF Receiver ASK, FSK 300MHz ~ 450MHz -114dBm 66kbps 32-TQFN (7x7) [See More]

  • RF Modulation: Amplitude Shift Key; Frequency Shift Key
  • Operating Frequency: 300 to 450
  • Data Rate: 66
  • Package Type: 32-WQFN Exposed Pad
RF Receivers -- MC33591FTA-ND [MC33591FTA from NXP Semiconductors]
from DigiKey

- RF Receiver FSK, OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4) [See More]

  • RF Modulation: On-Off Keyed; Frequency Shift Key
  • Package Type: LQFP; 24-LQFP
  • Operating Frequency: 315 to 434
  • Pins: 24
RF Receivers -- MC33596FCAE-ND [MC33596FCAE from NXP Semiconductors]
from DigiKey

- RF Receiver FSK, OOK 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz -104dBm 22.4kBaud PCB, Surface Mount 32-QFN-EP (5x5) [See More]

  • RF Modulation: On-Off Keyed; Frequency Shift Key
  • Package Type: 32-VFQFN Exposed Pad
  • Operating Frequency: 304 to 915
  • Pins: 32
RF Receivers -- MC33596FJAE-ND [MC33596FJAE from NXP Semiconductors]
from DigiKey

RF RX FSK/OOK 304/315/426 32LQFP [See More]

  • RF Modulation: On-Off Keyed; Frequency Shift Key
  • Package Type: LQFP; 32-LQFP
  • Operating Frequency: 304 to 915
  • Pins: 32
EZRadio® Wireless RF Receiver -- ?Si4322
from Silicon Labs

The Si4322 single-chip, low-power, multi-channel FSK receiver is designed for use in applications requiring FCC or ETSI conformance for unlicensed use in the 868 and 915 MHz bands. Used in conjunction with Silicon Labs' FSK transmitters, the Si4322 is a flexible, cost-effective, and highly... [See More]

  • RF Modulation: Frequency Shift Key
  • # of Rx: 1
  • Data Rate: 115 to 256
  • Operating Frequency: 868 to 915
EZRadio® Wireless RF Receiver -- Si4311
from Silicon Labs

The Si4311 standalone 315/434 MHz FSK RF receiver accepts an FSK modulated RF input and outputs demodulated digital data without requiring an external MCU to configure the device. Frequency range: 240 –960 MHz. Sensitivity: –118 dBm. Low power consumption. Data rate: 0.2 to 128 kbps. [See More]

  • RF Modulation: Frequency Shift Key
  • Data Rate: 0.2000 to 128
  • Supply Voltage: 2.5V; 3V; 3.3V; 3.6V
  • # of Rx: 1
EZRadio® Wireless RF Receiver -- Si4320
from Silicon Labs

The Si4320 is a single-chip, low-power, multi-channel FSK RF receiver designed for use in applications requiring FCC or ETSI conformance for unlicensed use in the 315 MHz, 433 MHz, 868 MHz and 915 MHz bands. The Si4320 RF receiver is a highly integrated, flexible, low-cost solution that requires no... [See More]

  • RF Modulation: Frequency Shift Key
  • # of Rx: 1
  • Data Rate: 115 to 256
  • Operating Frequency: 315 to 915
EZRadioPRO® Wireless RF Receiver -- Si4330
from Silicon Labs

The Si4330 is a low power, highly sensitive, OOK/FSK and GFSK receiver. A member of the EZRadioPRO ® family, it is designed for applications requiring FCC or ETSI conformance for unlicensed use between 240 and 960 MHz. The Si4330 is an industry-leading receiver IC, offering a sensitivity of -117... [See More]

  • RF Modulation: On-Off Keyed; Frequency Shift Key
  • Operating Frequency: 240 to 960
  • # of Rx: 1
  • Technology: EZRadio