NTSC UV Cameras
from OX Creek Energy Associates, Inc.
The CoroCAM 8 is a combination of a radiometric FLIR ® thermal LWIR camera, a solar blind UV camera and a high specification Sony visible camera. It can be used to inspect High Voltage infrastructure operating at 3.3kV and above. The CoroCAM 8 is intended for use by professional High Voltage... [See More]
- Output: NTSC; PAL; Ethernet; USB; HDMI
- Imaging Technology: IR
- Camera Function: Video
- Application / Industry: Corona Camera; Scientific / Research
from OX Creek Energy Associates, Inc.
The CoroCAM 6D is a re-development of the CoroCAM Solar Blind UVc imaging System with an emphasis on cost reduction through innovative design. Sensitivity was improved through the use of newly designed solar blind filter packs and a specially developed low noise, high sensitivity detector. [See More]
- Output: NTSC; PAL
- Application / Industry: Corona Camera; Scientific / Research
- Camera Function: Video
- Horizontal Resolution: 768
from OX Creek Energy Associates, Inc.
The CoroCAM 7 is a professional grade Solar Blind, easy to operate UVc imaging system used to visualize & locate electrical discharges (corona and arcing) from High Voltage hardware. The CoroCAM 7 is typically used to inspect High Voltage infrastructure operating at 3.3 KV and above for corona... [See More]
- Output: NTSC; PAL; Ethernet; USB
- Application / Industry: Corona Camera; Scientific / Research
- Camera Function: Video
- Horizontal Resolution: 640 to 768