Corona Camera UV Cameras

10 Results
Fixed Mount Infrared and Corona Imaging Camera -- CoroCAM 8 VMI
from OX Creek Energy Associates, Inc.

The CoroCAM 8 VMI is intended for use in fixed mounted applications. The fixed mounting can be to a vehicle mounting kit or a wall bracket. Vehicle mounting is useful in conditions where the environment is not conducive to handheld camera inspection, i.e. deserts, snowy terrain or high voltage... [See More]

  • Application / Industry: Corona Camera; Scientific / Research
  • Imaging Technology: IR
  • Camera Function: Video
  • Horizontal Resolution: 640 to 768
Aerial Corona Camera Core -- DayCor® ROMeye HD
from OFIL Systems

ROMeye HD is a corona imager that incorporates a UVc detector and a HD visible camera allowing seeing UV corona discharges in daylight and recording their sight. Corona is invisible to the human eye and can only be seen with bi-spectral UV-Visible corona imagers. ROMeye HD is a high-end camera core... [See More]

  • Application / Industry: Corona Camera; Industrial
  • Output: RS232; Ethernet; USB; Wireless; HDMI
  • Camera Function: Still; Video
  • Performance Features: High Definition
Low Light Corona Viewer -- CoronaFinder
from OX Creek Energy Associates, Inc.

The CoronaFinder has been developed to meet a need in the electrical R &D laboratory, inspection, and other industry applications typically over relatively short distances (1.5ft to 200+ft), out of the carry case and power switch instant on. The UV sensor gain is auto-regulated to protect the... [See More]

  • Application / Industry: Corona Camera; Scientific / Research
  • Camera Function: Still (optional feature); Video (optional feature)
Corona Camera Core -- DayCor® RANGEReye HD
from OFIL Systems

RANGEReyeHD is a corona imager that incorporates a UVc detector and a HD visible camera that enable seeing and recording corona discharges in daylight. Corona, which is invisible to the human eye, can be seen only with bi-spectral UV-Visible corona cameras. RANGEReyeHD is a high definition, highly... [See More]

  • Application / Industry: Corona Camera; Industrial
  • Output: RS232; Ethernet; USB; Wireless; HDMI
  • Camera Function: Still; Video
  • Performance Features: High Definition
Solar Blind Daylight Corona Camera -- CoroCAM 6D
from OX Creek Energy Associates, Inc.

The CoroCAM 6D is a re-development of the CoroCAM Solar Blind UVc imaging System with an emphasis on cost reduction through innovative design. Sensitivity was improved through the use of newly designed solar blind filter packs and a specially developed low noise, high sensitivity detector. [See More]

  • Application / Industry: Corona Camera; Scientific / Research
  • Horizontal Resolution: 768
  • Camera Function: Video
  • Vertical Resolution: 576
Fully Automatic Stand Alone Corona Inspection Systems -- DayCor® RAILHD
from OFIL Systems

DayCor ® RailHD is an automatic autonomous corona and arcing partial discharge detection system designed for fast inspection of electrified railways. The system inspects, displays, processes, records and generates reports for prognosis of the electrical traction condition. RAIL HD is offered as... [See More]

  • Application / Industry: Corona Camera; Industrial
UV and Daylight Corona Camera -- CoroCAM 7
from OX Creek Energy Associates, Inc.

The CoroCAM 7 is a professional grade Solar Blind, easy to operate UVc imaging system used to visualize & locate electrical discharges (corona and arcing) from High Voltage hardware. The CoroCAM 7 is typically used to inspect High Voltage infrastructure operating at 3.3 KV and above for corona... [See More]

  • Application / Industry: Corona Camera; Scientific / Research
  • Horizontal Resolution: 640 to 768
  • Camera Function: Video
  • Vertical Resolution: 480 to 576
HD Corona Camera For UAV -- DayCor® micROMHD
from OFIL Systems

DayCor ® micROM HD is an innovative corona camera designed for use on UAV. It is electromagnetically shielded, small and light with ready interfaces to communication protocols. micROM HD is the first micro HD camera with dual sensors UV & Visible, capable of detecting and imaging corona in... [See More]

  • Application / Industry: Corona Camera; Industrial
  • Camera Function: Video
HD Professional UV Corona Camera -- DayCor® LuminarHD
from OFIL Systems

High-end handheld corona camera for daytime inspection of electrical apparatuses in/outdoors, with special emphasis on imaging definition, sensitivity and functionality. Luminar HD camera is manufactured under adherence to rigorous quality control standards. LuminarHD incorporates Ofil ’s... [See More]

  • Application / Industry: Corona Camera; Industrial
UV Corona Camera – Handheld -- DayCor® UVollé-SX, VX
from OFIL Systems

Compact handheld corona cameras for daytime inspection of electrical apparatuses in/outdoors, with special emphasis on ergonomic design and ease of operation. UVoll é cameras are manufactured under adherence to rigorous quality control standards. UVoll é family incorporates the DayCor... [See More]

  • Application / Industry: Corona Camera; Industrial
  • Output: RS232
  • Camera Function: Video