Scientific / Research UV Cameras

4 Results
Ultra-Violet USB Inspection Camera -- PCE-MM 200UV
from PCE Instruments / PCE Americas Inc.

PCE-MM 200UV is a UV USB inspection camera, or UV USB microscope, that magnifies objects up to 200 times. This UV inspection camera uses 8 UV LEDs with a wavelength of 365 nm for illumination. The inspection camera captures photos and videos as well as displays magnified objects in real time on your... [See More]

  • Application / Industry: Scientific / Research
  • Horizontal Resolution: 1200
  • Camera Function: Still; Video
  • Vertical Resolution: 1600
Intensified Radiation Hardened Camera -- CIDI8710D1M-UV
from Thermo Scientific Liquid Handling Consumables & Instruments

Thermo Scientific* CIDI8710D1M-UV is a gated, intensified, CID-based camera consisting of a CID8710D1M radiation-hardened solid state RS-170 camera, fiberoptically coupled to high performance GENII-UV image intensifier tube from DEP. Solid-state video monochrome video camera features a 2:1... [See More]

  • Application / Industry: Industrial; Scientific / Research
  • Imaging Technology: CID Camera
  • Camera Function: Video
  • Horizontal Resolution: 776
Fixed Mount Infrared and Corona Imaging Camera -- CoroCAM 8 VMI
from OX Creek Energy Associates, Inc.

The CoroCAM 8 VMI is intended for use in fixed mounted applications. The fixed mounting can be to a vehicle mounting kit or a wall bracket. Vehicle mounting is useful in conditions where the environment is not conducive to handheld camera inspection, i.e. deserts, snowy terrain or high voltage... [See More]

  • Application / Industry: Corona Camera; Scientific / Research
  • Imaging Technology: IR
  • Camera Function: Video
  • Horizontal Resolution: 640 to 768
Low Light Corona Viewer -- CoronaFinder
from OX Creek Energy Associates, Inc.

The CoronaFinder has been developed to meet a need in the electrical R &D laboratory, inspection, and other industry applications typically over relatively short distances (1.5ft to 200+ft), out of the carry case and power switch instant on. The UV sensor gain is auto-regulated to protect the... [See More]

  • Application / Industry: Corona Camera; Scientific / Research
  • Camera Function: Still (optional feature); Video (optional feature)