USB UV Cameras
from PCE Instruments / PCE Americas Inc.
PCE-MM 200UV is a UV USB inspection camera, or UV USB microscope, that magnifies objects up to 200 times. This UV inspection camera uses 8 UV LEDs with a wavelength of 365 nm for illumination. The inspection camera captures photos and videos as well as displays magnified objects in real time on your... [See More]
- Output: USB
- Application / Industry: Scientific / Research
- Camera Function: Still; Video
- Horizontal Resolution: 1200
from OX Creek Energy Associates, Inc.
The CoroCAM 8 is a combination of a radiometric FLIR ® thermal LWIR camera, a solar blind UV camera and a high specification Sony visible camera. It can be used to inspect High Voltage infrastructure operating at 3.3kV and above. The CoroCAM 8 is intended for use by professional High Voltage... [See More]
- Output: NTSC; PAL; Ethernet; USB; HDMI
- Imaging Technology: IR
- Camera Function: Video
- Application / Industry: Corona Camera; Scientific / Research
from OFIL Systems
ROMeye HD is a corona imager that incorporates a UVc detector and a HD visible camera allowing seeing UV corona discharges in daylight and recording their sight. Corona is invisible to the human eye and can only be seen with bi-spectral UV-Visible corona imagers. ROMeye HD is a high-end camera core... [See More]
- Output: RS232; Ethernet; USB; Wireless; HDMI
- Application / Industry: Corona Camera; Industrial
- Camera Function: Still; Video
- Performance Features: High Definition
from OX Creek Energy Associates, Inc.
The CoroCAM 7 is a professional grade Solar Blind, easy to operate UVc imaging system used to visualize & locate electrical discharges (corona and arcing) from High Voltage hardware. The CoroCAM 7 is typically used to inspect High Voltage infrastructure operating at 3.3 KV and above for corona... [See More]
- Output: NTSC; PAL; Ethernet; USB
- Application / Industry: Corona Camera; Scientific / Research
- Camera Function: Video
- Horizontal Resolution: 640 to 768
from OFIL Systems
RANGEReyeHD is a corona imager that incorporates a UVc detector and a HD visible camera that enable seeing and recording corona discharges in daylight. Corona, which is invisible to the human eye, can be seen only with bi-spectral UV-Visible corona cameras. RANGEReyeHD is a high definition, highly... [See More]
- Output: RS232; Ethernet; USB; Wireless; HDMI
- Application / Industry: Corona Camera; Industrial
- Camera Function: Still; Video
- Performance Features: High Definition