Still UV Cameras
from PCE Instruments / PCE Americas Inc.
PCE-MM 200UV is a UV USB inspection camera, or UV USB microscope, that magnifies objects up to 200 times. This UV inspection camera uses 8 UV LEDs with a wavelength of 365 nm for illumination. The inspection camera captures photos and videos as well as displays magnified objects in real time on your... [See More]
- Camera Function: Still; Video
- Horizontal Resolution: 1200
- Application / Industry: Scientific / Research
- Vertical Resolution: 1600
from OFIL Systems
ROMeye HD is a corona imager that incorporates a UVc detector and a HD visible camera allowing seeing UV corona discharges in daylight and recording their sight. Corona is invisible to the human eye and can only be seen with bi-spectral UV-Visible corona imagers. ROMeye HD is a high-end camera core... [See More]
- Camera Function: Still; Video
- Output: RS232; Ethernet; USB; Wireless; HDMI
- Application / Industry: Corona Camera; Industrial
- Performance Features: High Definition
from OFIL Systems
RANGEReyeHD is a corona imager that incorporates a UVc detector and a HD visible camera that enable seeing and recording corona discharges in daylight. Corona, which is invisible to the human eye, can be seen only with bi-spectral UV-Visible corona cameras. RANGEReyeHD is a high definition, highly... [See More]
- Camera Function: Still; Video
- Output: RS232; Ethernet; USB; Wireless; HDMI
- Application / Industry: Corona Camera; Industrial
- Performance Features: High Definition