Plastic Roof Coatings
2 Results
Asphalt Roof Primer -- 1690
from Aervoe Industries Incorporated
from Aervoe Industries Incorporated
Quick-drying, asphalt-based material, forms a smooth, even, protective film [See More]
- Substrate: Concrete; Metallic; Plastic; Wood; Other; Vinyl
- Cure / Setting Technology: Film Drying
- Type: Coating; Primer
- Coating Material: Resin
Metal Coating -- POLYKOTE
from Valspar Corporation (The)
from Valspar Corporation (The)
Comes Between You and the Cruel World. Non-stop protection that ’s adaptable and dependable is the definition of PolyKote 1000. The power of Valspar polyester has never been easier to utilize, appreciate and then simply ignore. Chemistry. PolyKote 1000 is 100% hardwearing polyester. Excellent... [See More]
- Substrate: Aluminum; Plastic
- Coating Material: Resin; Polyester
- Type: Coating
- Features: Weather Resistant