Alkyd / Oil Based Roof Coatings
2 Results
Silver-Brite® Aluminum Paint
from Sherwin-Williams Protective & Marine Coatings
from Sherwin-Williams Protective & Marine Coatings
Silver-Brite ® ALUMINUM PAINT is a superior quality, one package, interior/exterior, general purpose aluminum paint formulated with 325-mesh leafing aluminum pigment, petroleum resin, and select oils producing a chrome-like uniform appearance. For service temperatures up to 400 °F. Resists... [See More]
- Coating Material: Alkyd; Aluminum; Metal Filled; Resin; Petroleum Resin & Select Oils
- Cure / Setting Technology: Film Drying
- Type: Paint
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing
Silver-Brite® HD Rust Resistant Aluminum
from Sherwin-Williams Protective & Marine Coatings
from Sherwin-Williams Protective & Marine Coatings
Silver-Brite ® HEAVY DUTY RUST RESISTANT ALUMINUM PAINT is a superior quality, one package, interior/exterior aluminum paint formulated with 325 mesh leafing aluminum pigment to give excellent rust inhibition and heat resistance up to 400 °F. Excellent weathering characteristics. Maintains... [See More]
- Coating Material: Alkyd; Aluminum; Metal Filled; Resin
- Cure / Setting Technology: Film Drying
- Type: Paint
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing