Protective Roof Coatings

3 Results
Asphalt Roof Primer -- 1690
from Aervoe Industries Incorporated

Quick-drying, asphalt-based material, forms a smooth, even, protective film [See More]

  • Features: Corrosion Resistant; Protective; Waterproof
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Primer
  • Substrate: Concrete; Metallic; Plastic; Wood; Other; Vinyl
Thurmalox® 250 -- Solar Coating
from Dampney Company, Inc.

Selective Black, silicone-based paint which collects heat more efficiently than ordinary black paint and resists out gassing to 400F. It is designed to selectively absorb wavelengths with the greatest heat content when used on the metal surfaces of collector panels having glazed covers. It collects... [See More]

  • Features: Heat Resistant; Protective; Weather Resistant; Heat Absorbing
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Steel; Other; Stainless Steel
Silver-Brite® Aluminum Paint
from Sherwin-Williams Protective & Marine Coatings

Silver-Brite ® ALUMINUM PAINT is a superior quality, one package, interior/exterior, general purpose aluminum paint formulated with 325-mesh leafing aluminum pigment, petroleum resin, and select oils producing a chrome-like uniform appearance. For service temperatures up to 400 °F. Resists... [See More]

  • Features: Heat Resistant; Protective; Weather Resistant; Heat Reflective, Moisture Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Paint
  • Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing