Liquid Roof Coatings

3 Results
Silver-Brite® Aluminum Paint
from Sherwin-Williams Protective & Marine Coatings

Silver-Brite ® ALUMINUM PAINT is a superior quality, one package, interior/exterior, general purpose aluminum paint formulated with 325-mesh leafing aluminum pigment, petroleum resin, and select oils producing a chrome-like uniform appearance. For service temperatures up to 400 °F. Resists... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Paint
  • Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing
URETHABOND 104
from Coatings For Industry, Inc.

One package aromatic urethane, moisturecuring, primer/finish. [See More]

  • Form: Liquid
  • Cure / Setting Technology: Reactive or Moisture Cured
  • Type: Coating; Primer
  • Substrate: Concrete; Metallic; Steel
Thurmalox® 250 -- Solar Coating
from Dampney Company, Inc.

Selective Black, silicone-based paint which collects heat more efficiently than ordinary black paint and resists out gassing to 400F. It is designed to selectively absorb wavelengths with the greatest heat content when used on the metal surfaces of collector panels having glazed covers. It collects... [See More]

  • Form: Aerosol; Liquid
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Steel; Other; Stainless Steel