Weather / UV Resistant Roof Coatings
from Dampney Company, Inc.
Selective Black, silicone-based paint which collects heat more efficiently than ordinary black paint and resists out gassing to 400F. It is designed to selectively absorb wavelengths with the greatest heat content when used on the metal surfaces of collector panels having glazed covers. It collects... [See More]
- Features: Heat Resistant; Protective; Weather Resistant; Heat Absorbing
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Steel; Other; Stainless Steel
from Sherwin-Williams Protective & Marine Coatings
Silver-Brite ® ALUMINUM PAINT is a superior quality, one package, interior/exterior, general purpose aluminum paint formulated with 325-mesh leafing aluminum pigment, petroleum resin, and select oils producing a chrome-like uniform appearance. For service temperatures up to 400 °F. Resists... [See More]
- Features: Heat Resistant; Protective; Weather Resistant; Heat Reflective, Moisture Resistant
- Cure / Setting Technology: Film Drying
- Type: Paint
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing
from Aervoe Industries Incorporated
Fast drying industrial grade enamel, matched to OEM color standards [See More]
- Features: Corrosion Resistant; Protective; Waterproof; Weather Resistant
- Cure / Setting Technology: Film Drying
- Type: Paint; Lacquer Paint
- Substrate: Concrete; Metallic; Plastic; Wood; Other; Vinyl
from Valspar Corporation (The)
Durable, Useable, Affordable —more than Able. “Value ” is built into Valspar. Alamo White ™ is a shining example of high tech in a highly affordable product. Use this coating for a durable, sun and rain resistant outdoor option. Alamo White is also available in USDA compliant... [See More]
- Features: Weather Resistant
- Substrate: Aluminum; Steel
- Type: Coating
- Coating Material: Resin; Polyester
from Sherwin-Williams Protective & Marine Coatings
Silver-Brite ® HEAVY DUTY RUST RESISTANT ALUMINUM PAINT is a superior quality, one package, interior/exterior aluminum paint formulated with 325 mesh leafing aluminum pigment to give excellent rust inhibition and heat resistance up to 400 °F. Excellent weathering characteristics. Maintains... [See More]
- Features: Corrosion Resistant; Heat Resistant; Protective; Weather Resistant; Moisture and Weathering Protection
- Cure / Setting Technology: Film Drying
- Type: Paint
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing