Aluminum Roof Coatings

4 Results
Architectural Coating -- ALAMO WHITE
from Valspar Corporation (The)

Durable, Useable, Affordable —more than Able. “Value ” is built into Valspar. Alamo White ™ is a shining example of high tech in a highly affordable product. Use this coating for a durable, sun and rain resistant outdoor option. Alamo White is also available in USDA compliant... [See More]

  • Substrate: Aluminum; Steel
  • Coating Material: Resin; Polyester
  • Type: Coating
  • Features: Weather Resistant
Thurmalox® 250 -- Solar Coating
from Dampney Company, Inc.

Selective Black, silicone-based paint which collects heat more efficiently than ordinary black paint and resists out gassing to 400F. It is designed to selectively absorb wavelengths with the greatest heat content when used on the metal surfaces of collector panels having glazed covers. It collects... [See More]

  • Substrate: Aluminum; Metallic; Steel; Other; Stainless Steel
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating; Paint
  • Coating Material: Resin; Silicone
Silver-Brite® Aluminum Paint
from Sherwin-Williams Protective & Marine Coatings

Silver-Brite ® ALUMINUM PAINT is a superior quality, one package, interior/exterior, general purpose aluminum paint formulated with 325-mesh leafing aluminum pigment, petroleum resin, and select oils producing a chrome-like uniform appearance. For service temperatures up to 400 °F. Resists... [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing
  • Cure / Setting Technology: Film Drying
  • Type: Paint
  • Coating Material: Alkyd; Aluminum; Metal Filled; Resin; Petroleum Resin & Select Oils
Silver-Brite® HD Rust Resistant Aluminum
from Sherwin-Williams Protective & Marine Coatings

Silver-Brite ® HEAVY DUTY RUST RESISTANT ALUMINUM PAINT is a superior quality, one package, interior/exterior aluminum paint formulated with 325 mesh leafing aluminum pigment to give excellent rust inhibition and heat resistance up to 400 °F. Excellent weathering characteristics. Maintains... [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing
  • Cure / Setting Technology: Film Drying
  • Type: Paint
  • Coating Material: Alkyd; Aluminum; Metal Filled; Resin