Iron (Cast/Ductile) Pipe Flanges
from Kee Safety Inc.
Type 115 is designed for palm fixing of guardrailing and balustrading to walls, parapets, steps and ramps. The upright cannot drop through the socket. Packer Plates (Type S115) are available to allow the fitting to be positioned in channels, slots, and other offset areas. [See More]
- Material: Iron (Cast/Ductile)
- Design Units: English
- Connection Type: Set Screw
- English Size: 1.000
from Xiamen Landee Industries Co., Ltd.
China Flanged Socket Adaptor Manufacturer Landee Provides Ductile Iron Flanged Socket Adaptors, DI Flanged Socket Adaptors, Size 450mm. [See More]
- Material: Iron (Cast/Ductile)
- Metric Size: 450.00
- Design Units: Metric
from Watts
Series 3200 Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features an iron pipe thread to... [See More]
- Material: Iron (Cast/Ductile); Steel
- English Size: 2.000 to 4.000
- Design Units: English
from Grinnell
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems. [See More]
- Material: Iron (Cast/Ductile)
- English Size: 1.250 to 24.000
- Design Units: English
from Taco Comfort Solutions
Taco Freedom Flanges ™ fit all “00 ” Circulators and free you from scraped knuckles and jury rigged tools. Easy-On/Easy-Off and sweat designs, and two-piece bronze shut-off valves let you make quick work of pump installation and maintenance. Freedom Flange ™ Fits All... [See More]
- Material: Brass/Bronze; Iron (Cast/Ductile)
- Connection Type: Tube - Male English Straight Thread
from Kee Safety Inc.
This fitting has been designed for the construction of post pallets. Incorporates sockets for the upright and side pipes, and a locating bell for stacking pallets. (Special Order Only) [See More]
- Material: Iron (Cast/Ductile)
- Design Units: English
- Connection Type: Set Screw
- English Size: 1.500
from Watts
Series LF3100 Lead Free* Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features an iron... [See More]
- Material: Brass/Bronze; Iron (Cast/Ductile); Steel
- Design Units: English; Metric
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 2.500 to 4.000
from Grinnell
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems. [See More]
- Material: Iron (Cast/Ductile)
- English Size: 1.250 to 24.000
- Design Units: English
from Kee Safety Inc.
A component designed to retrofit roof parapets that are an unsafe height. Rail anchor is angled 25 degrees from the vertical so that the building's visage is unaffected by the implemented railing. Two holes are located in the top mounting bracket for mounting directly into the parapet. The two set... [See More]
- Material: Iron (Cast/Ductile)
- Connection Type: Set Screw
from Kee Safety Inc.
A heavy duty flange, with wide base, for spreading loads over a large surface area. This flange, with holes provided for countersunk flat head screw fixings only, is for use on structures where the fixing required is positional only. Frequently used as a wall fixing bracket. PA Warning: It is not... [See More]
- Material: Iron (Cast/Ductile)
- Design Units: English
- Connection Type: Countersunk Flat Head Screw, Set Screw
- English Size: 0.750
from Kee Safety Inc.
Ideal when a structural fixing is required. When fixing guardrailing and balustrades, Type 62 should always be used. The holes are of sufficient diameter to insure proper fixing with either a mechanical or chemical anchor. The two set screws in the vertical socket give greater sideload stability to... [See More]
- Material: Iron (Cast/Ductile)
- Design Units: English
- Connection Type: Set Screw
- English Size: 0.750
from Kee Safety Inc.
This fitting is similar to Type 62, but is used to set up the upright at an angle between 45 ° to 60 °. This fitting should only be subjected to light loads, which cannot be positioned at 90 ° to the applied load. For greater loads or other pipe sizes, a Type 62 flange is used and the... [See More]
- Material: Iron (Cast/Ductile)
- Design Units: English
- Connection Type: Set Screw
- English Size: 1.000
from Kee Safety Inc.
This fitting is designed for fixing guardrailing and balustrading to walls, parapets, steps and ramps. The upright cannot drop through the socket. Access to the top fixing hole is restricted by the position of the flange to the barrel. When selecting a hexagon head bolt or similar bolt fixing, the... [See More]
- Material: Iron (Cast/Ductile)
- Design Units: English; Metric
- Connection Type: Hexagon Head Bolt, Set Screw
- English Size: 1.000
from Kee Safety Inc.
This fitting is designed for palm fixing guardrailing and balustrading to walls, parapets, steps and ramps. Only available in size 6. The upright cannot drop through the socket. [See More]
- Material: Iron (Cast/Ductile)
- Design Units: English
- Connection Type: Set Screw
- English Size: 0.550 to 1.000
from Kee Safety Inc.
Side fixing for guardrailing and balustrading to walls, parapets, steps and ramps. The upright cannot drop through the socket. PA Warning: If the upright is required to pass through the fitting by machining out the base stop, the bottom fixing hole will be unusable. [See More]
- Material: Iron (Cast/Ductile)
- Design Units: English
- Connection Type: Set Screw
- English Size: 1.000
from Kee Safety Inc.
The Type 69 fitting has been designed for guardrailing and balustrading applications and provides the added benefit of attaching a toeboard to the base. The base plate holes are of sufficient diameter to allow for attachment with either a mechanical or chemical anchor, the side plates have slotted... [See More]
- Material: Iron (Cast/Ductile)
- Design Units: English; Metric
- Connection Type: Mechanical/Chemical Anchor, Set Screw
- English Size: 1.000
from Kee Safety Inc.
Swivel Flange. A swivel fitting for attachment of angled pipe to a flat surface. For dimensions refer to Type F50 and Type M58. PA Warning: It is not recommended for use as a base flange to support guardrailing, balustrading or other types of structure. [See More]
- Material: Iron (Cast/Ductile)
- Design Units: English
- Connection Type: Set Screw
- English Size: 0.750