English Pipe Flanges
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Design Units: English; Metric
- English Size: 0.500 to 3.000
- Connection Type: Seal Plates
- Metric Size: 13.00 to 50.00
from HydraCheck Inc.
For use with the Pressure/Leak, Hand-operated Pump. These HydraCheck connectors are designed exclusively for pressure/leak testing components with split flange connectors. Simply remove the transmission line and install the HydraCheck pressure/leak connector – you are ready to test!. Comes... [See More]
- Design Units: English
- English Size: 0.500 to 2.000
from Kuriyama of America, Inc.
22.5 º O-Ring Flange Code 61 R1R2R12 [See More]
- Design Units: English
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Design Units: English; Metric
- Material: Steel; Stainless
- Connection Type: Connector Blocks
- English Size: 0.500 to 2.500
from HydraCheck Inc.
For use with the Pressure/Leak, Hand-operated Pump. These HydraCheck connectors are designed exclusively for pressure/leak testing components with split flange connectors. Simply remove the transmission line and install the HydraCheck pressure/leak connector –you are ready to test!. Comes with... [See More]
- Design Units: English
- English Size: 0.500 to 2.000
from Kuriyama of America, Inc.
30 º O-Ring Flange Code 61 R1R2R12 [See More]
- Design Units: English
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Design Units: English; Metric
- English Size: 0.500 to 3.000
- Connection Type: Connector Plates
- Metric Size: 13.00 to 50.00
from HydraCheck Inc.
For use with the Pressure/Leak, Hand-operated Pump. These HydraCheck connectors are designed exclusively for pressure/leak testing components with split flange connectors. Simply remove the transmission line and install the HydraCheck pressure/leak connector – you are ready to test!. Comes... [See More]
- Design Units: English
- English Size: 0.500 to 2.000
from Kuriyama of America, Inc.
Flange Code 62 R1AT-R2AT-R12 [See More]
- Design Units: English
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Design Units: English; Metric
- Material: Steel; Stainless
- Connection Type: Butt Weld Flanged Heads
- English Size: 0.500 to 4.000
from Kuriyama of America, Inc.
4SH/R13 AlfaCrimp NS Code 62 45 EL [See More]
- Design Units: English
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Design Units: English; Metric
- Material: Steel; Stainless
- Connection Type: Socket Weld Flanged Heads
- English Size: 0.500 to 3.000
from Kuriyama of America, Inc.
45 º Flange Code 61 for R12 [See More]
- Design Units: English
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Design Units: English; Metric
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread; NPTF Threaded Flanged Heads
- English Size: 0.500 to 2.000
from Kuriyama of America, Inc.
45 º Supercat Flange [See More]
- Design Units: English
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Design Units: English; Metric
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread; ORB Threaded Flanged Heads
- English Size: 0.500 to 2.000
from Kuriyama of America, Inc.
60 º O-Ring Flange Code 61 R1R2R12 [See More]
- Design Units: English
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Design Units: English; Metric
- Material: Steel; Stainless
- Connection Type: Butt Weld Elbow Flanges
- English Size: 0.500 to 5.000
from Kuriyama of America, Inc.
Flange Code 62 R1AT-R2AT-R12 [See More]
- Design Units: English
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Design Units: English; Metric
- Material: Steel; Stainless
- Connection Type: Butt Weld In-line Flanges
- English Size: 0.500 to 5.000
from Kuriyama of America, Inc.
4SH/R13 AlfaCrimp NS Code 62 90 EL [See More]
- Design Units: English
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Design Units: English; Metric
- English Size: 0.500 to 4.000
- Connection Type: Flanged Clamps with Clearance Bolt Holes
- Metric Size: 13.00 to 100.00
from Kuriyama of America, Inc.
90 º Flange Code 61 for R12 [See More]
- Design Units: English
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Design Units: English; Metric
- English Size: 0.500 to 4.000
- Connection Type: Flanged Clamps with Tapped Holes
- Metric Size: 13.00 to 100.00
from Kuriyama of America, Inc.
90 º Supercat Flange [See More]
- Design Units: English
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Design Units: English; Metric
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread; Flanged Branch Tee Flanges
- English Size: 0.500 to 5.000
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Specially designed for use with the T719AA abrasive slurry hose. FEATURES AND ADVANTAGES. Easy Assembly - Two identical half shells connected with bolts (included) can be assembled in the field. Reduces Replacement Costs - Re-usable and durable couplings since not In contact... [See More]
- Design Units: English
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Design Units: English; Metric
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread; Flanged Elbow Flanges
- English Size: 0.500 to 5.000
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy... [See More]
- Design Units: English
- English Size: 2.000
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Design Units: English; Metric
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread; Flanged Run Tee Flanges
- English Size: 0.500 to 5.000
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy... [See More]
- Design Units: English
- English Size: 2.000
- Material: Aluminum; Steel; Zinc-Plated Carbon Steel
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Design Units: English; Metric
- Material: Steel; Stainless
- Connection Type: Socket Weld Branch Tee Pipe Flanges
- English Size: 0.500 to 3.000
from Kuriyama of America, Inc.
FEATURES AND ADVANTAGES. Designed for use in low-pressure applications in noncorrosive environments./li >. Commonly used with turn back nipples to create a floating flange. MATERIAL SPECIFICATIONS. Forged Carbon Steel. ANSI B16.56. ASTM A-105. Designed for use in low-pressure applications in... [See More]
- Design Units: English
- English Size: 1.500
- Material: Steel; Carbon Steel
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Design Units: English; Metric
- Material: Steel; Stainless
- Connection Type: Socket Weld Elbow Pipe Flanges
- English Size: 0.500 to 5.000
from Kuriyama of America, Inc.
FEATURES AND ADVANTAGES. Designed for use in low-pressure applications in noncorrosive environments./li >. Flange has no internal stop. To assemble slide a pipe through the flange and weld on both sides. MATERIAL SPECIFICATIONS. Forged Carbon Steel. ANSI B16.56. ASTM A-105. Designed for use in... [See More]
- Design Units: English
- English Size: 1.500
- Material: Steel; Carbon Steel
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Design Units: English; Metric
- Material: Steel; Stainless
- Connection Type: Socket Weld Elbow Tube Flanges
- English Size: 0.500 to 2.000
from Kuriyama of America, Inc.
FEATURES AND ADVANTAGES. Designed for use in low-pressure applications in noncorrosive environments. Designed with female NPT threads for use with male threaded fittings. MATERIAL SPECIFICATIONS. Forged Carbon Steel. ANSI B16.56. ASTM A-105. Designed for use in low-pressure applications in... [See More]
- Design Units: English
- Material: Steel; Carbon Steel
- Connection Type: Tube - Male English Straight Thread
- English Size: 1.500
from Grinnell
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems. [See More]
- Design Units: English
- English Size: 1.250 to 24.000
- Material: Iron (Cast/Ductile)
from Latrobe Foundry Machine & Supply Co.
National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings are random tested at 120... [See More]
- Design Units: English
- English Size: 1.000
- Material: 356-F
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC33012 allows easy transfer of media... [See More]
- Design Units: English
- English Size: 0.500 to 0.750
- Material: PC, Silicone
from Koger Air Corporation
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and... [See More]
- Design Units: English
- Material: Steel
- Connection Type: Weld Connection (Butt or Socket); Flange or Straight Pipe
- English Size: 3.000
from P.B.A. Industrial Supplies Ltd.
Flange Adapter Series Available Include: 9713, 9743, 9793, 9816, 9846, 9896, 9903, 9906, 9903K, 9906K, 9975 and 9975V [See More]
- Design Units: English
- English Size: 0.500 to 2.000
from Fluidtrol Process Technologies, Inc.
FRP/PVC Laminate and Stainless Steel 304 Reducers [See More]
- Design Units: English
- English Size: 2.000 to 16.000
- Material: Composite (Carbon/Fiberglass/Graphite) (optional feature); PVC/CPVC (optional feature); Stainless (optional feature); Fiberglass Reinforced Plastic
from Dura Plastic Products, Inc.
Schedule 80 CPVC:Flange:Blind [See More]
- Design Units: English
- English Size: 1.500
- Material: PVC/CPVC
from PT
Flange swivel x hose shank [See More]
- Design Units: English
- English Size: 1.500 to 6.000
- Material: Stainless
from Watts
Series 3200 Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features an iron pipe thread to... [See More]
- Design Units: English
- English Size: 2.000 to 4.000
- Material: Iron (Cast/Ductile); Steel
from Elkhart Products Corporation (EPC)
Today, EPC is part of Aalberts Industries is one of the world's largest manufacturers of wrot copper fittings and also recognized as a versatile supplier of custom fabricated tubular products to original equipment manufacturers in several industries, including automotive and air conditioning and... [See More]
- Design Units: English
- English Size: 0.500 to 4.000
- Material: Brass/Bronze (optional feature); Copper (optional feature)
from OPW Engineered Systems
OPW's Drylok ™ dry disconnect coupler is designed to safely transfer hazardous corrosive, volatile liquids such as acids, solvents and petrochemicals. An interlocking handle averts accidental spills by preventing uncoupling while the valve is open. And, the unit ’s flat face minimizes... [See More]
- Design Units: English
- English Size: 1.000 to 3.000
- Material: Exotic Metals (optional feature); Stainless (optional feature)
from NIBCO INC.
The Chemtrol® blind flange is an injection molded Corzan® CPVC Schedule 80 thermoplastic fitting for use with chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. The light grey Corzan® CPVC blind flange... [See More]
- Design Units: English
- Material: PVC/CPVC
- Connection Type: ANSI B16.5 Class 150
- English Size: 0.500 to 8.000
from Bow Plastics Ltd.
ABS TOILET FLANGE 4 x 3 [See More]
- Design Units: English
- Material: ABS
from Kee Safety Inc.
Type 115 is designed for palm fixing of guardrailing and balustrading to walls, parapets, steps and ramps. The upright cannot drop through the socket. Packer Plates (Type S115) are available to allow the fitting to be positioned in channels, slots, and other offset areas. [See More]
- Design Units: English
- Material: Iron (Cast/Ductile)
- Connection Type: Set Screw
- English Size: 1.000
from Sharpe Products
Our flat flanges sit flat on the ground and have a neck. Available plain (no screw holes), and in 2-4 screw hole options. All variations are available with a set screw which is located on the neck. All flat flanges have a height of 3/4". Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available... [See More]
- Design Units: English
- English Size: 1.000
- Material: Steel
from Zurn Industries LLC
Flange for Water Free Urinal used with Z5795. [See More]
- Design Units: English
from Southern Stud Weld, Inc.
Aluminum Flange: aluminum Alloy 3003 Temper O. .032" THK > Physical Properties: Ultimate Tensile Strength (UTS1) =17.8-17.9 Typical Yield (TYS1) =7.5-7.6 Elongation (EL4D) =28.5-29.5. [See More]
- Design Units: English
- Material: Aluminum
from Mid-America Fittings, Inc.
Choice of pipe size [See More]
- Design Units: English
- English Size: 0.125 to 4.000
from Stainless Hose Fittings, Ltd.
1700 - MALE JIC x CODE 61 FLANGE [See More]
- Design Units: English
- English Size: 0.750
- Material: Stainless
from Thermometrics Corporation
We offer high quality threaded flanges that are dimensionally accurate and highly resistant to corrosion. These flanges ANSI B 16.5 Class 150, high pressure flanges can be easily assembled into any pipe without welding. Threaded Pipe Flanges, Flange ANSI B 16.5 Class 150, Class 150 ANSI B 16.5 can... [See More]
- Design Units: English
- English Size: 0.500 to 24.000
from GF Piping Systems
Manufacturer of PVC, CPVC, PP, PVDF pipe fittings to complement GF's piping systems. These pipe fittings are used for hot and cold water, corrosive waste and general liquid transfer. [See More]
- Design Units: English
- Material: PVC/CPVC; Polypropylene (PP)
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 0.250 to 12.000
from Tompkins Industries, Inc.
Steel flange components code 62 - flange pad [See More]
- Design Units: English
- Material: Steel
from Xiamen Landee Industries Co., Ltd.
Blind Flanges, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number: LD 013-FL6 [See More]
- Design Units: English
- English Size: 0.500 to 56.000
- Material: Steel
from Grinnell
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems. [See More]
- Design Units: English
- English Size: 1.250 to 24.000
- Material: Iron (Cast/Ductile)
from Latrobe Foundry Machine & Supply Co.
National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings are random tested at 120... [See More]
- Design Units: English
- English Size: 1.000
- Material: 356-F
from Qosina Corp.
AseptiQuik ® C Connector, Body, Sanitary Flange, High Temperature [See More]
- Design Units: English
- English Size: 0.500 to 0.750
- Material: PC, Silicone
from Koger Air Corporation
Available in sizes 3" to 10".; With or without angle rings.; Call for pricing. [See More]
- Design Units: English
- English Size: 3.000 to 10.000
- Connection Type: Weld Connection (Butt or Socket) (optional feature)
from Dura Plastic Products, Inc.
Schedule 80 CPVC:Flange:Fipt [See More]
- Design Units: English
- Material: PVC/CPVC
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.500
from Watts
Series LF3110 Lead Free* Class 125 Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a... [See More]
- Design Units: English; Metric
- Material: Copper; Steel
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 2.500 to 4.000
from Elkhart Products Corporation (EPC)
Today, EPC is part of Aalberts Industries is one of the world's largest manufacturers of wrot copper fittings and also recognized as a versatile supplier of custom fabricated tubular products to original equipment manufacturers in several industries, including automotive and air conditioning and... [See More]
- Design Units: English
- Material: Brass/Bronze (optional feature); Copper (optional feature); Steel (optional feature)
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 0.125 to 8.000
from OPW Engineered Systems
OPW's EPSILON ™ coupling system was designed to prevent chemical spills and reduce fugitive emissions of volatile organic compounds (VOC ’s), particularly in the process facility and during transfer to and from truck tanks and railroad tank cars. During in-plant chemical transfers,... [See More]
- Design Units: English
- English Size: 1.000 to 3.000
- Material: Exotic Metals (optional feature); Stainless (optional feature)
from NIBCO INC.
The Chemtrol® socket flange is an injection molded Corzan® CPVC Schedule 80 thermoplastic fitting for use with chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. The light grey Corzan® CPVC socket flange... [See More]
- Design Units: English
- Material: PVC/CPVC
- Connection Type: ANSI B16.5 Class 150
- English Size: 0.500 to 8.000
from Bow Plastics Ltd.
ABS SOLID FLANGE RING ONLY 4 [See More]
- Design Units: English
- Material: ABS
from Kee Safety Inc.
This fitting has been designed for the construction of post pallets. Incorporates sockets for the upright and side pipes, and a locating bell for stacking pallets. (Special Order Only) [See More]
- Design Units: English
- Material: Iron (Cast/Ductile)
- Connection Type: Set Screw
- English Size: 1.500
from Sharpe Products
Square tube flanges are available in steel and aluminum. Square aluminum flanges are stamped out of .125" material, steel square flanges are stamped out of 10 Ga. material. Flanges for rectangular tubing also available. For additional sizes, stainless steel and other special materials, please call... [See More]
- Design Units: English
- English Size: 0.750
- Material: Steel
from Zurn Industries LLC
The Zurn FP8 Grooved Flanges are standard converters for connecting flanges to grooved or threaded pipes. Features And Benefits. Available in sizes 2" - 10". Maximum Pressure: 300 PSI. UL ® Listed. C-UL ® Listed [See More]
- Design Units: English
from Stainless Hose Fittings, Ltd.
Type: MALE JIC x CODE 61 FLANGE 45 °. Description: Flange Adapter. Part #: 1703. Material: 316 Stainless Steel [See More]
- Design Units: English
- English Size: 0.750
- Material: Stainless
from Tompkins Industries, Inc.
Steel flange components code 61 - flange pad [See More]
- Design Units: English
- English Size: 0.500
- Material: Steel
from Xiamen Landee Industries Co., Ltd.
A350 LF2 Slip-on Flanges for Oil Fields with A350 LF2 Materials. Model Number:LD 010-FL5. Key Specifications/Special Features: Materials: ASTM A105. A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2. A516.60. A694 (F42, F46, F48, F50, F52, F56, F60, F65, and F70). A182 F304/304L, F316/316L, F316H, F310, and... [See More]
- Design Units: English
- English Size: 0.500 to 56.000
- Material: Steel
from Latrobe Foundry Machine & Supply Co.
National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings are random tested at 120... [See More]
- Design Units: English
- English Size: 1.000
- Material: 356-F
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC44012 allows easy transfer of media... [See More]
- Design Units: English
- English Size: 0.500 to 0.750
- Material: Polyethylene (PE); Polypropylene (PP); PC, Silicone, PE, PP
from Koger Air Corporation
Standard sizes range from 6" - 26".; Ideal for use in areas of heavy abrasion.; Flanged construction standard.; Available in custom sizes and materials.; Priced per customer's specifications. [See More]
- Design Units: English
- Material: Steel
- Connection Type: Flanged
- English Size: 6.000
from Dura Plastic Products, Inc.
Schedule 80 CPVC:Flange:Slip [See More]
- Design Units: English
- Material: PVC/CPVC
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 0.500
from Watts
Series LF3100 Lead Free* Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features an iron... [See More]
- Design Units: English; Metric
- Material: Brass/Bronze; Iron (Cast/Ductile); Steel
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 2.500 to 4.000
from OPW Engineered Systems
The 1600AN Series Adaptor is specifically designed to mate with OPW Kamvalok ® Couplings to help prevent liquid spillage during the connection/disconnection process. The adaptor contains a spring-loaded poppet to assure fast closing and tight seal. Benefits. Single Piece Design –... [See More]
- Design Units: English
- Material: Aluminum (optional feature); Stainless (optional feature)
- Connection Type: Tube - Male English Straight Thread
- English Size: 1.500 to 3.000
from NIBCO INC.
The Chemtrol® Class 150 thread flange is an injection molded Corzan® CPVC Schedule 80 thermoplastic fitting for use with chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. The light grey Corzan® CPVC thread... [See More]
- Design Units: English
- Material: PVC/CPVC
- Connection Type: ANSI B16.5 Class 150
- English Size: 2.000 to 4.000
from Bow Plastics Ltd.
ABS TOILET FLANGE ADJ 4 X 3 [See More]
- Design Units: English
- Material: ABS
from Kee Safety Inc.
Wall Mounted End Return, 1 1/4" 500 Series [See More]
- Design Units: English
- English Size: 1.250
- Material: Steel
from Stainless Hose Fittings, Ltd.
Type: MALE JIC x CODE 61 FLANGE 90 °. Description: Flange Adapter. Part #: 1704. Material: 316 Stainless Steel [See More]
- Design Units: English
- English Size: 0.750
- Material: Stainless
from Tompkins Industries, Inc.
Steel flange components code 61 - flange pad [See More]
- Design Units: English
- Material: Steel
from Xiamen Landee Industries Co., Ltd.
RTJ Flanges, Available in Different Types A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70). Model Number: LD 012-FL1. Key Specifications/Special Features: Materials: ASTM A105. A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2. A516.60. A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70). A182 F304/304L,... [See More]
- Design Units: English
- English Size: 0.500 to 56.000
- Material: Steel
from Latrobe Foundry Machine & Supply Co.
National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings are random tested at 120... [See More]
- Design Units: English
- English Size: 1.000
- Material: 356-F
from Qosina Corp.
AseptiQuik ® C Connector, Insert, Sanitary Flange, High Temperature [See More]
- Design Units: English
- English Size: 0.500 to 0.750
- Material: Fluororesin; Polyethylene (PE); Polypropylene (PP); PC, Silicone, Hydrophobic PES, PP, PTFE
from Koger Air Corporation
Standard sizes range from 15" - 50".; Available in custom sizes, gauges and materials.; With or without flanges.; Priced per customer's specifications [See More]
- Design Units: English
- Material: Steel
- Connection Type: Weld Connection (Butt or Socket) (optional feature); Flange or Straight Pipe
- English Size: 15.000
from Dura Plastic Products, Inc.
Schedule 80 CPVC:Van Stone Flange:Fipt [See More]
- Design Units: English
- Material: PVC/CPVC
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.500
from NIBCO INC.
The Chemtrol® Class 150 blind flange is an injection molded Corzan® CPVC Schedule 80 thermoplastic fitting for use with chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. The light grey Corzan® CPVC blind... [See More]
- Design Units: English
- Material: PVC/CPVC
- Connection Type: ANSI B16.5 Class 150
- English Size: 2.000 to 6.000
from Bow Plastics Ltd.
ABS TOILET FLANGE OFFSET 4x3 [See More]
- Design Units: English
- Material: ABS
from Kee Safety Inc.
Wall Mounted Handrail Bracket, 1 1/4" 500 Series [See More]
- Design Units: English
- English Size: 1.250
- Material: Steel
from Stainless Hose Fittings, Ltd.
1800 - MALE JIC 37 ° x CODE 62 FLANGE [See More]
- Design Units: English
- English Size: 0.750
- Material: Stainless
from Tompkins Industries, Inc.
Steel flange components code 61 - flange pad [See More]
- Design Units: English
- Material: Steel
from Xiamen Landee Industries Co., Ltd.
A694 F56 WN Flanges with Standard Marking Made of ASTM A105. Model Number: LD 012-FL3. Key Specifications/Special Features: Materials: ASTM A105. A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2. A516.60. A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70). A182 F304/304L, F316/316L, F316H, F310, F321. A182 F11,... [See More]
- Design Units: English
- English Size: 0.500 to 56.000
- Material: Steel
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG33012 allows easy transfer of media... [See More]
- Design Units: English
- English Size: 0.500 to 0.750
- Material: Polyethylene (PE); PC, Silicone, PE
from Koger Air Corporation
Sizes 3-1/16" to 14-1/8"; Stocked in HR, Stainless Steel, Aluminum, and Zinc plated [See More]
- Design Units: English
- Material: Aluminum (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: 3 1/16” I.D. Flange
- English Size: 3.062
from Dura Plastic Products, Inc.
Schedule 80 CPVC:Van Stone Flange:Slip x Hub [See More]
- Design Units: English
- Material: PVC/CPVC
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 0.500
from Bow Plastics Ltd.
PVC DWV ADJ FLNG MTL RNG H 4X3 [See More]
- Design Units: English
- Material: PVC/CPVC
from Kee Safety Inc.
A spigot flange which fits inside the pipe and is not secured by a set screw. Type 59 can only be used with pipe wall thickness of 1/8" and in light, self supporting structures. Type 59 is manufactured in aluminum. [See More]
- Design Units: English
- Material: Aluminum
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 0.750
from Stainless Hose Fittings, Ltd.
Type: MALE JIC x CODE 62 FLANGE 45 °. Description: Flange Adapter. Part #: 1803. Material: 316 Stainless Steel [See More]
- Design Units: English
- English Size: 0.750
- Material: Stainless
from Tompkins Industries, Inc.
Steel flange components code 62 - flange pad [See More]
- Design Units: English
- English Size: 1.000
- Material: Steel
from Xiamen Landee Industries Co., Ltd.
Spectacle Flanges for Oil Fields with A516 Material. Model Number: LD 010-FL4. Key Specifications/Special Features: Materials: ASTM A105. A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2. A516.60. A694 (F42, F46, F48, F50, F52, F56, F60, F65, and F70). A182 F304/304L, F316/316L, F316H, F310, and F321. A182... [See More]
- Design Units: English
- English Size: 0.500 to 56.000
- Material: Steel
from Qosina Corp.
AseptiQuik ® G Connector, Genderless, Sanitary Flange [See More]
- Design Units: English
- English Size: 1.000 to 1.500
- Material: Polyethylene (PE); PC, Silicone, PE
from Koger Air Corporation
Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an easy, tight fit.; Flat bar rings available in sizes 14" and larger.; Square and rectangular flanges can be... [See More]
- Design Units: English
- Material: Aluminum (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: 6 1/8" I.D. Flange
- English Size: 6.125
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Flange:Blind (Blank Type) [See More]
- Design Units: English
- English Size: 2.000
- Material: PVC/CPVC
from Bow Plastics Ltd.
PVC DWV CLOSET FLANGE 4X3 [See More]
- Design Units: English
- Material: PVC/CPVC
from Kee Safety Inc.
A heavy duty flange, with wide base, for spreading loads over a large surface area. This flange, with holes provided for countersunk flat head screw fixings only, is for use on structures where the fixing required is positional only. Frequently used as a wall fixing bracket. PA Warning: It is not... [See More]
- Design Units: English
- Material: Iron (Cast/Ductile)
- Connection Type: Countersunk Flat Head Screw, Set Screw
- English Size: 0.750
from Stainless Hose Fittings, Ltd.
Type: MALE JIC x CODE 62 FLANGE 90 °. Description: Flange Adapter. Part #: 1804. Material: 316 Stainless Steel [See More]
- Design Units: English
- English Size: 0.750
- Material: Stainless
from Tompkins Industries, Inc.
Steel flange components code 61 - flange pad [See More]
- Design Units: English
- English Size: 0.750
- Material: Steel
from Xiamen Landee Industries Co., Ltd.
Anchor Flange, Available in ANSI, BS, JIS, UNI, MSS, and SP Standards. Model Number: LD 013-FL14. Key Specifications/Special Features: Materials: ASTM A105. A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2. A516.60. A694 (F42, F46, F48, F50, F52, F56, F60, F65, and F70). A182 F304/304L, F316/316L, F316H,... [See More]
- Design Units: English
- English Size: 0.500 to 56.000
- Material: Steel
from Qosina Corp.
AseptiQuik ® G Connector - AQG33112 [See More]
- Design Units: English
- English Size: 0.500 to 0.750
- Material: Polyethylene (PE); Polypropylene (PP); PPSU, Silicone, PE, PC
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Flange:Blind (O-Ring Type) [See More]
- Design Units: English
- English Size: 2.000
- Material: PVC/CPVC
from Bow Plastics Ltd.
PVC DWV FLUSH FIT FLANGE 4X3 [See More]
- Design Units: English
- Material: PVC/CPVC
from Kee Safety Inc.
Ideal when a structural fixing is required. When fixing guardrailing and balustrades, Type 62 should always be used. The holes are of sufficient diameter to insure proper fixing with either a mechanical or chemical anchor. The two set screws in the vertical socket give greater sideload stability to... [See More]
- Design Units: English
- Material: Iron (Cast/Ductile)
- Connection Type: Set Screw
- English Size: 0.750
from Tompkins Industries, Inc.
Steel flange components code 62 - flange pad [See More]
- Design Units: English
- English Size: 1.000
- Material: Steel
from Xiamen Landee Industries Co., Ltd.
Key Specifications/Special Features: Materials: ASTM A105. A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2. A516.60. A694 (F42, F46, F48, F50, F52, F56, F60, F65, and F70). A182 F304/304L, F316/316L, F316H, F310, and F321. A182 F11 and F22. Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS ,and SP. [See More]
- Design Units: English
- English Size: 0.500 to 56.000
- Material: Steel
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG33012HT allows easy transfer of media... [See More]
- Design Units: English
- English Size: 0.500 to 0.750
- Material: PC, Silicone
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Flange:Threaded (Gasket Type) [See More]
- Design Units: English
- English Size: 0.500
- Material: PVC/CPVC
from Bow Plastics Ltd.
PVC SEWER TOILET FLANGE 4 [See More]
- Design Units: English
- Material: PVC/CPVC
from Kee Safety Inc.
This fitting is similar to Type 62, but is used to set up the upright at an angle between 45 ° to 60 °. This fitting should only be subjected to light loads, which cannot be positioned at 90 ° to the applied load. For greater loads or other pipe sizes, a Type 62 flange is used and the... [See More]
- Design Units: English
- Material: Iron (Cast/Ductile)
- Connection Type: Set Screw
- English Size: 1.000
from Tompkins Industries, Inc.
Steel flange components code 61 - flange pad [See More]
- Design Units: English
- English Size: 0.500
- Material: Steel
from Xiamen Landee Industries Co., Ltd.
Blind Flanges, Made of A105, LF2, F304, F304L, F316, F316L and Q235. Measures 1/2 to 56 Inches. Model Number: LD 010-FL2. Key Specifications/Special Features: Materials: A105, LF2, F304, F304L, F316, F316L and Q235. Types: welding neck, slip-on, threaded, lap-joint, socket welding and blind. [See More]
- Design Units: English
- English Size: 0.500 to 56.000
- Material: Steel
from Qosina Corp.
AseptiQuik ® G Connector, Genderless, Sanitary Flange, High Temperature [See More]
- Design Units: English
- English Size: 1.000 to 1.500
- Material: Fluororesin; Polyethylene (PE); PC, Silicone, Hydrophobic PES, PTFE
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Van Stone Flange:Slip (Blank Type) [See More]
- Design Units: English
- Material: PVC/CPVC
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 2.000
from Kee Safety Inc.
This fitting is designed for fixing guardrailing and balustrading to walls, parapets, steps and ramps. The upright cannot drop through the socket. Access to the top fixing hole is restricted by the position of the flange to the barrel. When selecting a hexagon head bolt or similar bolt fixing, the... [See More]
- Design Units: English; Metric
- Material: Iron (Cast/Ductile)
- Connection Type: Hexagon Head Bolt, Set Screw
- English Size: 1.000
from Tompkins Industries, Inc.
Steel flange components code 61 - flange pad [See More]
- Design Units: English
- Material: Steel
from Xiamen Landee Industries Co., Ltd.
Blind Flanges, Made of A350 LF2 Material, Suitable for Oilfield. Model Number: LD 010-FL6. Key Specifications/Special Features: Materials: ASTM A105. A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2. A516.60. A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70). A182 F304/304L, F316/316L, F316H, F310, F321. A182... [See More]
- Design Units: English
- English Size: 0.500 to 56.000
- Material: Steel
from Qosina Corp.
AseptiQuik ® L Connector, Genderless, Sanitary Flange [See More]
- Design Units: English
- English Size: 1.000 to 1.500
- Material: Polyethylene (PE); PC, Silicone, PE
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Van Stone Flange:Slip (O-Ring Type) [See More]
- Design Units: English
- Material: PVC/CPVC
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 2.000
from Kee Safety Inc.
This fitting is designed for palm fixing guardrailing and balustrading to walls, parapets, steps and ramps. Only available in size 6. The upright cannot drop through the socket. [See More]
- Design Units: English
- Material: Iron (Cast/Ductile)
- Connection Type: Set Screw
- English Size: 0.550 to 1.000
from Tompkins Industries, Inc.
Steel flange components code 62 - flange pad [See More]
- Design Units: English
- Material: Steel
from Xiamen Landee Industries Co., Ltd.
Blind Flanges, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number:LD 013-FL10. Key Specifications/Special Features: Materials: ASTM A105. A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2. A516.60. A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70). A182 F304/304L, F316/316L, F316H, F310, F321. [See More]
- Design Units: English
- English Size: 0.500 to 64.000
- Material: Steel
from Qosina Corp.
AseptiQuik ® L Connector, Genderless, Sanitary Flange, High Temperature [See More]
- Design Units: English
- English Size: 1.000 to 1.500
- Material: Fluororesin; Polyethylene (PE); PC, Silicone, Hydrophobic PES, PTFE
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Van Stone Flange:Spg (Blank Type) [See More]
- Design Units: English
- English Size: 2.000
- Material: PVC/CPVC
from Kee Safety Inc.
Side fixing for guardrailing and balustrading to walls, parapets, steps and ramps. The upright cannot drop through the socket. PA Warning: If the upright is required to pass through the fitting by machining out the base stop, the bottom fixing hole will be unusable. [See More]
- Design Units: English
- Material: Iron (Cast/Ductile)
- Connection Type: Set Screw
- English Size: 1.000
from Tompkins Industries, Inc.
Steel flange components code 61 - flange pad [See More]
- Design Units: English
- Material: Steel
from Xiamen Landee Industries Co., Ltd.
Blind Flanges, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number: LD 013-FL12. Key Specifications/Special Features: Materials: ASTM A105. A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2. A516.60. A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70). A182 F304/304L, F316/316L, F316H, F310, F321. [See More]
- Design Units: English
- English Size: 0.500 to 64.000
- Material: Steel
from Qosina Corp.
AseptiQuik ® S Connector, Genderless, Sanitary Flange [See More]
- Design Units: English
- Material: Polyethylene (PE); PC, Silicone, PE
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Van Stone Flange:Spg (O-Ring Type) [See More]
- Design Units: English
- English Size: 2.000
- Material: PVC/CPVC
from Kee Safety Inc.
The Type 69 fitting has been designed for guardrailing and balustrading applications and provides the added benefit of attaching a toeboard to the base. The base plate holes are of sufficient diameter to allow for attachment with either a mechanical or chemical anchor, the side plates have slotted... [See More]
- Design Units: English; Metric
- Material: Iron (Cast/Ductile)
- Connection Type: Mechanical/Chemical Anchor, Set Screw
- English Size: 1.000
from Tompkins Industries, Inc.
Steel flange components code 62 - flange pad [See More]
- Design Units: English
- Material: Steel
from Xiamen Landee Industries Co., Ltd.
Flat Flanges, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number:LD 013-FL11. Key Specifications/Special Features: Materials: ASTM A105. A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2. A516.60. A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70). A182 F304/304L, F316/316L, F316H, F310, F321. [See More]
- Design Units: English
- English Size: 0.500 to 64.000
- Material: Steel
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQS33012 allows easy transfer of media... [See More]
- Design Units: English
- English Size: 0.500 to 0.750
- Material: PC
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Van Stone Flanged 45 Ell:Blank [See More]
- Design Units: English
- English Size: 2.000
- Material: PVC/CPVC
from Kee Safety Inc.
Swivel Flange. A swivel fitting for attachment of angled pipe to a flat surface. For dimensions refer to Type F50 and Type M58. PA Warning: It is not recommended for use as a base flange to support guardrailing, balustrading or other types of structure. [See More]
- Design Units: English
- Material: Iron (Cast/Ductile)
- Connection Type: Set Screw
- English Size: 0.750
from Tompkins Industries, Inc.
Steel flange components code 61 - flange pad [See More]
- Design Units: English
- English Size: 0.500
- Material: Steel
from Xiamen Landee Industries Co., Ltd.
Forged Steel Flanges in Various Types, Sized 1/2 to 56-inch. Model Number: LD 010-FL01. Key Specifications/Special Features: Materials: ASTM A105. A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2. A516.60. A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70). A182 F304/304L, F316/316L, F316H, F310, F321. A182 F11,... [See More]
- Design Units: English
- Material: Steel
- Connection Type: DN 15 - DN 1,400mm
- English Size: 0.500 to 56.000
from Qosina Corp.
AseptiQuik ® S Connector, Genderless, Sanitary Flange, High Temperature [See More]
- Design Units: English
- Material: Fluororesin; Polyethylene (PE); PC, Silicone, Hydrophobic PES, PTFE
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Van Stone Flanged 45 Ell:Gasket [See More]
- Design Units: English
- English Size: 2.000
- Material: PVC/CPVC
from Kee Safety Inc.
Type L148 is a structural base fixing used to fix down guardrailing and balustrades. This fitting is available with 2 or 4 fixing holes which are of sufficient diameter to give a good fixing with either a mechanical or chemical anchor. Specify 2 or 4 fixing holes when ordering. The two socket set... [See More]
- Design Units: English
- Material: Aluminum
- Connection Type: Mechanical/Chemical Anchor, Set Screw
- English Size: 2.000
from Tompkins Industries, Inc.
Steel flange components code 62 - flange pad [See More]
- Design Units: English
- English Size: 0.500
- Material: Steel
from Xiamen Landee Industries Co., Ltd.
Orifice Welding Neck Flange, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number: LD 014-FL. Key Specifications/Special Features: Materials: ASTM A105. A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2. A516.60. A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70). A182 F304/304L, F316/316L, F316H,... [See More]
- Design Units: English
- Material: Steel
- Connection Type: DN 15 - DN 1,400mm
- English Size: 0.500 to 56.000
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQS33012HT allows easy transfer of media... [See More]
- Design Units: English
- English Size: 0.500 to 0.750
- Material: Fluororesin; Polyethylene (PE); PC, Silicone, Hydrophobic PES, PTFE
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Van Stone Flanged 45 Ell:O-Ring [See More]
- Design Units: English
- English Size: 2.000
- Material: PVC/CPVC
from Kee Safety Inc.
A heavy duty, four point fixing, base flange. Ideal when a structural fixing is required. [See More]
- Design Units: English
- Material: Aluminum
- Connection Type: Large Set Screw
- English Size: 0.450 to 1.500
from Tompkins Industries, Inc.
Steel flange components code 62 - plug [See More]
- Design Units: English
- English Size: 0.500
- Material: Steel
from Xiamen Landee Industries Co., Ltd.
Key Specifications/Special Features: Type: welding neck, slip-on, threaded, lap-joint, socket welding and blind. Materials: ASTM A105. A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2. A516.60. A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70). A182 F304/304L, F316/316L, F316H, F310, F321. A182 F11, F22,. [See More]
- Design Units: English
- Material: Steel (optional feature); Stainless (optional feature)
- Connection Type: DN15 to DN1,400mm
- English Size: 0.500 to 56.000
from Qosina Corp.
AseptiQuik ® W Connector, High Temperature - AQW33024HT [See More]
- Design Units: English
- English Size: 1.000 to 1.500
- Material: Fluororesin; Polyethylene (PE); Polypropylene (PP); PC, Silicone, Hydrophobic PES, PPSU, PTFE
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Van Stone Flanged 90 Ell:Blank [See More]
- Design Units: English
- English Size: 12.000
- Material: PVC/CPVC
from Kee Safety Inc.
A four point fixing base or wall flange. [See More]
- Design Units: English; Metric
- Material: Aluminum
- Connection Type: Large Set Screw
- English Size: 1.250
from Xiamen Landee Industries Co., Ltd.
WN Flanges with Standard Marking and Made of Stainless Steel. Model Number: LD 013-FL16. Key Specifications/Special Features: Materials: ASTM A105. A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2. A516.60. A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70). A182 F304/304L, F316/316L, F316H, F310, F321. A182 F11,... [See More]
- Design Units: English
- English Size: 0.500 to 56.000
- Material: Steel; Stainless
from Qosina Corp.
AseptiQuik ® X Connector, Body, Sanitary Flange [See More]
- Design Units: English
- English Size: 1.000 to 1.500
- Material: Polyethylene (PE); Polypropylene (PP); PC, Silicone, PE, PP
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Van Stone Flanged 90 Ell:Gasket [See More]
- Design Units: English
- English Size: 12.000
- Material: PVC/CPVC
from Kee Safety Inc.
This fitting is designed for side palm fixing of uprights to steel channels, walls, parapets, steps and ramps. The upright cannot drop through the socket. [See More]
- Design Units: English
- Material: Aluminum
- Connection Type: Large Set Screw
- English Size: 0.450 to 1.500
from Xiamen Landee Industries Co., Ltd.
Forged Steel Flange with ANSI Class 150 to 2,500 Pressure Units. Model Number: LD 011-FL. Key Specifications/Special Features: Type: welding neck, slip-on, threaded, lap-joint, socket welding and blind. Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS, SP. Size range: from 1/2 to 56-inch (DN... [See More]
- Design Units: English
- English Size: 0.500 to 56.000
- Material: Steel