Weld Pipe Flanges
from GF Piping Systems
Manufacturer of PVC, CPVC, PP, PVDF pipe fittings to complement GF's piping systems. These pipe fittings are used for hot and cold water, corrosive waste and general liquid transfer. [See More]
- Connection Type: Weld Connection (Butt or Socket)
- Design Units: English
- Material: PVC/CPVC; Polypropylene (PP)
- English Size: 0.250 to 12.000
from Kee Safety Inc.
A spigot flange which fits inside the pipe and is not secured by a set screw. Type 59 can only be used with pipe wall thickness of 1/8" and in light, self supporting structures. Type 59 is manufactured in aluminum. [See More]
- Connection Type: Weld Connection (Butt or Socket)
- Design Units: English
- Material: Aluminum
- English Size: 0.750
from Victaulic Co. of America
PLAIN TYPE. HDPE MATERIAL. PAINTED FINISH. 9 INCH FLANGE OUTSIDE DIAMETER. FM APPLICABLE STANDARD. INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION. -30 TO 230 DEG F TEMPERATURE RATING. 4 INCH FLANGED X 4 INCH PLAIN END CONNECTION. 4 NOMINAL PIPE SIZE - DECIMAL. 4 NOMINAL PIPE... [See More]
- Connection Type: Weld Connection (Butt or Socket)
- Material: Polyethylene (PE)
from Koger Air Corporation
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and... [See More]
- Connection Type: Weld Connection (Butt or Socket); Flange or Straight Pipe
- Design Units: English
- Material: Steel
- English Size: 3.000
from Dura Plastic Products, Inc.
Schedule 80 CPVC:Flange:Slip [See More]
- Connection Type: Weld Connection (Butt or Socket)
- Design Units: English
- Material: PVC/CPVC
- English Size: 0.500
from Elkhart Products Corporation (EPC)
Today, EPC is part of Aalberts Industries is one of the world's largest manufacturers of wrot copper fittings and also recognized as a versatile supplier of custom fabricated tubular products to original equipment manufacturers in several industries, including automotive and air conditioning and... [See More]
- Connection Type: Weld Connection (Butt or Socket)
- Design Units: English
- Material: Brass/Bronze (optional feature); Copper (optional feature); Steel (optional feature)
- English Size: 0.125 to 8.000
from Watts
Series LF3110 Lead Free* Class 125 Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a... [See More]
- Connection Type: Weld Connection (Butt or Socket)
- Design Units: English; Metric
- Material: Copper; Steel
- English Size: 2.500 to 4.000
from Kee Safety Inc.
This fitting, with holes provided for countersunk flat head screw fixings only, is designed to carry handrails along walls or to fix structures back to walls. The pipe passes through the fitting and cannot be joined within the fitting. Type 70 is also used to attach toeboards to the bases of... [See More]
- Connection Type: Weld Connection (Butt or Socket); Countersunk Flat Head Screw, Set Screw
- Design Units: English; Metric
- Material: Aluminum
- English Size: 1.000
from Dura Plastic Products, Inc.
Schedule 80 CPVC:Van Stone Flange:Slip x Hub [See More]
- Connection Type: Weld Connection (Butt or Socket)
- Design Units: English
- Material: PVC/CPVC
- English Size: 0.500
from Watts
Series LF3100 Lead Free* Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features an iron... [See More]
- Connection Type: Weld Connection (Butt or Socket)
- Design Units: English; Metric
- Material: Brass/Bronze; Iron (Cast/Ductile); Steel
- English Size: 2.500 to 4.000
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Van Stone Flange:Slip (Blank Type) [See More]
- Connection Type: Weld Connection (Butt or Socket)
- Design Units: English
- Material: PVC/CPVC
- English Size: 2.000
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Van Stone Flange:Slip (O-Ring Type) [See More]
- Connection Type: Weld Connection (Butt or Socket)
- Design Units: English
- Material: PVC/CPVC
- English Size: 2.000