Aluminum Pipe Flanges
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 2.000
- Design Units: English
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy... [See More]
- Material: Aluminum; Steel; Zinc-Plated Carbon Steel
- English Size: 2.000
- Design Units: English
from Sharpe Products
Our flat flanges sit flat on the ground and have a neck. Available plain (no screw holes), and in 2-4 screw hole options. All variations are available with a set screw which is located on the neck. All flat flanges have a height of 3/4". Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available... [See More]
- Material: Aluminum
- English Size: 1.000
- Design Units: English
from Kee Safety Inc.
A spigot flange which fits inside the pipe and is not secured by a set screw. Type 59 can only be used with pipe wall thickness of 1/8" and in light, self supporting structures. Type 59 is manufactured in aluminum. [See More]
- Material: Aluminum
- Design Units: English
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 0.750
from Southern Stud Weld, Inc.
Aluminum Flange: aluminum Alloy 3003 Temper O. .032" THK > Physical Properties: Ultimate Tensile Strength (UTS1) =17.8-17.9 Typical Yield (TYS1) =7.5-7.6 Elongation (EL4D) =28.5-29.5. [See More]
- Material: Aluminum
- Design Units: English
from Quarktwin Technology Ltd.
Pipe Flange - Aluminum - Class 1 [See More]
- Material: Aluminum; Aluminum
- Connection Type: Pipe Flange
from Sharpe Products
Square tube flanges are available in steel and aluminum. Square aluminum flanges are stamped out of .125" material, steel square flanges are stamped out of 10 Ga. material. Flanges for rectangular tubing also available. For additional sizes, stainless steel and other special materials, please call... [See More]
- Material: Aluminum
- English Size: 0.750
- Design Units: English
from Kee Safety Inc.
Type L148 is a structural base fixing used to fix down guardrailing and balustrades. This fitting is available with 2 or 4 fixing holes which are of sufficient diameter to give a good fixing with either a mechanical or chemical anchor. Specify 2 or 4 fixing holes when ordering. The two socket set... [See More]
- Material: Aluminum
- Design Units: English
- Connection Type: Mechanical/Chemical Anchor, Set Screw
- English Size: 2.000
from Quarktwin Technology Ltd.
Pipe Flange - Aluminum - Class 1 [See More]
- Material: Aluminum; Aluminum
- Connection Type: Pipe Flange
from Kee Safety Inc.
A heavy duty, four point fixing, base flange. Ideal when a structural fixing is required. [See More]
- Material: Aluminum
- Design Units: English
- Connection Type: Large Set Screw
- English Size: 0.450 to 1.500
from Quarktwin Technology Ltd.
Pipe Flange - Aluminum - Class 1 [See More]
- Material: Aluminum; Aluminum
- Connection Type: Pipe Flange
from Kee Safety Inc.
A four point fixing base or wall flange. [See More]
- Material: Aluminum
- Design Units: English; Metric
- Connection Type: Large Set Screw
- English Size: 1.250
from Quarktwin Technology Ltd.
Pipe Flange - Aluminum - Class 1 [See More]
- Material: Aluminum; Aluminum
- Connection Type: Pipe Flange
from Kee Safety Inc.
This fitting is designed for side palm fixing of uprights to steel channels, walls, parapets, steps and ramps. The upright cannot drop through the socket. [See More]
- Material: Aluminum
- Design Units: English
- Connection Type: Large Set Screw
- English Size: 0.450 to 1.500
from Kee Safety Inc.
This flange, with holes provided for countersunk head fixing screws only, is used on structures where the fixing required is positional only. Frequently used as a wall-fixing bracket. PA Warning: It is not recommended for use as a base flange to support guardrailing or balustrading. [See More]
- Material: Aluminum
- Design Units: English
- Connection Type: Countersunk Head Fixing Screw, Set Screw
- English Size: 0.250 to 1.000
from Kee Safety Inc.
Ideal when a structural fixing is required. Type L62 should always be used to fix down guardrailing and balustrades. The holes are of sufficient diameter to give a good fixing with either a mechanical or chemical anchor, and the two socket set screws in the vertical socket give greater stability to... [See More]
- Material: Aluminum
- Design Units: English; Metric
- Connection Type: Mechanical/Chemical Anchor, Set Screw
- English Size: 1.000
from Kee Safety Inc.
Side palm fixing for guardrailing and balustrading to walls, parapets, steps and ramps. The upright cannot drop throught the socket. PA Warning: If the upright is required to pass through the fitting by machining out the base stop, the bottom-fixing hole will be unusable. [See More]
- Material: Aluminum
- Design Units: English
- Connection Type: Large Set Screw
- English Size: 0.450 to 1.000
from Kee Safety Inc.
Railing Flange with Toeboard Adapter. The Type L69 fitting has been designed for guardrailing and balustrading applications and provides the added benefit of attaching a kick plate to the base. The base plate holes are of sufficient diameter to allow for attachment with either a mechanical or... [See More]
- Material: Aluminum
- Design Units: English
- Connection Type: Mechanical/Chemical Anchor, Set Screw
- English Size: 0.450 to 1.250
from Kee Safety Inc.
This fitting, with holes provided for countersunk flat head screw fixings only, is designed to carry handrails along walls or to fix structures back to walls. The pipe passes through the fitting and cannot be joined within the fitting. Type 70 is also used to attach toeboards to the bases of... [See More]
- Material: Aluminum
- Design Units: English; Metric
- Connection Type: Weld Connection (Butt or Socket); Countersunk Flat Head Screw, Set Screw
- English Size: 1.000
from Kee Safety Inc.
A swivel fitting for attachment of angled pipe to a flat setting. PA Warning: This fitting is not recommended for use as a base flange to support guardrailing or balustrading [See More]
- Material: Aluminum
- Design Units: English
- Connection Type: Large Set Screw
- English Size: 0.450 to 1.000