Polyethylene (PE) Pipe Flanges
from Victaulic Co. of America
PLAIN TYPE. HDPE MATERIAL. PAINTED FINISH. 9 INCH FLANGE OUTSIDE DIAMETER. FM APPLICABLE STANDARD. INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION. -30 TO 230 DEG F TEMPERATURE RATING. 4 INCH FLANGED X 4 INCH PLAIN END CONNECTION. 4 NOMINAL PIPE SIZE - DECIMAL. 4 NOMINAL PIPE... [See More]
- Material: Polyethylene (PE)
- Connection Type: Weld Connection (Butt or Socket)
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC44012 allows easy transfer of media... [See More]
- Material: Polyethylene (PE); Polypropylene (PP); PC, Silicone, PE, PP
- English Size: 0.500 to 0.750
- Design Units: English
from Qosina Corp.
AseptiQuik ® C Connector, Insert, Sanitary Flange, High Temperature [See More]
- Material: Fluororesin; Polyethylene (PE); Polypropylene (PP); PC, Silicone, Hydrophobic PES, PP, PTFE
- English Size: 0.500 to 0.750
- Design Units: English
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG33012 allows easy transfer of media... [See More]
- Material: Polyethylene (PE); PC, Silicone, PE
- English Size: 0.500 to 0.750
- Design Units: English
from Qosina Corp.
AseptiQuik ® G Connector, Genderless, Sanitary Flange [See More]
- Material: Polyethylene (PE); PC, Silicone, PE
- English Size: 1.000 to 1.500
- Design Units: English
from Qosina Corp.
AseptiQuik ® G Connector - AQG33112 [See More]
- Material: Polyethylene (PE); Polypropylene (PP); PPSU, Silicone, PE, PC
- English Size: 0.500 to 0.750
- Design Units: English
from Qosina Corp.
AseptiQuik ® G Connector, Genderless, Sanitary Flange, High Temperature [See More]
- Material: Fluororesin; Polyethylene (PE); PC, Silicone, Hydrophobic PES, PTFE
- English Size: 1.000 to 1.500
- Design Units: English
from Qosina Corp.
AseptiQuik ® L Connector, Genderless, Sanitary Flange [See More]
- Material: Polyethylene (PE); PC, Silicone, PE
- English Size: 1.000 to 1.500
- Design Units: English
from Qosina Corp.
AseptiQuik ® L Connector, Genderless, Sanitary Flange, High Temperature [See More]
- Material: Fluororesin; Polyethylene (PE); PC, Silicone, Hydrophobic PES, PTFE
- English Size: 1.000 to 1.500
- Design Units: English
from Qosina Corp.
AseptiQuik ® S Connector, Genderless, Sanitary Flange [See More]
- Material: Polyethylene (PE); PC, Silicone, PE
- Design Units: English
from Qosina Corp.
AseptiQuik ® S Connector, Genderless, Sanitary Flange, High Temperature [See More]
- Material: Fluororesin; Polyethylene (PE); PC, Silicone, Hydrophobic PES, PTFE
- Design Units: English
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQS33012HT allows easy transfer of media... [See More]
- Material: Fluororesin; Polyethylene (PE); PC, Silicone, Hydrophobic PES, PTFE
- English Size: 0.500 to 0.750
- Design Units: English
from Qosina Corp.
AseptiQuik ® W Connector, High Temperature - AQW33024HT [See More]
- Material: Fluororesin; Polyethylene (PE); Polypropylene (PP); PC, Silicone, Hydrophobic PES, PPSU, PTFE
- English Size: 1.000 to 1.500
- Design Units: English
from Qosina Corp.
AseptiQuik ® X Connector, Body, Sanitary Flange [See More]
- Material: Polyethylene (PE); Polypropylene (PP); PC, Silicone, PE, PP
- English Size: 1.000 to 1.500
- Design Units: English
from Qosina Corp.
AseptiQuik ® X Connector, Body, Sanitary Flange, High Temperature [See More]
- Material: Fluororesin; Polyethylene (PE); Polypropylene (PP); PC, Silicone, Hydrophobic PES, PTFE, PP
- English Size: 1.000 to 1.500
- Design Units: English
from Qosina Corp.
AseptiQuik ® X Connector, Insert, Sanitary Flange [See More]
- Material: Fluororesin; Polyethylene (PE); Polypropylene (PP); PC, Silicone, PE, PVDF, PP
- English Size: 1.000 to 1.500
- Design Units: English
from Qosina Corp.
AseptiQuik ® X Connector, Insert, Sanitary Flange, High Temperature [See More]
- Material: Fluororesin; Polyethylene (PE); Polypropylene (PP); PC, Silicone, Hydrophobic PES, PTFE, PVDF, PP
- English Size: 1.000 to 1.500
- Design Units: English
from Qosina Corp.
Qosina is a leading supplier of Flange with Ribbed Base, Sanitary Flange, Natural with Fits 3 inch Clamp (76 mm). Get fast shipping and volume discounts on Ports & Flanges/Flanges parts. [See More]
- Material: Polyethylene (PE); PE
- English Size: 3.000
- Design Units: English
from Qosina Corp.
Bag Port Flange with Sanitary Flange, Natural - 62022 [See More]
- Material: Polyethylene (PE); PE
- English Size: 4.000
- Design Units: English
from Qosina Corp.
Qosina is a leading supplier of Flange with Opposable Barbs, Natural with Fits 3/16 inch ID Tubing (0.187 inch, 4.7mm). Get fast shipping and volume discounts on Ports & Flanges/Flanges parts. [See More]
- Material: Polyethylene (PE); PE
- English Size: 0.188
- Design Units: English; Metric
- Metric Size: 4.76
from Qosina Corp.
Qosina is a leading supplier of Flange with Opposable Barbs, Natural withFits 1/4 inch ID Tubing (0.25 inch, 6.4 mm) Get fast shipping and volume discounts on Ports & Flanges/Flanges parts. [See More]
- Material: Polyethylene (PE); PE
- English Size: 0.250
- Design Units: English; Metric
- Metric Size: 6.35
from Qosina Corp.
Qosina is a leading supplier of Flange with Opposable Barbs, Natural with Fits 3/8 inch ID Tubing (0.375 inch, 9.5 mm). Get fast shipping and volume discounts on Ports & Flanges/Flanges parts. [See More]
- Material: Polyethylene (PE); PE
- English Size: 0.375
- Design Units: English; Metric
- Metric Size: 9.53
from Qosina Corp.
Qosina is a leading supplier of Flange with Opposable Barbs, Natural with Fits 3/4 inch ID Tubing (0.75 inch, 19 mm). Get fast shipping and volume discounts on Ports & Flanges/Flanges parts. [See More]
- Material: Polyethylene (PE); PE
- English Size: 0.750
- Design Units: English; Metric
- Metric Size: 19.05
from Qosina Corp.
Bag Port Flange with Opposable Barbs, Natural [See More]
- Material: Polyethylene (PE); PE
- English Size: 0.500
- Design Units: English; Metric
- Metric Size: 12.70
from Qosina Corp.
Qosina is a leading supplier of Flange with Ribbed Base, Barbed, Natural with Fits 1/8 inch ID Tubing (0.125 inch, 3.2 mm). Get fast shipping and volume discounts on Ports & Flanges/Flanges parts. [See More]
- Material: Polyethylene (PE); PE
- English Size: 0.125
- Design Units: English; Metric
- Metric Size: 3.18
from Qosina Corp.
Qosina is a leading supplier of Flange with Ribbed Base, Barbed, Natural with Fits 1/4 inch ID Tubing (0.25 inch, 6.4 mm). Get fast shipping and volume discounts on Ports & Flanges/Flanges parts. [See More]
- Material: Polyethylene (PE); PE
- English Size: 0.250
- Design Units: English; Metric
- Metric Size: 6.35