PVC/CPVC Pipe Flanges
from Dura Plastic Products, Inc.
Schedule 80 CPVC:Flange:Blind [See More]
- Material: PVC/CPVC
- English Size: 1.500
- Design Units: English
from U.S. Plastic Corporation
These corrosion-proof 10" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM D-1784, Type 1, Grade 1, Cell Class 12454-B. All Socket Flanges are 3/16" thick material. 10" flanges... [See More]
- Material: PVC/CPVC
from GF Piping Systems
Manufacturer of PVC, CPVC, PP, PVDF pipe fittings to complement GF's piping systems. These pipe fittings are used for hot and cold water, corrosive waste and general liquid transfer. [See More]
- Material: PVC/CPVC; Polypropylene (PP)
- Design Units: English
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 0.250 to 12.000
from LASCO Fittings, Inc.
It is NSF approved, but is not UV stabilized [See More]
- Material: PVC/CPVC
- English Size: 1.500
- Design Units: English
from NIBCO INC.
The Chemtrol® blind flange is an injection molded Corzan® CPVC Schedule 80 thermoplastic fitting for use with chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. The light grey Corzan® CPVC blind flange... [See More]
- Material: PVC/CPVC
- Design Units: English
- Connection Type: ANSI B16.5 Class 150
- English Size: 0.500 to 8.000
from Bow Plastics Ltd.
PVC DWV ADJ FLNG MTL RNG H 4X3 [See More]
- Material: PVC/CPVC
- Design Units: English
from Qosina Corp.
Bag Port Flange with Flat Plate, Elbow, Natural [See More]
- Material: PVC/CPVC; PVC
- English Size: 0.500
- Design Units: English; Metric
- Metric Size: 9.53 to 12.70
from Dura Plastic Products, Inc.
Schedule 80 CPVC:Flange:Fipt [See More]
- Material: PVC/CPVC
- Design Units: English
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.500
from U.S. Plastic Corporation
These corrosion-proof 6" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. All Socket Flanges are 3/16" thick material. 6"... [See More]
- Material: PVC/CPVC
from NIBCO INC.
The Chemtrol® socket flange is an injection molded Corzan® CPVC Schedule 80 thermoplastic fitting for use with chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. The light grey Corzan® CPVC socket flange... [See More]
- Material: PVC/CPVC
- Design Units: English
- Connection Type: ANSI B16.5 Class 150
- English Size: 0.500 to 8.000
from Bow Plastics Ltd.
PVC DWV CLOSET FLANGE 4X3 [See More]
- Material: PVC/CPVC
- Design Units: English
from Qosina Corp.
Qosina is a leading supplier of Bag Port (RF) with 1.17 inch ID Port, 1.02 inch OD Cap, 0.95 inch ID Opening. Get fast shipping and volume discounts on Bag Ports parts. [See More]
- Material: PVC/CPVC; PVC
- English Size: 1.550
- Design Units: English; Metric
- Metric Size: 24.13 to 39.37
from Dura Plastic Products, Inc.
Schedule 80 CPVC:Flange:Slip [See More]
- Material: PVC/CPVC
- Design Units: English
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 0.500
from U.S. Plastic Corporation
CPVC is used of type 4, grade 1 compound as stated in ASTM D-1784. A complete line of fittings are stocked to meet your needs. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 to 60 deg F higher than PVC. It is NSF approved,... [See More]
- Material: PVC/CPVC
from NIBCO INC.
The Chemtrol® Class 150 thread flange is an injection molded Corzan® CPVC Schedule 80 thermoplastic fitting for use with chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. The light grey Corzan® CPVC thread... [See More]
- Material: PVC/CPVC
- Design Units: English
- Connection Type: ANSI B16.5 Class 150
- English Size: 2.000 to 4.000
from Bow Plastics Ltd.
PVC DWV FLUSH FIT FLANGE 4X3 [See More]
- Material: PVC/CPVC
- Design Units: English
from Qosina Corp.
Qosina is a leading supplier of Bag Port (RF) with 1.50 inch OD Cap, 1.42 inch ID Opening. Get fast shipping and volume discounts on Bag Ports parts. [See More]
- Material: PVC/CPVC; PVC
- English Size: 1.500
- Design Units: English
from Dura Plastic Products, Inc.
Schedule 80 CPVC:Van Stone Flange:Fipt [See More]
- Material: PVC/CPVC
- Design Units: English
- Connection Type: Tube - Male English Straight Thread
- English Size: 0.500
from U.S. Plastic Corporation
These are Schedule 80 PVC socket fittings. Schedule 80 is also NSF listed, has a 33F - 140 F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Both have a wide variety of uses in the chemical field and industrial plants,... [See More]
- Material: PVC/CPVC
from NIBCO INC.
The Chemtrol® Class 150 blind flange is an injection molded Corzan® CPVC Schedule 80 thermoplastic fitting for use with chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. The light grey Corzan® CPVC blind... [See More]
- Material: PVC/CPVC
- Design Units: English
- Connection Type: ANSI B16.5 Class 150
- English Size: 2.000 to 6.000
from Bow Plastics Ltd.
PVC SEWER TOILET FLANGE 4 [See More]
- Material: PVC/CPVC
- Design Units: English
from Dura Plastic Products, Inc.
Schedule 80 CPVC:Van Stone Flange:Slip x Hub [See More]
- Material: PVC/CPVC
- Design Units: English
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 0.500
from U.S. Plastic Corporation
These are Schedule 80 PVC socket fittings. Schedule 80 is also NSF listed, has a 33F - 140 F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Both have a wide variety of uses in the chemical field and industrial plants,... [See More]
- Material: PVC/CPVC
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Flange:Blind (Blank Type) [See More]
- Material: PVC/CPVC
- English Size: 2.000
- Design Units: English
from U.S. Plastic Corporation
Max OD: 3-1/2", Minimum Bolt Length: 2", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 2-3/8", Approximate Weight: .19 lbs. [See More]
- Material: PVC/CPVC
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Flange:Blind (O-Ring Type) [See More]
- Material: PVC/CPVC
- English Size: 2.000
- Design Units: English
from U.S. Plastic Corporation
Max OD: 3-7/8", Minimum Bolt Length: 2", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 2-3/4", Approximate Weight: .26 lbs. [See More]
- Material: PVC/CPVC
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Flange:Threaded (Gasket Type) [See More]
- Material: PVC/CPVC
- English Size: 0.500
- Design Units: English
from U.S. Plastic Corporation
Max OD: 4-1/4", Minimum Bolt Length: 2-1/4", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 3-1/8", Approximate Weight: .36 lbs. [See More]
- Material: PVC/CPVC
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Van Stone Flange:Slip (Blank Type) [See More]
- Material: PVC/CPVC
- Design Units: English
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 2.000
from U.S. Plastic Corporation
Max OD: 4-5/8", Minimum Bolt Length: 2-1/4", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 3-1/2", Approximate Weight: .46 lbs. [See More]
- Material: PVC/CPVC
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Van Stone Flange:Slip (O-Ring Type) [See More]
- Material: PVC/CPVC
- Design Units: English
- Connection Type: Weld Connection (Butt or Socket)
- English Size: 2.000
from U.S. Plastic Corporation
Max OD: 5", Minimum Bolt Length: 2-1/2", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 3-7/8", Approximate Weight: .56 lbs. [See More]
- Material: PVC/CPVC
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Van Stone Flange:Spg (Blank Type) [See More]
- Material: PVC/CPVC
- English Size: 2.000
- Design Units: English
from U.S. Plastic Corporation
Max OD: 6", Minimum Bolt Length: 3", Bolt Size: 5/8", Number of Bolt Holes: 4, Bolt Circle: Diameter: 4-3/4", Approximate Weight: .85 lbs. [See More]
- Material: PVC/CPVC
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Van Stone Flange:Spg (O-Ring Type) [See More]
- Material: PVC/CPVC
- English Size: 2.000
- Design Units: English
from U.S. Plastic Corporation
Max OD: 7", Minimum Bolt Length: 3-1/4", Bolt Size: 5/8", Number of Bolt Holes: 4, Bolt Circle Diameter: 5-1/2", Approximate Weight: 1.4 lbs. [See More]
- Material: PVC/CPVC
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Van Stone Flanged 45 Ell:Blank [See More]
- Material: PVC/CPVC
- English Size: 2.000
- Design Units: English
from U.S. Plastic Corporation
Max OD: 7-1/2", Minimum Bolt Length: 3-1/4", Bolt Size: 5/8", Number of Bolt Holes: 4, Bolt Circle Diameter: 6", Approximate Weight: 1.66 lbs. [See More]
- Material: PVC/CPVC
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Van Stone Flanged 45 Ell:Gasket [See More]
- Material: PVC/CPVC
- English Size: 2.000
- Design Units: English
from U.S. Plastic Corporation
Max OD: 9", Minimum Bolt Length: 3-1/2", Bolt Size: 5/8", Number of Bolt Holes: 8, Bolt Circle Diameter: 7-1/2", Approximate Weight: 2.68 lbs. [See More]
- Material: PVC/CPVC
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Van Stone Flanged 45 Ell:O-Ring [See More]
- Material: PVC/CPVC
- English Size: 2.000
- Design Units: English
from U.S. Plastic Corporation
Max OD: 11", Minimum Bolt Length: 4", Bolt Size: 3/4", Number of Bolt Holes: 8, Bolt Circle Diameter: 9-1/2", Approximate Weight: 4.54 lbs. [See More]
- Material: PVC/CPVC
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Van Stone Flanged 90 Ell:Blank [See More]
- Material: PVC/CPVC
- English Size: 12.000
- Design Units: English
from U.S. Plastic Corporation
These are Schedule 80 PVC threaded fittings. Schedule 80 is also NSF listed, has a 33 F - 140 F working temperature, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. All Schedule 80 threaded fittings are manufactured in strict... [See More]
- Material: PVC/CPVC
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Van Stone Flanged 90 Ell:Gasket [See More]
- Material: PVC/CPVC
- English Size: 12.000
- Design Units: English
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Van Stone Flanged 90 Ell:O-Ring [See More]
- Material: PVC/CPVC
- English Size: 12.000
- Design Units: English
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Van Stone Flanged Tee:Blank [See More]
- Material: PVC/CPVC
- English Size: 12.000
- Design Units: English
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Van Stone Flanged Tee:Gasket [See More]
- Material: PVC/CPVC
- English Size: 12.000
- Design Units: English
from Dura Plastic Products, Inc.
Schedule 80 PVC - Gray:Van Stone Flanged Tee:O-Ring [See More]
- Material: PVC/CPVC
- English Size: 12.000
- Design Units: English