Cleaning / Surface Prep Ceramic Media and Abrasives

4 Results
Abrasive Blasting Media -- Aluminum Oxide and Silicon Carbide
from Composition Materials Co., Inc.

Durable, long-lasting grit used widely in abrasive blasting, grinding, surface preparation & blast cleaning. Angular shape & hardness make it effective for industrial operations such as cleaning turbine blades & engine parts. Quick cutting action is effective even on hard metal surfaces... [See More]

  • Applications: Blasting; Cleaning / Surface Prep; Finishing and Deburring
  • Grading System: Mesh
  • Type / Shape: Abrasive Grain / Grit; Crushed Grit
  • Material: Aluminum Oxide; Silicon Carbide
Ceramic Media
from LS Industries

LS sells only the highest quality ceramic media to assure a good appearance for finished product. [See More]

  • Applications: Tumbling, Vibratory or Mass Finishing; Cleaning / Surface Prep
  • Type / Shape: Shaped Media; Cones (optional feature); Crushed Grit (optional feature); Cylindrical (optional feature); Triangles (optional feature); Stars (optional feature)
Aluminum Oxide Powder -- AccuBRADE 10
from AIRBRASIVE

Airbrasive ® powders have been developed specifically for use with Micro Abrasive Blasting Units . These powders have proven their excellent performance and reliability for many years. Powder features include: Double Screened. Sieve Tested. Vacuum Packed. Purity Tested. Re-sealable Lids. Wide... [See More]

  • Applications: Blasting; Cleaning / Surface Prep
  • Grade / Size: 800.0
  • Type / Shape: Abrasive Grain / Grit; Crushed Grit
  • Grading System: Micron Graded
Abrasive Blasting Media -- White Aluminum Oxide
from Composition Materials Co., Inc.

White Aluminum Oxide is a 99.5% ultrapure Aluminum Oxide used in industiral, as well as cosmetics applications. This sharp, fast-cutting and very hard abrasive is effective in abrasive blasting, glass etching and surface preparation. Our cosmetics-grade Microdermabrasion crystals are commonly used... [See More]

  • Applications: Blasting; Cleaning / Surface Prep; Finishing and Deburring
  • Material: Aluminum Oxide
  • Type / Shape: Abrasive Grain / Grit