Superabrasive - CBN Ceramic Media and Abrasives
from SpeedFam Corporation
Diamond Powder is polycrystalline in nature and is made up of synthetic diamond. Each gram is composed of several million minute diamond particles of 30 to 300 Angstrom, with many cutting points. It assures uniform lapping/polishing process while continuously improving surface finish of material. [See More]
- Material: Diamond; CBN
- Type / Shape: Abrasive Grain / Grit
from Advanced Abrasives Corp.
cBNP is the clear winner when machining ferrous materials. It is second only to diamond in hardness. cBNP has a high thermal conductivity which makes it ideal for high temperature applications. [See More]
- Material: CBN
- Grading System: Micron Graded
- Type / Shape: Abrasive Grain / Grit; Crushed Grit
- Applications: High Temperature
from Saint-Gobain Surface Conditioning Group
Cubic boron nitride is a synthetic crystalline material second only to diamond in Knoop hardness and although softer than diamond, CBN is superior in terms of abrasion resistance and oxidation resistance with steel alloys. CBNs relative crystalline inertness makes it the abrasive of choice for... [See More]
- Material: CBN
- Grade / Size: 40.0 to 400.0
- Type / Shape: Abrasive Grain / Grit; Crushed Grit
- Grading System: Mesh