Micron Graded Ceramic Media and Abrasives
from AIRBRASIVE
Airbrasive ® powders have been developed specifically for use with Micro Abrasive Blasting Units . These powders have proven their excellent performance and reliability for many years. Powder features include: Double Screened. Sieve Tested. Vacuum Packed. Purity Tested. Re-sealable Lids. Wide... [See More]
- Grading System: Micron Graded
- Grade / Size: 800.0
- Type / Shape: Abrasive Grain / Grit; Crushed Grit
- Material: Aluminum Oxide
from Precision Surfacing Solutions
In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International... [See More]
- Grading System: Micron Graded
- Grade / Size: 1.0 to 30.0
- Type / Shape: Abrasive Grain / Grit; Crushed Grit
- Material: White Calcined Alumina
from Advanced Abrasives Corp.
cBNP is the clear winner when machining ferrous materials. It is second only to diamond in hardness. cBNP has a high thermal conductivity which makes it ideal for high temperature applications. [See More]
- Grading System: Micron Graded
- Material: CBN
- Type / Shape: Abrasive Grain / Grit; Crushed Grit
- Applications: High Temperature
from Saint-Gobain Surface Conditioning Group
Cubic boron nitride is a synthetic crystalline material second only to diamond in Knoop hardness and although softer than diamond, CBN is superior in terms of abrasion resistance and oxidation resistance with steel alloys. CBNs relative crystalline inertness makes it the abrasive of choice for... [See More]
- Grading System: Micron Graded
- Material: CBN
- Type / Shape: Abrasive Grain / Grit; Crushed Grit
- Applications: Grinding Wheels
from Advanced Abrasives Corp.
Premalox Cer-Preme 100 Cerium Oxide Compound Powder. Cer-Preme 100 Cerium Oxide Compound Powder was developed using our Cer-Preme 99.95 % pure cerium oxide powder. It is ideally suited for polishing ophthalmic lenses and optical glass. With a particle size between 0.5 and 1.5 microns, Cer-Preme... [See More]
- Grading System: Micron Graded
- Material: Cerium Oxide
- Type / Shape: Abrasive Grain / Grit; Crushed Grit
- Applications: Polishing and Lapping (Very Fine)
from Saint-Gobain Surface Conditioning Group
Metal bond diamond is a synthetic material, grown slowly compared to resin bond diamond, resulting in monocrystalline structures with high toughness. The typical blocky crystals are suitable for resin, metal and electroplated bond systems. Features: Metal bond micron diamond is typically 40 µm... [See More]
- Grading System: Micron Graded
- Grade / Size: 0.0 to 60.0
- Type / Shape: Abrasive Grain / Grit
- Material: Diamond
from Advanced Abrasives Corp.
Premalox WCA - A White Calcined Alumina with 99.6 % Purity. Premalox WCA Aluminum Oxide Powder undergoes stringent grading and inspection techniques to assure uniform size and quality of particles, which in turn prevents random scratching or damage to the work piece. It is an aluminum oxide... [See More]
- Grading System: Micron Graded
- Material: Aluminum Oxide
- Type / Shape: Abrasive Grain / Grit; Platelet Shaped Particles
- Applications: Polishing and Lapping (Very Fine); Lapping
from Saint-Gobain Surface Conditioning Group
Resin bond micron diamond is a synthetic material with a friable crystal structure intended for use in vitrified and resin bond systems. Crystals are irregular, elongated, rough edged and are suitable for grinding tungsten carbide, ceramics and glasses. The friability or breakdown characteristics of... [See More]
- Grading System: Micron Graded
- Grade / Size: 0.0 to 60.0
- Type / Shape: Abrasive Grain / Grit
- Material: Diamond
from Saint-Gobain Surface Conditioning Group
Natural diamond is crushed and processed from boart, an inferior diamond type unsuitable for gemology. This diamond tends to be free of inclusions and cracks, mechanically strong with high thermal stability. Natural diamond may contain less metal impurities, making it useful in the manufacture of... [See More]
- Grading System: Micron Graded
- Grade / Size: 0.0 to 60.0
- Type / Shape: Abrasive Grain / Grit
- Material: Diamond
from Saint-Gobain Surface Conditioning Group
Polycrystalline and UDD (ultra-detonated diamond) superabrasives are produced instantaneously in a controlled explosion known as shock synthesis. The resulting PC grains are extremely fine, typically <0.0254 µm and are suitable for critical polishing applications such as gem stone and... [See More]
- Grading System: Micron Graded
- Dimension A: 0.000 to 0.000
- Type / Shape: Abrasive Grain / Grit
- Material: Diamond