Finishing / Shaped Media Ceramic Media and Abrasives
from LS Industries
LS sells only the highest quality ceramic media to assure a good appearance for finished product. [See More]
- Type / Shape: Shaped Media; Cones (optional feature); Crushed Grit (optional feature); Cylindrical (optional feature); Triangles (optional feature); Stars (optional feature)
- Applications: Tumbling, Vibratory or Mass Finishing; Cleaning / Surface Prep
from CoorsTek
CoorsTek grinding media (ball mill media) is manufactured from highly durable materials specifically formulated to ensure consistent performance for your bulk material preparation. We can help with your standard and custom applications. GRINDING MEDIA APPLICATIONS: Silica sand manufacturing. [See More]
- Type / Shape: Shaped Media; Balls / (Beads Spherical); Rod, Natural
- Dimension A: 0.219 to 2.500
- Bulk Density: 225 to 243
- Dimension B: 0.250 to 1.250
from C & M Topline
Ceramic Tumbler Media for Steel and Stainless Steel. Media Formulations. (P) polishing – This is a porcelain media that has no abrasive in it. It is used to polish all materials. It can be used as a second step or used alone when only a polish is required. (M) general purpose – This is a... [See More]
- Type / Shape: Shaped Media; Balls / (Beads Spherical); Cones; Cylindrical; Triangles; Pyramids; Stars; Wedges; Angle Cut
- Material: Porcelain
- Dimension A: 0.325 to 1.125
- Applications: Finishing and Deburring