Mesh Graded Ceramic Media and Abrasives

7 Results
Abrasive Blasting Media -- Aluminum Oxide and Silicon Carbide
from Composition Materials Co., Inc.

Durable, long-lasting grit used widely in abrasive blasting, grinding, surface preparation & blast cleaning. Angular shape & hardness make it effective for industrial operations such as cleaning turbine blades & engine parts. Quick cutting action is effective even on hard metal surfaces... [See More]

  • Grading System: Mesh
  • Material: Aluminum Oxide; Silicon Carbide
  • Type / Shape: Abrasive Grain / Grit; Crushed Grit
  • Applications: Blasting; Cleaning / Surface Prep; Finishing and Deburring
Mini and Micro Ceramic Grinding Media
from CoorsTek

Small diameter ceramic media used to disperse paint and paint pigments, and chemical coatings. Primary users include paint manufacturers (industrial, automotive and marine paints), medical manufacturers, and producers of wear resistant epoxies. Applications include: Paint mixing and manufacturing. [See More]

  • Grading System: Mesh
  • Dimension A: 0.031 to 0.132
  • Type / Shape: Shaped Media; Balls / (Beads Spherical)
  • Material: Aluminum Oxide
ABC Cubic Boron Nitride Mesh -- CBN-A
from Saint-Gobain Surface Conditioning Group

Cubic boron nitride is a synthetic crystalline material second only to diamond in Knoop hardness and although softer than diamond, CBN is superior in terms of abrasion resistance and oxidation resistance with steel alloys. CBNs relative crystalline inertness makes it the abrasive of choice for... [See More]

  • Grading System: Mesh
  • Grade / Size: 40.0 to 400.0
  • Type / Shape: Abrasive Grain / Grit; Crushed Grit
  • Material: CBN
ABC Metal Bond Mesh -- MB-1
from Saint-Gobain Surface Conditioning Group

Metal bond diamond is a synthetic material, grown slowly compared to resin bond diamond, resulting in monocrystalline structures with high toughness. The typical blocky crystals are suitable for resin, metal and electroplated bond systems. Features. Metal bond mesh diamond is typically 40 µm... [See More]

  • Grading System: Mesh
  • Grade / Size: 60.0 to 400.0
  • Type / Shape: Abrasive Grain / Grit
  • Material: Diamond
ABC Metal Bond Saw Grit Diamond -- SG 20
from Saint-Gobain Surface Conditioning Group

Metal bond saw grit diamond has extremely high strength, low metallic inclusions, excellent thermal stability and controlled shape. This diamond type is intended for use in tough cutting environments. Features: Metal bond saw grit diamond is typically 40 µm and larger in particle size. [See More]

  • Grading System: Mesh
  • Grade / Size: 30.0 to 50.0
  • Type / Shape: Abrasive Grain / Grit
  • Material: Diamond
ABC Resin Bond Mesh -- R-Cu50%
from Saint-Gobain Surface Conditioning Group

Resin bond diamond is a synthetic material with a friable crystal structure intended for use in vitrified and resin bond systems. Crystals are irregular, elongated, rough edged and are suitable for grinding tungsten carbide, ceramics and glasses. The friability or breakdown of the diamond is a... [See More]

  • Grading System: Mesh
  • Dimension A: 0.000 to 0.001
  • Type / Shape: Abrasive Grain / Grit
  • Material: Diamond
Natural Diamond Mesh -- Natural Blocky
from Saint-Gobain Surface Conditioning Group

Natural diamond is crushed and processed from boart, an inferior diamond type unsuitable for gemology. This diamond tends to be free of inclusions and cracks, mechanically strong with high thermal stability. Natural diamond may contain less metal impurities, making it useful in the manufacture of... [See More]

  • Grading System: Mesh
  • Grade / Size: 16.0 to 600.0
  • Type / Shape: Abrasive Grain / Grit
  • Material: Diamond