Aluminum Oxide Ceramic Media and Abrasives

8 Results
Conventional Abrasive Powder - Aluminum Oxide
from Precision Surfacing Solutions

In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International... [See More]

  • Material: Aluminum Oxide
  • Grade / Size: 5.0 to 63.0
  • Type / Shape: Abrasive Grain / Grit; Crushed Grit
  • Grading System: Micron Graded
Aluminum Oxide -- 8200578
from Princess Auto Limited

Aluminum Oxide [See More]

  • Material: Aluminum Oxide
  • Grade / Size: 80.0
Premalox WCA Aluminum Oxide Powder
from Advanced Abrasives Corp.

Premalox WCA - A White Calcined Alumina with 99.6 % Purity. Premalox WCA Aluminum Oxide Powder undergoes stringent grading and inspection techniques to assure uniform size and quality of particles, which in turn prevents random scratching or damage to the work piece. It is an aluminum oxide... [See More]

  • Material: Aluminum Oxide
  • Grading System: Micron Graded
  • Type / Shape: Abrasive Grain / Grit; Platelet Shaped Particles
  • Applications: Polishing and Lapping (Very Fine); Lapping
Ceramic Grinding Media
from CoorsTek

CoorsTek grinding media (ball mill media) is manufactured from highly durable materials specifically formulated to ensure consistent performance for your bulk material preparation. We can help with your standard and custom applications. GRINDING MEDIA APPLICATIONS: Silica sand manufacturing. [See More]

  • Material: Aluminum Oxide
  • Bulk Density: 225 to 243
  • Type / Shape: Shaped Media; Balls / (Beads Spherical); Rod, Natural
  • Dimension A: 0.219 to 2.500
Aluminum Oxide Powder -- AccuBRADE 10
from AIRBRASIVE

Airbrasive ® powders have been developed specifically for use with Micro Abrasive Blasting Units . These powders have proven their excellent performance and reliability for many years. Powder features include: Double Screened. Sieve Tested. Vacuum Packed. Purity Tested. Re-sealable Lids. Wide... [See More]

  • Material: Aluminum Oxide
  • Grade / Size: 800.0
  • Type / Shape: Abrasive Grain / Grit; Crushed Grit
  • Grading System: Micron Graded
Abrasive Blasting Media -- Aluminum Oxide and Silicon Carbide
from Composition Materials Co., Inc.

Durable, long-lasting grit used widely in abrasive blasting, grinding, surface preparation & blast cleaning. Angular shape & hardness make it effective for industrial operations such as cleaning turbine blades & engine parts. Quick cutting action is effective even on hard metal surfaces... [See More]

  • Material: Aluminum Oxide; Silicon Carbide
  • Grading System: Mesh
  • Type / Shape: Abrasive Grain / Grit; Crushed Grit
  • Applications: Blasting; Cleaning / Surface Prep; Finishing and Deburring
Mini and Micro Ceramic Grinding Media
from CoorsTek

Small diameter ceramic media used to disperse paint and paint pigments, and chemical coatings. Primary users include paint manufacturers (industrial, automotive and marine paints), medical manufacturers, and producers of wear resistant epoxies. Applications include: Paint mixing and manufacturing. [See More]

  • Material: Aluminum Oxide
  • Dimension A: 0.031 to 0.132
  • Type / Shape: Shaped Media; Balls / (Beads Spherical)
  • Grading System: Mesh
Abrasive Blasting Media -- White Aluminum Oxide
from Composition Materials Co., Inc.

White Aluminum Oxide is a 99.5% ultrapure Aluminum Oxide used in industiral, as well as cosmetics applications. This sharp, fast-cutting and very hard abrasive is effective in abrasive blasting, glass etching and surface preparation. Our cosmetics-grade Microdermabrasion crystals are commonly used... [See More]

  • Material: Aluminum Oxide
  • Applications: Blasting; Cleaning / Surface Prep; Finishing and Deburring
  • Type / Shape: Abrasive Grain / Grit