Flow Thru (Pipeline) Oxidation Reduction Potential (ORP) Electrodes

4 Results
Direct Immersion ORP Electrodes
from Powell Fabrication & Manufacturing, LLC

The Powell Oxidation-Reduction Potential (ORP) Electrode utilizes platinum for the measuring electrode and silver for the reference electrode. The unit has proven itself in numerous years of service in chlorine scrubbing, sodium hypochlorite production, chlorine and bleach neutralization, and ferric... [See More]

  • Mounting Options: In-Line (Insertion); Flow Thru (Pipeline)
  • Body Material: Epoxy or Polymer
Industrial Electrodes -- ORE-5421-10
from OMEGA Engineering, Inc.

Twist Lock Industrial Electrodes and Adaptors Specially designed to withstand harsh industrial environments, the twist lock-style combination electrode features a non-fouling annular ceramic junction and an electrode housing of PVDF construction with 316SS locking pins. Dual "O" rings (1 EPR, 1 FKM)... [See More]

  • Mounting Options: Flow Thru (Pipeline)
  • Operating Temperature: 23 to 230
  • Electrode Configuration: Combination
Flow-thru Oxygen Electrode with 1/8" Fittings
from Microelectrodes, Inc.

These miniature electrodes are ideal for monitoring oxygen in a continuous flow such as water, blood, urine, physiologic fluids, etc.  They feature fast response and require less than a drop.  Each microelectrode is supplied with 6 assembled membranes and a bottle of electrolyte solution. [See More]

  • Mounting Options: Flow Thru (Pipeline)
  • Reference Solution Options: Refillable
  • Electrode Configuration: Combination
  • Body Material: Epoxy or Polymer
Inline, Immersion & Submersible Series pH & ORP Sensors
from Advanced Sensor Technologies, Inc.

ASTI offers unique solutions for process measurement problems. Features and options are itemized below: Leading novel and proprietary solid-state industrial pH sensor & ORP sensor design and technology combined with built-to-order extensively configurable manufacturing offer the best possible... [See More]

  • Mounting Options: In-Line (Insertion); Flow Thru (Pipeline); Immersion & Submersible
  • Features: Measures pH; Submersible / Water Resistant
  • Body Material: Epoxy or Polymer
  • Operating Temperature: 5 to 302