Submersible / Water Resistant Oxidation Reduction Potential (ORP) Electrodes

11 Results
Model P821 Electrode
from Van London-pHoenix Company

Specially designed for convenience of electrode replacement where minimal troubleshooting and maintenance downtime are of prime importance. The P821 is suitable for virtually all applications where a high performance sensor is required, either in-line or submersible installation. The electrode... [See More]

  • Features: Temperature Compensated; Measures pH; Submersible / Water Resistant
  • Body Material: Glass
  • Mounting Options: In-Line (Insertion)
  • Operating Temperature: 32 to 248
2-Wire Loop Powered pH/ORP Transmitter
from Amalgamated Instrument Co. Pty., Ltd. (AIC)

4-20 mA, 2-wire loop powered transmitter either Inline bulb pH electrode, Inline ORP electrode [See More]

  • Features: Temperature Sensor; Temperature Compensated; Measures pH; Submersible / Water Resistant
  • Mounting Options: In-Line (Insertion)
  • ORP Range: 0.0 to 1000
  • Operating Temperature: 32 to 140
pH & ORP Sensors -- LCP ORP Sensors
from Hach

LCP (Liquid Crystal Polymer), Convertible Mounting Style, 4.5m Analog Cable, 5-Wire with Built-In Preamplifier, General Purpose platinum or gold ORP electrode Exceptional Performance with the Differential Electrode Measurement Technique Lower Maintenance Needs with the Replaceable Salt Bridge... [See More]

  • Features: Submersible / Water Resistant
  • Mounting Options: In-Line (Insertion)
  • Reference Solution Options: Refillable
  • Body Material: Glass; Epoxy or Polymer
Inline, Immersion & Submersible Series pH & ORP Sensors
from Advanced Sensor Technologies, Inc.

ASTI offers unique solutions for process measurement problems. Features and options are itemized below: Leading novel and proprietary solid-state industrial pH sensor & ORP sensor design and technology combined with built-to-order extensively configurable manufacturing offer the best possible... [See More]

  • Features: Measures pH; Submersible / Water Resistant
  • Body Material: Epoxy or Polymer
  • Mounting Options: In-Line (Insertion); Flow Thru (Pipeline); Immersion & Submersible
  • Operating Temperature: 5 to 302
pH and ORP Sensors -- Model 389/389VP
from Emerson Automation Solutions – Rosemount

LONGER SENSOR LIFE provided by triple junction reference cell in process solutions containing poisoning ions. SUPERIOR CHEMICAL RESISTANCE provided by rugged Tefzel ® body, completely sealed to eliminate sensor leakage. NOISE FREE long distance transmission of the high impedance pH signal... [See More]

  • Features: Temperature Compensated; Measures pH; Submersible / Water Resistant
  • Electrode Configuration: Combination
  • ORP Range: -1500 to 1500
  • Reference Solution Options: Sealed
Submersible Flat Surface ORP Elecrtode -- ORE-6510
from OMEGA Engineering, Inc.

The OMEGA PHE/ORE-6510 submersible electrodes are designed for use in drums, open tanks and streams, etc. The flat sensing surface is surrounded by a porous polyethylene reference junction which minimizes fouling. Electrode installation and removal done by a simple 1/4 turn quick disconnect. The... [See More]

  • Features: Submersible / Water Resistant
  • Reference Solution Options: Sealed
  • Electrode Configuration: Combination
  • Junction Type: Single Junction
Innovative Sensors ORP Probe -- CSIM11-ORP-L
from Campbell Scientific, Inc.

The CSIM11-ORP is a versatile sensor that measures oxidation reduction potential (ORP). The sensor is designed for submersion or insertion into tanks, pipelines, and open channels. The CSIM11-ORP is similiar to the CSIM11, but includes a 0.2 inch platinum band wrapped around the glass electrode. [See More]

  • Features: Submersible / Water Resistant
  • ORP Accuracy: 0.1000
  • ORP Range: -700 to 1100
  • Response Time: 10
Model 546 pH/ORP Sensor
from Barben Analytical

AxialIon Path ® Reference. · Patented designincreases sensor life, accuracy and reliability. · High resistance topoison: Reduced calibration offset error. · Large surface areareference junction eliminates plugging issues. · Eliminates error dueto fluctuating pressure. ·... [See More]

  • Features: Measures pH; Submersible / Water Resistant
  • Operating Temperature: 158 to 266
  • Mounting Options: In-Line (Insertion)
  • Operating Pressure Range: 40 to 300
PH/ORP Electrode -- WEL-PHF
from Iwaki America and Walchem, IWAKI America Inc

Walchem ’s WEL Series electrodes are cost-effective differential pH and ORP electrodes for industrial applications. They are modular in design with a rugged CPVC housing that contains the electronics; pH and ORP cartridges can easily be connected or replaced in minutes without tools. The... [See More]

  • Features: Temperature Compensated (optional feature); Measures pH; Submersible / Water Resistant
  • Response Time: 5
  • ORP Range: -1999 to 1999
  • Electrode Configuration: Combination
Submersion/Insertion pH/ORP Sensor -- Model 396P/396PVP
from Emerson Automation Solutions – Rosemount

SILCORE ™2 TECHNOLOGY PROVIDES INCREASED SENSOR LIFE when used in elevated temperature applications. QUICK CABLE-TO-SENSOR RELEASE, provided by the watertight VP multiple pin connector, eliminates cable twisting. MINIMUM SENSOR MAINTENANCE due to patented TUpH ™ reference technology... [See More]

  • Features: Temperature Compensated; Measures pH; Submersible / Water Resistant
  • Electrode Configuration: Combination
  • ORP Range: -1500 to 1500
  • Reference Solution Options: Sealed
pH/ORP Sensor -- WDS-PH
from Iwaki America and Walchem, IWAKI America Inc

Walchem ’s WDS Series differential pH and ORP sensors are designed for industrial applications to be long-lasting and reliable. The differential measurement technique uses two electrodes, one for the process measurement and the other for the reference measurement. Each electrode is measured... [See More]

  • Features: Measures pH; Submersible / Water Resistant
  • Electrode Configuration: Combination
  • ORP Range: -2000 to 2000
  • Reference Solution Options: Refillable