Hand Held or Portable Oxidation Reduction Potential (ORP) Electrodes
from Hamilton Company
The EasyFerm Plus ORP sensors are designed to withstand demanding applications in pharmaceutical and chemical industries. It is supplied with a prepressurized electrolyte which prevents the diffusion of sample into the sensors. The Everef-F reference cartridge ensures that the Phermlyte reference... [See More]
- Mounting Options: Hand Held or Portable
- Body Material: Glass
- ORP Range: -1500 to 1500
- Length: 4.72
from PCE Instruments / PCE Americas Inc.
pH meter PCE-228 the pH meter measures for pH, Redox and temperature / SD memory card (1 ... 16 GB), measured values are stored in an Excel file / large display / RS-232 interface and optional software for the PC. The PCE-228 pH meter is an easy-to-use handheld device for measuring pH, mV and... [See More]
- Mounting Options: Hand Held or Portable
- Body Material: Epoxy or Polymer
- ORP Range: -1999 to 1999
- Features: Temperature Sensor; Measures pH
from Hamilton Company
The Chemotrode ORP is the most robust sensor to measure the oxidation-reduction potential in demanding applications in pharmaceutical and chemical industries. The ChemoTrode has a refill hole which allows refilling the electrolyte and pressurization of the reference electrolyte. Its Everef-F... [See More]
- Mounting Options: Hand Held or Portable
- Electrode Configuration: Combination
- ORP Range: -2000 to 2000
- Reference Solution Options: Refillable
from PCE Instruments / PCE Americas Inc.
pH Meter Kit PCE-228-Kit Multifunctional pH meter measures pH, Redox and temperature / SD memory card (1 ... 16 GB), measured values are stored in an Excel file / large display / RS-232 interface and optional software for the PC. The PCE-228-Kit includes a multifunctional pH meter complete with a... [See More]
- Mounting Options: Hand Held or Portable
- Body Material: Epoxy or Polymer
- ORP Range: -1999 to 1999
- Features: Temperature Sensor; Measures pH
from Hamilton Company
The maintenance free EasyControl ORP is an entry level ORP sensor for chemical or wastewater applications and low process temperatures. It is also often used in swimming pools to control the disinfection with chlorine. They show also good behavior in samples containing few ions, respectively low... [See More]
- Mounting Options: Hand Held or Portable
- Electrode Configuration: Combination
- ORP Range: -2000 to 2000
- Reference Solution Options: Sealed
from PCE Instruments / PCE Americas Inc.
pH Tester with GLP data management / high accuracy ± 0.002 pH + 2 digit / data logger / user with password protection / incl. electrode / rechargeable battery operationOur pH Tester stands for precision, user-friendliness and GLP conformity (Good Laboratory Practice). With a high-resolution LCD... [See More]
- Mounting Options: Hand Held or Portable
- ORP Accuracy: 2
- ORP Range: -2000 to 2000
- Features: Measures pH
from Hamilton Company
Hamilton ’s combination Redox (ORP) electrodes are universally applicable and offer long term stability with the patented EVEREF technology. As with all other lab electrodes these sensors are individually serialized and certified. [See More]
- Mounting Options: Hand Held or Portable
- Electrode Configuration: Combination
- ORP Range: -2000 to 2000
- Reference Solution Options: Refillable
from PCE Instruments / PCE Americas Inc.
pH Meter / pH Tester with GLP data management / high accuracy ±0.002 pH + 2 digits / data logger / user account with password protection / incl. electrode / rechargeable battery operationThe pH Meter / pH Tester stands for precision, user-friendliness and GLP (Good Laboratory Practice) conformity. [See More]
- Mounting Options: Hand Held or Portable
- ORP Accuracy: 2
- ORP Range: -2000 to 2000
- Features: Measures pH
from OMEGA Engineering, Inc.
The CDH-5020 Series, PHH-5000 Series, and TDH-5031 are easy to use. The units feature a telescoping electrode which extends to 80 mm. The kits are supplied with a carrying case, battery, calibration solution, and complete instructions. The ORP-5041 does not come with screw driver and calibration... [See More]
- Mounting Options: Hand Held or Portable
- ORP Accuracy: 5
- ORP Range: -999 to 999
- Body Material: Epoxy or Polymer
from Eutech Instruments Pte. Ltd.
ParameterOxidation Reduction Potential (ORP)Range-1000 to 1000 mVTemperature Range0 to 100 °CSensor TypePlatinum bandInternal Reference TypeAg/AgClSealed/RefillableRefillableReference JunctionSingleRefilling Reference ElectrolyteECRE001Dimensions (Shaft)100 x 12 mmCable Length1... [See More]
- Mounting Options: Hand Held or Portable
- Electrode Configuration: Combination
- ORP Range: -1000 to 1000
- Reference Solution Options: Refillable
from Van London-pHoenix Company
This sensor is designed for the measurement of Free Chlorine, Chlorine dioxide and Dissolved Ozone in water. Note: This specific model of potentiostatic chlorine sensor is currently not available to OEM customers, and is only available when ordered as a complete package with the B &C... [See More]
- Mounting Options: Hand Held or Portable
- Operating Pressure Range: 145
- Body Material: Glass
from Sartorius Lab Instruments GmbH & Co. KG
ORP (redox) combination electrodes. This type of electrode has an Ag/AgCl reference. It is supplied with a permanently attached cable and a BNC connector. [See More]
- Mounting Options: Hand Held or Portable
- Reference Solution Options: Sealed
- Electrode Configuration: Combination
- Body Material: Glass
from Eutech Instruments Pte. Ltd.
ParameterOxidation Reduction Potential (ORP)Range-1000 to 1000 mVTemperature Range0 to 80 °CSensor TypePlatinum pinInternal Reference TypeAg/AgClSealed/RefillableRefillableReference JunctionSingleRefilling Reference ElectrolyteDimensions (Shaft)90 x 12 mmCable Length1... [See More]
- Mounting Options: Hand Held or Portable
- Electrode Configuration: Combination
- ORP Range: -1000 to 1000
- Reference Solution Options: Refillable
from Van London-pHoenix Company
The Van London Co. (aka Van London pHoenix Co.) Titrate electrodes are specially designed for all existing Brinkmann, Metrohm and Schott titration systems. The electrode body is constructed with a glass ground joint that will fit their titration vessels. [See More]
- Mounting Options: Hand Held or Portable
- Junction Type: Single Junction; Double Junction
- Electrode Configuration: Combination
- Body Material: Glass
from Eutech Instruments Pte. Ltd.
ParameterOxidation Reduction Potential (ORP)Range-1000 to 1000 mVTemperature Range0 to 80 °CSensor TypePlatinum pinInternal Reference TypeAg/AgClSealed/RefillableSealedReference JunctionSingleRefilling Reference ElectrolyteDimensions (Shaft)90 x 12 mmCable Length1... [See More]
- Mounting Options: Hand Held or Portable
- Electrode Configuration: Combination
- ORP Range: -1000 to 1000
- Reference Solution Options: Sealed
from Eutech Instruments Pte. Ltd.
ParameterOxidation Reduction Potential (ORP)Range-1000 to 1000 mVTemperature Range0 to 80 °CSensor TypePlatinum pinInternal Reference TypeAg/AgClSealed/RefillableSealedReference JunctionDoubleRefilling Reference ElectrolyteDimensions (Shaft)90 x 12 mmCable Length1... [See More]
- Mounting Options: Hand Held or Portable
- Electrode Configuration: Combination
- ORP Range: -1000 to 1000
- Reference Solution Options: Sealed