Combination Oxidation Reduction Potential (ORP) Electrodes
from Hamilton Company
The Chemotrode ORP is the most robust sensor to measure the oxidation-reduction potential in demanding applications in pharmaceutical and chemical industries. The ChemoTrode has a refill hole which allows refilling the electrolyte and pressurization of the reference electrolyte. Its Everef-F... [See More]
- Electrode Configuration: Combination
- Reference Solution Options: Refillable
- ORP Range: -2000 to 2000
- Mounting Options: Hand Held or Portable
from Hamilton Company
The maintenance free EasyControl ORP is an entry level ORP sensor for chemical or wastewater applications and low process temperatures. It is also often used in swimming pools to control the disinfection with chlorine. They show also good behavior in samples containing few ions, respectively low... [See More]
- Electrode Configuration: Combination
- Reference Solution Options: Sealed
- ORP Range: -2000 to 2000
- Mounting Options: Hand Held or Portable
from Hamilton Company
Hamilton ’s combination Redox (ORP) electrodes are universally applicable and offer long term stability with the patented EVEREF technology. As with all other lab electrodes these sensors are individually serialized and certified. [See More]
- Electrode Configuration: Combination
- Reference Solution Options: Refillable
- ORP Range: -2000 to 2000
- Mounting Options: Hand Held or Portable
from Hamilton Company
The maintenance free OxyTrode Pt is an ORP sensor designed for processes in the chemical industry and for applications in wastwater treatment. Thre high-performance ceramic daphragms reduce the effect of flow potentials in pipe mounting. [See More]
- Electrode Configuration: Combination
- Reference Solution Options: Sealed
- ORP Range: -2000 to 2000
- Mounting Options: Hand Held or Portable
from ZD Instrument Corp.
For lab application, especially useful for solution that is corrosive to PC plastic and circumstances where higher temperature is consecutiely measured. Normally used with reductive media. [See More]
- Electrode Configuration: Combination
- Mounting Options: In-Line (Insertion)
- ORP Range: -1500 to 1500
- Body Material: Epoxy or Polymer
from Emerson Automation Solutions – Rosemount
LONGER SENSOR LIFE provided by triple junction reference cell in process solutions containing poisoning ions. SUPERIOR CHEMICAL RESISTANCE provided by rugged Tefzel ® body, completely sealed to eliminate sensor leakage. NOISE FREE long distance transmission of the high impedance pH signal... [See More]
- Electrode Configuration: Combination
- Reference Solution Options: Sealed
- ORP Range: -1500 to 1500
- Junction Type: Triple
from Microelectrodes, Inc.
These miniature electrodes are ideal for monitoring oxygen in a continuous flow such as water, blood, urine, physiologic fluids, etc. They feature fast response and require less than a drop. Each microelectrode is supplied with 6 assembled membranes and a bottle of electrolyte solution. [See More]
- Electrode Configuration: Combination
- Mounting Options: Flow Thru (Pipeline)
- Reference Solution Options: Refillable
- Body Material: Epoxy or Polymer
from OMEGA Engineering, Inc.
The OMEGA PHE/ORE-4580 bypass flow pH system has a modified 1" CPVC or PVDF tee and cable assembly matched to the flat surface pH and ORP electrodes. Each GPM flowing through the tee results in a 2 ft/sec velocity which performs the self-cleaning action. No moving parts, liquid jets or power are... [See More]
- Electrode Configuration: Combination
- Reference Solution Options: Refillable
- Response Time: 5
- Junction Type: Double Junction
from Nico2000, Ltd.
Platinum-Rod ORP Electrode for General Applications. Has Gel-filled Plastic Body, Protective Skirt, Single Junction Ag/AgCl Gel Reference with Fiber/Pellon liquid junction. [See More]
- Electrode Configuration: Combination
- Reference Solution Options: Sealed
- ORP Range: 250 to 700
- Junction Type: Single Junction
from Campbell Scientific, Inc.
The CSIM11-ORP is a versatile sensor that measures oxidation reduction potential (ORP). The sensor is designed for submersion or insertion into tanks, pipelines, and open channels. The CSIM11-ORP is similiar to the CSIM11, but includes a 0.2 inch platinum band wrapped around the glass electrode. [See More]
- Electrode Configuration: Combination
- ORP Accuracy: 0.1000
- ORP Range: -700 to 1100
- Response Time: 10
from Eutech Instruments Pte. Ltd.
ParameterOxidation Reduction Potential (ORP)Range-1000 to 1000 mVTemperature Range0 to 100 °CSensor TypePlatinum bandInternal Reference TypeAg/AgClSealed/RefillableRefillableReference JunctionSingleRefilling Reference ElectrolyteECRE001Dimensions (Shaft)100 x 12 mmCable Length1... [See More]
- Electrode Configuration: Combination
- Reference Solution Options: Refillable
- ORP Range: -1000 to 1000
- Mounting Options: Hand Held or Portable
from Analytical Sensors & Instruments, Ltd. (ASI)
ASI manufactures a wide variety of glass pH and ORP electrodes that meet the demands of most applications. In addition to our standard models that work in general applications, we also offer models that utilize ground glass joints for dirty applications that might clog the electrode, semi-micro... [See More]
- Electrode Configuration: Combination
- Junction Type: Single Junction; Double Junction
- Reference Solution Options: Sealed
- Body Material: Glass
from Van London-pHoenix Company
Van London Co. (aka Van London pHoenix Co.) Laboratory electrodes are designed to be used in a variety of applications. These include water quality, soil pH, non-aqueous media, and education. Both glass and plastic body types are available. [See More]
- Electrode Configuration: Combination
- Junction Type: Single Junction; Double Junction
- Reference Solution Options: Refillable; Sealed
- Features: Measures pH
from Weiss Research, Inc.
The common characteristics of Weiss detached cable combination, sealed Ag/AgCl single-junction (SJ) and Double-Junction (DJ) ORP Electrodes are: 1. Platinum rod sensor. 2. Rugged epoxy body 3. Fast, accurate and incredibly stable 4. Long electrode life 5. Ready to use, no further soaking needed 6. [See More]
- Electrode Configuration: Combination
- Junction Type: Single Junction; Double Junction
- Reference Solution Options: Sealed
- Mounting Options: In-Line (Insertion)
from Sartorius Lab Instruments GmbH & Co. KG
ORP (redox) combination electrodes. This type of electrode has an Ag/AgCl reference. It is supplied with a permanently attached cable and a BNC connector. [See More]
- Electrode Configuration: Combination
- Mounting Options: Hand Held or Portable
- Reference Solution Options: Sealed
- Body Material: Glass
from Iwaki America and Walchem, IWAKI America Inc
Walchem ’s WEL Series electrodes are cost-effective differential pH and ORP electrodes for industrial applications. They are modular in design with a rugged CPVC housing that contains the electronics; pH and ORP cartridges can easily be connected or replaced in minutes without tools. The... [See More]
- Electrode Configuration: Combination
- Response Time: 5
- ORP Range: -1999 to 1999
- Junction Type: Single Junction
from Emerson Automation Solutions – Rosemount
RETRACTABLE SENSOR can be easily removed and replaced under pressure without process shutdown. CHEMICALLY RUGGED TEFZEL ® BODY with titanium tube provides maximum resistance and is completely sealed to eliminate sensor leakage. LONG-LIFE, TRIPLE JUNCTION REFERENCE ELECTRODE provides longer... [See More]
- Electrode Configuration: Combination
- Reference Solution Options: Sealed
- ORP Range: -1500 to 1500
- Junction Type: Triple
from OMEGA Engineering, Inc.
The PHE/ORE-5460 in-line pH and ORP electrodes feature a flat self-cleaning abrasion-free surface. When exposed to turbulent flow, the resulting scrubbing action keeps the electrodes clean. The electrodes can be used in applications with 0 to 88C (32 to 190F) temperatures, pressures up to 6.89 bar... [See More]
- Electrode Configuration: Combination
- Mounting Options: In-Line (Insertion)
- Reference Solution Options: Sealed
- Body Material: Epoxy or Polymer
from Nico2000, Ltd.
For More Demanding Applications. Platinum-Band (wrapped around a glass dome) ORP Electrode with Gel-filled Plastic Body, Protective Skirt, Single Junction Ag/AgCl Gel Reference with Fiber/Pellon liquid junction. [See More]
- Electrode Configuration: Combination
- Reference Solution Options: Sealed
- ORP Range: 250 to 700
- Junction Type: Single Junction
from Eutech Instruments Pte. Ltd.
ParameterOxidation Reduction Potential (ORP)Range-1000 to 1000 mVTemperature Range0 to 80 °CSensor TypePlatinum pinInternal Reference TypeAg/AgClSealed/RefillableRefillableReference JunctionSingleRefilling Reference ElectrolyteDimensions (Shaft)90 x 12 mmCable Length1... [See More]
- Electrode Configuration: Combination
- Reference Solution Options: Refillable
- ORP Range: -1000 to 1000
- Mounting Options: Hand Held or Portable
from Analytical Sensors & Instruments, Ltd. (ASI)
ASI manufactures a wide variety of glass pH and ORP electrodes that meet the demands of most applications. In addition to our standard models that work in general applications, we also offer models that utilize ground glass joints for dirty applications that might clog the electrode, semi-micro... [See More]
- Electrode Configuration: Combination
- Junction Type: Single Junction; Double Junction
- Reference Solution Options: Sealed
- Body Material: Glass
from Van London-pHoenix Company
This new line of direct replacements for Mettler Ingold®-style electrodes is now available for a wide variety of pH or ORP applications. They are designed dimensionally to retrofit with existing installations. Expensive equipment changes are no longer necessary. [See More]
- Electrode Configuration: Combination
- Features: Measures pH
- Reference Solution Options: Refillable; Sealed
- Operating Temperature: 32 to 266
from Weiss Research, Inc.
Unlike pH electrodes which can be calibrated and adjusted by meters, ORP electrodes are difficult to be standardized by most pH/mV meters. Keeping constant reference potential is the key to successful ORP measurement. To fulfill this requirement, the ElectroJelly ™ filled (sealed) electrodes... [See More]
- Electrode Configuration: Combination
- Junction Type: Single Junction; Double Junction
- Reference Solution Options: Refillable; Sealed
- Mounting Options: In-Line (Insertion)
from Iwaki America and Walchem, IWAKI America Inc
Walchem ’s WDS Series differential pH and ORP sensors are designed for industrial applications to be long-lasting and reliable. The differential measurement technique uses two electrodes, one for the process measurement and the other for the reference measurement. Each electrode is measured... [See More]
- Electrode Configuration: Combination
- Reference Solution Options: Refillable
- ORP Range: -2000 to 2000
- Junction Type: Double Junction
from Emerson Automation Solutions – Rosemount
SILCORE ™2 TECHNOLOGY PROVIDES INCREASED SENSOR LIFE when used in elevated temperature applications. QUICK CABLE-TO-SENSOR RELEASE, provided by the watertight VP multiple pin connector, eliminates cable twisting. MINIMUM SENSOR MAINTENANCE due to patented TUpH ™ reference technology... [See More]
- Electrode Configuration: Combination
- Reference Solution Options: Sealed
- ORP Range: -1500 to 1500
- Junction Type: Single Junction
from OMEGA Engineering, Inc.
Twist Lock Industrial Electrodes and Adaptors Specially designed to withstand harsh industrial environments, the twist lock-style combination electrode features a non-fouling annular ceramic junction and an electrode housing of PVDF construction with 316SS locking pins. Dual "O" rings (1 EPR, 1 FKM)... [See More]
- Electrode Configuration: Combination
- Operating Temperature: 23 to 230
- Mounting Options: Flow Thru (Pipeline)
from Nico2000, Ltd.
For High Precision Applications. Platinum-Band (wrapped around a glass dome) ORP Electrode with Re-fillable Glass Body, Single Junction Ag/AgCl Solution Reference with annular Ceramic liquid junction. [See More]
- Electrode Configuration: Combination
- Reference Solution Options: Refillable
- ORP Range: 250 to 700
- Junction Type: Single Junction
from Eutech Instruments Pte. Ltd.
ParameterOxidation Reduction Potential (ORP)Range-1000 to 1000 mVTemperature Range0 to 80 °CSensor TypePlatinum pinInternal Reference TypeAg/AgClSealed/RefillableSealedReference JunctionDoubleRefilling Reference ElectrolyteDimensions (Shaft)90 x 12 mmCable Length1... [See More]
- Electrode Configuration: Combination
- Reference Solution Options: Sealed
- ORP Range: -1000 to 1000
- Mounting Options: Hand Held or Portable
from Analytical Sensors & Instruments, Ltd. (ASI)
ASI manufactures a wide variety of glass pH and ORP electrodes that meet the demands of most applications. In addition to our standard models that work in general applications, we also offer models that utilize ground glass joints for dirty applications that might clog the electrode, semi-micro... [See More]
- Electrode Configuration: Combination
- Junction Type: Single Junction; Double Junction
- Reference Solution Options: Refillable
- Body Material: Glass
from Van London-pHoenix Company
This series of miniature steam sterilizable, combination pH and redox electrodes are designed for small bench top fermentors and culture apparatus. The electrodes are designed to fit all 12mm and 6mm electrode holders or rubber stoppers used in bench top fermentors. [See More]
- Electrode Configuration: Combination
- Junction Type: Double Junction
- Reference Solution Options: Refillable; Sealed
- Mounting Options: In-Line (Insertion)
from Weiss Research, Inc.
Weiss Really-Flow ™ combination, single-junction ORP electrodes have a free flowing junction (sleeve)provide optimal flow rate (adjustable), resulting in better reproducibility. The easy clean sensor surface (another key for successful ORP measurement) and junction designing ensure the... [See More]
- Electrode Configuration: Combination
- Junction Type: Single Junction
- Reference Solution Options: Refillable
- Mounting Options: In-Line (Insertion)
from OMEGA Engineering, Inc.
The PHE-5432 is a steam-sterilizable combination pH electrode designed to withstand high temperatures and pressures. The use of a porous PTFE liquid double junction and specifically formulated low impedance glass membrane allows it to function in the broadest spectrum of pH applications. This... [See More]
- Electrode Configuration: Combination
- Junction Type: Single Junction
- Reference Solution Options: Sealed
- Mounting Options: In-Line (Insertion)
from Eutech Instruments Pte. Ltd.
ParameterOxidation Reduction Potential (ORP)Range-1000 to 1000 mVTemperature Range0 to 80 °CSensor TypePlatinum pinInternal Reference TypeAg/AgClSealed/RefillableSealedReference JunctionSingleRefilling Reference ElectrolyteDimensions (Shaft)90 x 12 mmCable Length1... [See More]
- Electrode Configuration: Combination
- Reference Solution Options: Sealed
- ORP Range: -1000 to 1000
- Mounting Options: Hand Held or Portable
from Analytical Sensors & Instruments, Ltd. (ASI)
ASI offers many models with plastic bodies. Our standard models are constructed of chemically resistant epoxy and polycarbonate for general applications. In addition to our standard models, you will findmodels that have replaceable junctions, multi-color designs that give the ability to have your... [See More]
- Electrode Configuration: Combination
- Junction Type: Single Junction
- Reference Solution Options: Sealed
- Body Material: Epoxy or Polymer
from Van London-pHoenix Company
This series of steam-sterilizable pH and ORP electrodes are designed for small fermentors where sterilization is performed in an autoclave in non-pressurized operation. The electrodes can withstand repeated sterilization up to 130°C and feature a detachable cable assembly insulated with a water... [See More]
- Electrode Configuration: Combination
- Junction Type: Single Junction; Double Junction
- Reference Solution Options: Refillable
- Mounting Options: In-Line (Insertion)