Temperature Compensated Oxidation Reduction Potential (ORP) Electrodes
from Van London-pHoenix Company
Specially designed for convenience of electrode replacement where minimal troubleshooting and maintenance downtime are of prime importance. The P821 is suitable for virtually all applications where a high performance sensor is required, either in-line or submersible installation. The electrode... [See More]
- Features: Temperature Compensated; Measures pH; Submersible / Water Resistant
- Body Material: Glass
- Mounting Options: In-Line (Insertion)
- Operating Temperature: 32 to 248
from Amalgamated Instrument Co. Pty., Ltd. (AIC)
4-20 mA, 2-wire loop powered transmitter either Inline bulb pH electrode, Inline ORP electrode [See More]
- Features: Temperature Sensor; Temperature Compensated; Measures pH; Submersible / Water Resistant
- Mounting Options: In-Line (Insertion)
- ORP Range: 0.0 to 1000
- Operating Temperature: 32 to 140
from Emerson Automation Solutions – Rosemount
Models 3900 and 3900VP are provided with a double junction reference, which protects the reference element from poisoning ions – such as ammonia, chlorine, cyanides, and sulfides – in the process. ENHANCED PERFORMANCE AND INCREASED LIFE with minimized glass cracking provided by... [See More]
- Features: Temperature Sensor (optional feature); Temperature Compensated; Measures pH
- Reference Solution Options: Sealed
- ORP Range: -1500 to 1500
- Junction Type: Double Junction
from Emerson Automation Solutions – Rosemount
The ultimate in high temperature performance, these sensors incorporate several design innovations that prolong the life of the sensor in difficult hot processes. The 3400 is the retractable version of the Model 3300, this sensor includes a gel based reference that retains viscosity to resist the... [See More]
- Features: Temperature Compensated; Measures pH
- Reference Solution Options: Refillable
- ORP Range: -1500 to 1500
- Junction Type: Double Junction
from Emerson Automation Solutions – Rosemount
The 3500P and 3500VP are the foundation of the Rosemount Analytical PERpH-X ™ high performance pH / ORP sensor offering. The 3500P sensors incorporate several design innovations that prolong the life of the sensor in difficult applications. Additional SMART features include factory... [See More]
- Features: Temperature Compensated; Measures pH
- Reference Solution Options: Refillable
- ORP Range: -1500 to 1500
- Junction Type: Double Junction
from Emerson Automation Solutions – Rosemount
SILCORE ™2 TECHNOLOGY PROVIDES INCREASED SENSOR LIFE when used in elevated temperature applications. QUICK CABLE-TO-SENSOR RELEASE, provided by the watertight VP multiple pin connector, eliminates cable twisting. MINIMUM SENSOR MAINTENANCE due to patented TUpH ™ reference technology... [See More]
- Features: Temperature Compensated; Measures pH; Submersible / Water Resistant
- Electrode Configuration: Combination
- ORP Range: -1500 to 1500
- Reference Solution Options: Sealed