Epoxy or Polymer Oxidation Reduction Potential (ORP) Electrodes

37 Results
ORP Sensor POLYPLAST ORP -- 238385
from Hamilton Company

Hamilton ’s combination Redox (ORP) electrodes are universally applicable and offer long term stability with the patented EVEREF technology. As with all other lab electrodes these sensors are individually serialized and certified. [See More]

  • Body Material: Epoxy or Polymer
  • Electrode Configuration: Combination
  • ORP Range: -2000 to 2000
  • Reference Solution Options: Sealed
pH Meter -- PCE-228
from PCE Instruments / PCE Americas Inc.

pH meter PCE-228 the pH meter measures for pH, Redox and temperature / SD memory card (1 ... 16 GB), measured values are stored in an Excel file / large display / RS-232 interface and optional software for the PC. The PCE-228 pH meter is an easy-to-use handheld device for measuring pH, mV and... [See More]

  • Body Material: Epoxy or Polymer
  • Mounting Options: Hand Held or Portable
  • ORP Range: -1999 to 1999
  • Features: Temperature Sensor; Measures pH
ORP Sensor POLYPLAST ORP BNC -- 238384
from Hamilton Company

Hamilton ’s combination Redox (ORP) electrodes are universally applicable and offer long term stability with the patented EVEREF technology. As with all other lab electrodes these sensors are individually serialized and certified. [See More]

  • Body Material: Epoxy or Polymer
  • Electrode Configuration: Combination
  • ORP Range: -2000 to 2000
  • Reference Solution Options: Sealed
pH Meter Kit -- PCE-228-Kit
from PCE Instruments / PCE Americas Inc.

pH Meter Kit PCE-228-Kit Multifunctional pH meter measures pH, Redox and temperature / SD memory card (1 ... 16 GB), measured values are stored in an Excel file / large display / RS-232 interface and optional software for the PC. The PCE-228-Kit includes a multifunctional pH meter complete with a... [See More]

  • Body Material: Epoxy or Polymer
  • Mounting Options: Hand Held or Portable
  • ORP Range: -1999 to 1999
  • Features: Temperature Sensor; Measures pH
ORP Sensor POLYPLAST PRO RX -- 238409
from Hamilton Company

The maintenance free Polyplast Pro RX sensor is designed for ORP measurement in water applications and low conductivity samples, e.g. wastewater, fish farming, ground water, etc. The Single Pore liquid junction guarantees best measurement results because of direct contact between the sample and the... [See More]

  • Body Material: Epoxy or Polymer
  • Electrode Configuration: Combination
  • ORP Range: -2000 to 2000
  • Reference Solution Options: Sealed
5-Wire Differential Process ORP Sensor -- SD7000CD-ORP
from Sensorex Corporation

Our SD7000 differential ORP sensor offers unsurpassed ORP measurement accuracy by minimizing reference junction fouling and eliminating ground loops. The SD7000 series delivers greater reliability and less required maintenance than a conventional combination ORP sensor. Extended sensor lifetime can... [See More]

  • Body Material: Epoxy or Polymer
  • Mounting Options: In-Line (Insertion)
  • ORP Range: -2000 to 2000
  • Operating Temperature: 32 to 212
Direct Immersion ORP Electrodes
from Powell Fabrication & Manufacturing, LLC

The Powell Oxidation-Reduction Potential (ORP) Electrode utilizes platinum for the measuring electrode and silver for the reference electrode. The unit has proven itself in numerous years of service in chlorine scrubbing, sodium hypochlorite production, chlorine and bleach neutralization, and ferric... [See More]

  • Body Material: Epoxy or Polymer
  • Mounting Options: In-Line (Insertion); Flow Thru (Pipeline)
AdvantEDGE ORP Electrode Sensor
from HF scientific

Connect this ORP sensor to a PLC for seamless integration with industrial control systems. Use any computer to display data, calibrate and customize the measurement without an intermediate analyzer electronics box. A LD500 local display can be used if desired. Sensor heads are pre-calibrated and can... [See More]

  • Body Material: Epoxy or Polymer
  • ORP Accuracy: 0.1000
  • ORP Range: -2100 to 2100
  • Response Time: 30
Inline, Immersion & Submersible Series pH & ORP Sensors
from Advanced Sensor Technologies, Inc.

ASTI offers unique solutions for process measurement problems. Features and options are itemized below: Leading novel and proprietary solid-state industrial pH sensor & ORP sensor design and technology combined with built-to-order extensively configurable manufacturing offer the best possible... [See More]

  • Body Material: Epoxy or Polymer
  • Features: Measures pH; Submersible / Water Resistant
  • Mounting Options: In-Line (Insertion); Flow Thru (Pipeline); Immersion & Submersible
  • Operating Temperature: 5 to 302
PH/ORP Electrode -- WEL-PHF
from Iwaki America and Walchem, IWAKI America Inc

Walchem ’s WEL Series electrodes are cost-effective differential pH and ORP electrodes for industrial applications. They are modular in design with a rugged CPVC housing that contains the electronics; pH and ORP cartridges can easily be connected or replaced in minutes without tools. The... [See More]

  • Body Material: Epoxy or Polymer
  • Response Time: 5
  • ORP Range: -1999 to 1999
  • Electrode Configuration: Combination
Plastic pH/ORP Electrodes -- 01 Series
from Analytical Sensors & Instruments, Ltd. (ASI)

ASI offers many models with plastic bodies. Our standard models are constructed of chemically resistant epoxy and polycarbonate for general applications. In addition to our standard models, you will findmodels that have replaceable junctions, multi-color designs that give the ability to have your... [See More]

  • Body Material: Epoxy or Polymer
  • Diameter/ Width: 0.4724
  • Electrode Configuration: SingleCell / No Reference
  • Length: 4.72
ORP Combined Electrode with Plastic Body -- 99Pt-A
from ZD Instrument Corp.

For lab application, especially useful for solution that is corrosive to PC plastic and circumstances where higher temperature is consecutiely measured. Normally used with reductive media. [See More]

  • Body Material: Epoxy or Polymer
  • Electrode Configuration: Combination
  • ORP Range: -1500 to 1500
  • Mounting Options: In-Line (Insertion)
Epoxy Bodied Redox Electrode -- 9016-10B
from Automated Water & Effluent, Ltd.

The 9016-10B Redox Electrode is manufactured with an epoxy body to offer a precision Redox electrode for a reduced cost. With a platinum reference band, silver, silver chloride reference electrode and our polymerised salt bridge solution the 9016-10B offers precision Redox measurements. This... [See More]

  • Body Material: Epoxy or Polymer
  • Junction Type: Single Junction
  • ORP Range: -2000 to 2000
  • Mounting Options: In-Line (Insertion)
pH/ORP Insertion and Retractable Sensors -- Model 385/385+
from Emerson Automation Solutions – Rosemount

RETRACTABLE SENSOR can be easily removed and replaced under pressure without process shutdown. CHEMICALLY RUGGED TEFZEL ® BODY with titanium tube provides maximum resistance and is completely sealed to eliminate sensor leakage. LONG-LIFE, TRIPLE JUNCTION REFERENCE ELECTRODE provides longer... [See More]

  • Body Material: Epoxy or Polymer
  • Electrode Configuration: Combination
  • ORP Range: -1500 to 1500
  • Reference Solution Options: Sealed
Flat Surface In Line pH/ORP Electrodes -- ORE-5460 Series
from OMEGA Engineering, Inc.

The PHE/ORE-5460 in-line pH and ORP electrodes feature a flat self-cleaning abrasion-free surface. When exposed to turbulent flow, the resulting scrubbing action keeps the electrodes clean. The electrodes can be used in applications with 0 to 88C (32 to 190F) temperatures, pressures up to 6.89 bar... [See More]

  • Body Material: Epoxy or Polymer
  • Reference Solution Options: Sealed
  • Electrode Configuration: Combination
  • Mounting Options: In-Line (Insertion)
Flow-thru Oxygen Electrode with 1/8" Fittings
from Microelectrodes, Inc.

These miniature electrodes are ideal for monitoring oxygen in a continuous flow such as water, blood, urine, physiologic fluids, etc.  They feature fast response and require less than a drop.  Each microelectrode is supplied with 6 assembled membranes and a bottle of electrolyte solution. [See More]

  • Body Material: Epoxy or Polymer
  • Reference Solution Options: Refillable
  • Electrode Configuration: Combination
  • Mounting Options: Flow Thru (Pipeline)
ELIT Redox Electrodes -- ORP-31C
from Nico2000, Ltd.

Platinum-Rod ORP Electrode for General Applications. Has Gel-filled Plastic Body, Protective Skirt, Single Junction Ag/AgCl Gel Reference with Fiber/Pellon liquid junction. [See More]

  • Body Material: Epoxy or Polymer
  • Electrode Configuration: Combination
  • ORP Range: 250 to 700
  • Reference Solution Options: Sealed
Detached cable ORP (Redox) Electrodes
from Weiss Research, Inc.

The common characteristics of Weiss detached cable combination, sealed Ag/AgCl single-junction (SJ) and Double-Junction (DJ) ORP Electrodes are: 1. Platinum rod sensor. 2. Rugged epoxy body 3. Fast, accurate and incredibly stable 4. Long electrode life 5. Ready to use, no further soaking needed 6. [See More]

  • Body Material: Epoxy or Polymer
  • Reference Solution Options: Sealed
  • Electrode Configuration: Combination
  • Junction Type: Single Junction; Double Junction
Redox ORP/Ref Electrode -- 67500B
from Extech

Polycarbonate ORP electrode with platinum sensing surface and sealed reference [See More]

  • Body Material: Epoxy or Polymer
  • Mounting Options: In-Line (Insertion)
  • Reference Solution Options: Sealed
  • Diameter/ Width: 0.5118
pH & ORP Sensors -- LCP ORP Sensors
from Hach

LCP (Liquid Crystal Polymer), Convertible Mounting Style, 4.5m Analog Cable, 5-Wire with Built-In Preamplifier, General Purpose platinum or gold ORP electrode Exceptional Performance with the Differential Electrode Measurement Technique Lower Maintenance Needs with the Replaceable Salt Bridge... [See More]

  • Body Material: Glass; Epoxy or Polymer
  • Mounting Options: In-Line (Insertion)
  • Reference Solution Options: Refillable
  • Features: Submersible / Water Resistant
Sensorex® & Signet® Replacement Electrodes
from Van London-pHoenix Company

The low profile design allows the process flow to clean the pH / ORP sensor tip, and with the addition of the Van London Co. (aka Van London pHoenix Co.) Tuff Tip ™ the bulb is protected from physical damage. [See More]

  • Body Material: Epoxy or Polymer
  • Mounting Options: In-Line (Insertion)
  • Junction Type: Double Junction
  • Features: Measures pH
Option ORP/Redox Measuring -- A-87.427.010
from SWAN Analytical USA, INC.

Swansensor ORP (Redox) with cable and calibration solution 475 mV (40 ml). [See More]

  • Body Material: Epoxy or Polymer
  • Electrode Configuration: SingleCell / No Reference
  • ORP Range: -400 to 1200
  • Reference Solution Options: Sealed
Differential ORP Probe -- SD7420CD-ORP
from Sensorex Corporation

When an ORP sensor is constantly measuring a wastewater treatment process, it will be exposed to chemicals, suspended solids, and other contaminants. These contaminants can cause fouling of the ORP sensor reference, leading to sensor failure. Differential ORP sensors utilize three electrodes instead... [See More]

  • Body Material: Epoxy or Polymer
  • Mounting Options: In-Line (Insertion)
  • ORP Range: -2000 to 2000
  • Operating Temperature: 32 to 212
pH & ORP Sensors for HOT-TAP Valve Retractable Installations
from Advanced Sensor Technologies, Inc.

ASTI offers unique solutions for process measurement problems. Features and options are itemized below: Leading novel and proprietary solid-state industrial pH sensor & ORP sensor design and technology combined with built-to-order extensively configurable manufacturing offer the best possible... [See More]

  • Body Material: Epoxy or Polymer
  • Features: Measures pH
  • Mounting Options: In-Line (Insertion)
  • Operating Temperature: -31 to 302
pH/ORP Sensor -- WDS-PH
from Iwaki America and Walchem, IWAKI America Inc

Walchem ’s WDS Series differential pH and ORP sensors are designed for industrial applications to be long-lasting and reliable. The differential measurement technique uses two electrodes, one for the process measurement and the other for the reference measurement. Each electrode is measured... [See More]

  • Body Material: Epoxy or Polymer
  • Electrode Configuration: Combination
  • ORP Range: -2000 to 2000
  • Reference Solution Options: Refillable
Plastic pH/ORP Electrodes -- 27 Series
from Analytical Sensors & Instruments, Ltd. (ASI)

ASI offers many models with plastic bodies. Our standard models are constructed of chemically resistant epoxy and polycarbonate for general applications. In addition to our standard models, you will findmodels that have replaceable junctions, multi-color designs that give the ability to have your... [See More]

  • Body Material: Epoxy or Polymer
  • Reference Solution Options: Refillable
  • Electrode Configuration: SingleCell / No Reference
  • Junction Type: Single Junction; Double Junction
TUpH™ Retractable pH and ORP Sensors -- Model 398R/398RVP
from Emerson Automation Solutions – Rosemount

QUICK CABLE-TO-SENSOR RELEASE, provided by the watertight VP 6.0 connector, eliminates cable twisting. MINIMUM SENSOR MAINTENANCE due to TUpH ™ reference technology ¹ which ensures steady pH signal when sensor is coated. MAXIMUM SENSOR LIFE because of secondary helical reference pathway... [See More]

  • Body Material: Epoxy or Polymer
  • Reference Solution Options: Sealed
  • ORP Range: -1500 to 1500
  • Junction Type: Single Junction
ORP Tester -- ORP-5041
from OMEGA Engineering, Inc.

The CDH-5020 Series, PHH-5000 Series, and TDH-5031 are easy to use. The units feature a telescoping electrode which extends to 80 mm. The kits are supplied with a carrying case, battery, calibration solution, and complete instructions. The ORP-5041 does not come with screw driver and calibration... [See More]

  • Body Material: Epoxy or Polymer
  • ORP Accuracy: 5
  • ORP Range: -999 to 999
  • Mounting Options: Hand Held or Portable
ELIT Redox Electrodes -- ORP-32C
from Nico2000, Ltd.

For More Demanding Applications. Platinum-Band (wrapped around a glass dome) ORP Electrode with Gel-filled Plastic Body, Protective Skirt, Single Junction Ag/AgCl Gel Reference with Fiber/Pellon liquid junction. [See More]

  • Body Material: Epoxy or Polymer
  • Electrode Configuration: Combination
  • ORP Range: 250 to 700
  • Reference Solution Options: Sealed
Laboratory ORP Electrodes
from Weiss Research, Inc.

Unlike pH electrodes which can be calibrated and adjusted by meters, ORP electrodes are difficult to be standardized by most pH/mV meters. Keeping constant reference potential is the key to successful ORP measurement. To fulfill this requirement, the ElectroJelly ™ filled (sealed) electrodes... [See More]

  • Body Material: Epoxy or Polymer
  • Reference Solution Options: Refillable; Sealed
  • Electrode Configuration: Combination
  • Junction Type: Single Junction; Double Junction
Swansensor pH -- A-87.120.200
from SWAN Analytical USA, INC.

Combined electrode with gel filling for standard applications, PG13.5, screw plug. Features. Maintenance-free pH electrode in mechanically and chemically inert plastic case (IP68) with excellent life time. Poisoning protected Ag/AgCl-reference system. Clogging of the reference system by insoluble... [See More]

  • Body Material: Epoxy or Polymer
  • Electrode Configuration: SingleCell / No Reference
  • ORP Range: -400 to 1200
  • Reference Solution Options: Sealed
Process ORP Sensor -- S272CD-ORP
from Sensorex Corporation

Moderately contaminated water, such as industrial source water or natural water resources, may contain chemicals and debris that damage ORP probe components. Continuous monitoring in these types of applications requires a durable and low maintenance ORP probe. Our S272 series of ORP probes feature a... [See More]

  • Body Material: Epoxy or Polymer
  • Mounting Options: In-Line (Insertion)
  • ORP Range: -2000 to 2000
  • Operating Temperature: 32 to 212
Sanitary pH & ORP Sensors for Tri Clover Installations
from Advanced Sensor Technologies, Inc.

ASTI offers unique solutions for process measurement problems. Features and options are itemized below: Leading novel and proprietary solid-state industrial pH sensor & ORP sensor design and technology combined with built-to-order extensively configurable manufacturing offer the best possible... [See More]

  • Body Material: Epoxy or Polymer
  • Features: Measures pH
  • Mounting Options: In-Line (Insertion)
  • Operating Temperature: -31 to 302
Reference Electrodes -- F001 Series
from Analytical Sensors & Instruments, Ltd. (ASI)

ASI reference electrodes feature reliable, stable, drift free performance in a variety of sample types. The silver/silver chloride references offer high stability and should be used for most sample types. The calomel reference is ideal for use in Tris buffers or in the presence of organics,... [See More]

  • Body Material: Epoxy or Polymer
  • Junction Type: Single Junction; Double Junction
  • Reference Solution Options: Sealed
  • Diameter/ Width: 0.4724
Retractable ORP Electrode -- ORE-6820 / ORE-6821
from OMEGA Engineering, Inc.

The PHE-6820 electrode and assembly features a retractable design for insertion into tanks and main lines. The assembly, when used with a 1" full port or larger ball valve (user supplied), allows the electrode to be removed without shutting the system down. This electrode can be mounted in any... [See More]

  • Body Material: Epoxy or Polymer
  • Reference Solution Options: Sealed
  • Electrode Configuration: Combination
  • Mounting Options: In-Line (Insertion)
Really-Flow™ ORP (Redox) Electrodes
from Weiss Research, Inc.

Weiss Really-Flow ™ combination, single-junction ORP electrodes have a free flowing junction (sleeve)provide optimal flow rate (adjustable), resulting in better reproducibility. The easy clean sensor surface (another key for successful ORP measurement) and junction designing ensure the... [See More]

  • Body Material: Epoxy or Polymer
  • Reference Solution Options: Refillable
  • Electrode Configuration: Combination
  • Junction Type: Single Junction
Swansensor pH AY -- A-87.130.200
from SWAN Analytical USA, INC.

Combined electrode with gel filling for waste water applications, PG 13.5, screw plug. Features. Maintenance-free pH electrode in mechanically and chemically inert plastic case (IP 68) with excellent life time. Poisoning protected Ag/AgCl-reference system. Clogging of the reference system by... [See More]

  • Body Material: Epoxy or Polymer
  • Electrode Configuration: SingleCell / No Reference
  • ORP Range: -400 to 1200
  • Reference Solution Options: Sealed