RF Transformer Electronic Transformers

3 Results
High Frequency Output Transformer -- AL-T250.3
from Amp-Line Corp.

High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 150 V rms., Ouptut Power: 250 watts; Frequency Range: 50K Hz - 250K Hz. Custom specifications can be achived upon request. [See More]

  • Other Transformer Types / Applications: Power Transformer; RF
  • Mounting: Stand Alone Unit/Metal Cabinet
  • Winding Turns: Step-Up Transformer
  • Output Type: AC
High Frequency Output Transformer -- AL-T350.3
from Amp-Line Corp.

High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 300 V rms., Ouptut Power: 350 watts; Frequency Range: 50K Hz - 250K Hz. Custom specifications can be achived upon request. [See More]

  • Other Transformer Types / Applications: Power Transformer; RF
  • Mounting: Stand Alone Unit/Metal Cabinet
  • Winding Turns: Step-Up Transformer
  • Output Type: AC
High Frequency Output Transformer -- AL-T500.3
from Amp-Line Corp.

High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 1000 V rms., Ouptut Power: 500 watts; Frequency Range: 7K Hz - 30K Hz. Custom specifications can be achived upon request. [See More]

  • Other Transformer Types / Applications: Power Transformer; RF
  • Mounting: Stand Alone Unit/Metal Cabinet
  • Winding Turns: Step-Up Transformer
  • Output Type: AC