PC / PCB Mount Electronic Transformers
from Schaffner EMC Inc.
Galvanic separation of drive and power circuit. Voltage resistance up to 4kV. Ignition current up to 1A. Turns ratio up to 3:1:1. Frequency : ≤ 40000 Hz. Ignition currents : 0.1 to 1 A. Operating frequency : 0 to 40000 Hz. Rise time : 0.4 to 4 µs [See More]
- Mounting: PCB/SMD
- Other Transformer Types / Applications: Pulse Transformers
- Winding Turns: Step-Down Transformer; One to One
- Operating Frequency: 40000 to 500000
from Sealevel Systems, Inc.
The TRA1553STL-DTL45 is a low-cost, non-QPL MIL-STD-1553 transformer that complies with MILPRF 21038/27E electrical specifications. Together with Sital ’s MIL-STD-1553 FPGA core and discrete transceiver circuit it offers a full, cost-effective 1553 solution. The transformer is a drop in... [See More]
- Mounting: PCB/SMD
- Agency: MIL-STD
from Hengda Electronic Factory
The machine is used in the production of cold rolled silicon steel, mass production and 100% inspection. Epoxy resin vacuum filling, moisture-proof, dustproof and shockproof. All windings are stitching, compact, beautiful and weldable, and can be soldered directly onto PCB board. We have... [See More]
- Mounting: PCB/SMD
- Output Type: AC
- Winding Turns: Step-Down Transformer
- Operating Frequency: 50 to 60
from Schaffner EMC Inc.
Galvanic separation of drive and power circuit. Voltage resistance up to 8 kV. Ignition current up to 3 A. Turns ratio up to 3:1. Frequency : ≤ 40000 Hz. Ignition currents : 0.1 to 3 A. Operating frequency : 0 to 40000 Hz. Rise time : 0.3 to 2.3 µs [See More]
- Mounting: PCB/SMD
- Other Transformer Types / Applications: Pulse Transformers
- Winding Turns: Step-Down Transformer; One to One
- Operating Frequency: 40000 to 500000
from Sealevel Systems, Inc.
The TRA1553SIT is a low-cost, non-QPL MIL-STD-1553 transformer that complies with MILPRF 21038/27E electrical specifications. Together with Sital ’s MIL-STD-1553 FPGA core and discrete transceiver circuit it offers a full, cost-effective 1553 solution. The transformer is a drop in replacement... [See More]
- Mounting: PCB/SMD
- Agency: MIL-STD
from Hengda Electronic Factory
The machine is used in the production of cold rolled silicon steel, mass production and 100% inspection. Epoxy resin vacuum filling, moisture-proof, dustproof and shockproof. All windings are stitching, compact, beautiful and weldable, and can be soldered directly onto PCB board. We have... [See More]
- Mounting: PCB/SMD
- Output Type: AC
- Winding Turns: Step-Down Transformer
- Operating Frequency: 50 to 60