Step-Up Transformer Electronic Transformers

11 Results
Transformers - Line Transformers - Autotransformers -- 170
from Hammond Manufacturing Company Inc.

Features. Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC). Connection by flexible leads, 8" minimum... [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Agency: RoHS
Transformers - Line Transformers - Autotransformers -- 170AE
from Hammond Manufacturing Company Inc.

Features. Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC). Totally enclosed rear case, includes handy... [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Agency: RoHS
Transformers - Line Transformers - Autotransformers -- 176A
from Hammond Manufacturing Company Inc.

Features. Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. World wide applications, 50 or 60 Hz. operation, step up (115VAC to 230VAC). Input is circuit breaker protected. Hi-pot tested to 2 KV RMS. Input is a standard... [See More]

  • Winding Turns: Step-Up Transformer
  • Agency: RoHS
Transformers - Line Transformers - Step Up Isolation -- 298CT
from Hammond Manufacturing Company Inc.

Features. Primary 120VAC, 50/60 Hz., Secondary 240VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight cool operation and low profile. 50 or 60 Hz. operation, step up (120VAC to 240 VAC). Standard 3-wire, grounded plug (can also be used with adaptors for... [See More]

  • Winding Turns: Step-Up Transformer
  • Agency: RoHS
Transformers - Line Transformers -- 178MG1000
from Hammond Manufacturing Company Inc.

Features: Intended for non-patient connected indoor applications where protection of sensitive electronics is required: High end audio / studio use. Medical electronics. High end test equipment / laboratory. cULus Listed to UL 60601-1 (1st Edition) and CAN/CSA-C22.2 No. 601.1-M90 (R2005). Each unit... [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Input Voltage: 120
  • Other Transformer Types / Applications: Power Transformer
  • Agency: RoHS
Transformers - Line Transformers -- 178MG500
from Hammond Manufacturing Company Inc.

Features: Intended for non-patient connected indoor applications where protection of sensitive electronics is required: High end audio / studio use. Medical electronics. High end test equipment / laboratory. cULus Listed to UL 60601-1 (1st Edition) and CAN/CSA-C22.2 No. 601.1-M90 (R2005). Each unit... [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Input Voltage: 120
  • Other Transformer Types / Applications: Power Transformer
  • Agency: RoHS
High Frequency Output Transformer -- AL-T1000.1
from Amp-Line Corp.

High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 5000 V rms., Ouptut Power: 1000 watts; Frequency Range: 100 Hz - 600 Hz. Custom specifications can be achived upon request. [See More]

  • Winding Turns: Step-Up Transformer
  • Mounting: Stand Alone Unit/Metal Cabinet
  • Other Transformer Types / Applications: Power Transformer
  • Output Type: AC
High Efficiency Toroidal Transformer -- HDB-500-2L
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Winding Turns: Step-Up Transformer
  • Mounting: Chassis
  • Other Transformer Types / Applications: Toroidal Core
  • Output Type: AC
High Frequency Output Transformer -- AL-T250.1
from Amp-Line Corp.

High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 150 V rms., Ouptut Power: 250 watts; Frequency Range: 100 Hz - 5000 Hz. Custom specifications can be achived upon request. [See More]

  • Winding Turns: Step-Up Transformer
  • Mounting: Stand Alone Unit/Metal Cabinet
  • Other Transformer Types / Applications: Power Transformer
  • Output Type: AC
Inverter Transformer Efficient Toroidal -- HDB-300
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Winding Turns: Step-Up Transformer
  • Mounting: Chassis
  • Other Transformer Types / Applications: Toroidal Core
  • Output Type: AC
High Frequency Output Transformer -- AL-T350.1
from Amp-Line Corp.

High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 300 V rms., Ouptut Power: 350 watts; Frequency Range: 100 Hz - 5000 Hz. Custom specifications can be achived upon request. [See More]

  • Winding Turns: Step-Up Transformer
  • Mounting: Stand Alone Unit/Metal Cabinet
  • Other Transformer Types / Applications: Power Transformer
  • Output Type: AC