Chassis Mount Electronic Transformers

21 Results
Aluminium Enamelled Wire Toroidal Transformer -- HDB-600-2L
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Mounting: Chassis
  • Other Transformer Types / Applications: Toroidal Core
  • Winding Turns: One to One
  • Output Type: AC
Aluminum Toroidal Transformer -- HDB-300-2L
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Mounting: Chassis
  • Other Transformer Types / Applications: Toroidal Core
  • Winding Turns: Step-Down Transformer
  • Output Type: AC
BK Toroidal Transformer -- HBK-200
from Hengda Electronic Factory

Toroidal iron core is made by imported high brand silicon steel sheet, annealing by nitrogen and hydrogen gas protection. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. [See More]

  • Mounting: Chassis
  • Other Transformer Types / Applications: Toroidal Core
  • Winding Turns: Step-Down Transformer
  • Output Type: AC
Efficient Isolation Transformer -- HDB-500
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Mounting: Chassis
  • Other Transformer Types / Applications: Toroidal Core
  • Winding Turns: One to One
  • Output Type: AC
EI Type BK Transformer -- BK-100E
from Hengda Electronic Factory

The machine is used in the production of cold rolled silicon steel, mass production and 100% inspection. Transformer vacuum coating, automatic baking, moisture-proof anti-rust, beautiful appearance. Small volume, reliable connection, high grade and good performance. We have certificates such as UL,... [See More]

  • Mounting: Chassis
  • Output Type: AC
  • Winding Turns: Step-Down Transformer
  • Operating Frequency: 50 to 60
Encapsulated Transformer 1000VA Iron-clad -- GO-III-1000
from Hengda Electronic Factory

It adopts high-brand silicon steel sheet to produce ring core, with low dissipation and high efficiency. Special winding process ensures high reliability of transformer. The finishing of the shell is made, the dimensions are arbitrary adjustment. Epoxy resin vacuum irrigation, moisture-proof,... [See More]

  • Mounting: Chassis
  • Other Transformer Types / Applications: Encapsulated Transformers
  • Winding Turns: Variable
  • Output Type: AC
High Efficiency Toroidal Transformer -- HDB-200-2L
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Mounting: Chassis
  • Other Transformer Types / Applications: Toroidal Core
  • Winding Turns: Step-Down Transformer
  • Output Type: AC
High Efficiency Toroidal Transformer -- HDB-500-2L
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Mounting: Chassis
  • Other Transformer Types / Applications: Toroidal Core
  • Winding Turns: Step-Up Transformer
  • Output Type: AC
High Efficiency Toroidal Transformer -- HDB-600
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Mounting: Chassis
  • Other Transformer Types / Applications: Toroidal Core
  • Winding Turns: Step-Down Transformer
  • Output Type: AC
High Efficiency Toroidal Transformer -- HDB-600-2L
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Mounting: Chassis
  • Other Transformer Types / Applications: Toroidal Core
  • Winding Turns: Step-Down Transformer
  • Output Type: AC
High Efficiency Toroidal Transformer -- HDM-15
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Mounting: Chassis
  • Other Transformer Types / Applications: Toroidal Core
  • Winding Turns: Step-Down Transformer
  • Output Type: AC
High Efficiency Toroidal Transformer -- HDM-15
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Mounting: Chassis
  • Other Transformer Types / Applications: Toroidal Core
  • Winding Turns: Step-Down Transformer
  • Output Type: AC
Inverter Transformer Efficient Toroidal -- HDB-300
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Mounting: Chassis
  • Other Transformer Types / Applications: Toroidal Core
  • Winding Turns: Step-Up Transformer
  • Output Type: AC
Isolation Transformer Toroidal -- HDB-1000
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Mounting: Chassis
  • Other Transformer Types / Applications: Toroidal Core
  • Winding Turns: One to One
  • Output Type: AC
Isolation Transformer Toroidal -- HDB-45
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Mounting: Chassis
  • Other Transformer Types / Applications: Toroidal Core
  • Winding Turns: Step-Down Transformer
  • Output Type: AC
Low-Frequency EI Transformer -- HDB-10E
from Hengda Electronic Factory

The machine is used in the production of cold rolled silicon steel, mass production and 100% inspection. Transformer vacuum coating, automatic baking, moisture-proof anti-rust, beautiful appearance. The terminal can be used to facilitate customer use. We have certificates such as UL, CE, RoHS, CESI,... [See More]

  • Mounting: Chassis
  • Output Type: AC
  • Winding Turns: Step-Down Transformer
  • Operating Frequency: 50 to 60
Power Amplifier Toroidal Transformer -- HDV-500-GO
from Hengda Electronic Factory

The primary of transformer (100VA and below 100VA) has temperature thermal fuse. Above 100VA, the primary adding self recovery temperature thermal fuse, ensure the safety of the transformer. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The center hole is fixed (above 300VA has... [See More]

  • Mounting: Chassis
  • Other Transformer Types / Applications: Power Transformer; Toroidal Core
  • Winding Turns: Step-Down Transformer
  • Output Type: AC
Toroidal Aluminum Transformer -- HDB-360-2L
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Mounting: Chassis
  • Other Transformer Types / Applications: Toroidal Core
  • Winding Turns: Step-Down Transformer
  • Output Type: AC
Toroidal Audio Transformer -- HDV-250
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Mounting: Chassis
  • Other Transformer Types / Applications: Toroidal Core
  • Winding Turns: Step-Down Transformer
  • Output Type: AC
Toroidal Isolation Transformer -- HDB-360
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Mounting: Chassis
  • Other Transformer Types / Applications: Toroidal Core
  • Winding Turns: Step-Down Transformer
  • Output Type: AC
Toroidal Isolation Transformer 220V/24V for LED Lamp -- HDB-100
from Hengda Electronic Factory

Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]

  • Mounting: Chassis
  • Other Transformer Types / Applications: Toroidal Core
  • Winding Turns: Step-Down Transformer
  • Output Type: AC