One to One Electronic Transformers
from Hammond Manufacturing Company Inc.
Features. Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with hardware. Includes wire leads (minimum length of 4"). Frequency response +/- 0.5 db max. from 50 Hz. to 15 Khz. Insertion loss of apx. 1 db. Maximum power level +15 dbm. (except 841A, 842A & 844A... [See More]
- Winding Turns: One to One
- Agency: RoHS
- Other Transformer Types / Applications: Power Transformer
from Schaffner EMC Inc.
Galvanic separation of drive and power circuit. Voltage resistance up to 4kV. Ignition current up to 1A. Turns ratio up to 3:1:1. Frequency : ≤ 40000 Hz. Ignition currents : 0.1 to 1 A. Operating frequency : 0 to 40000 Hz. Rise time : 0.4 to 4 µs [See More]
- Winding Turns: Step-Down Transformer; One to One
- Mounting: PCB/SMD
- Other Transformer Types / Applications: Pulse Transformers
- Operating Frequency: 40000 to 500000
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Winding Turns: One to One
- Mounting: Chassis
- Other Transformer Types / Applications: Toroidal Core
- Output Type: AC
from Schaffner EMC Inc.
Galvanic separation of drive and power circuit. Voltage resistance up to 8 kV. Ignition current up to 3 A. Turns ratio up to 3:1. Frequency : ≤ 40000 Hz. Ignition currents : 0.1 to 3 A. Operating frequency : 0 to 40000 Hz. Rise time : 0.3 to 2.3 µs [See More]
- Winding Turns: Step-Down Transformer; One to One
- Mounting: PCB/SMD
- Other Transformer Types / Applications: Pulse Transformers
- Operating Frequency: 40000 to 500000
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Winding Turns: One to One
- Mounting: Chassis
- Other Transformer Types / Applications: Toroidal Core
- Output Type: AC