MIL-STD Electronic Transformers
2 Results
Dual, Through-the-Board, MIL-STD-1553 (1:1.79) Data Bus Transformer -- TRA1553STL-DTL45
from Sealevel Systems, Inc.
from Sealevel Systems, Inc.
The TRA1553STL-DTL45 is a low-cost, non-QPL MIL-STD-1553 transformer that complies with MILPRF 21038/27E electrical specifications. Together with Sital ’s MIL-STD-1553 FPGA core and discrete transceiver circuit it offers a full, cost-effective 1553 solution. The transformer is a drop in... [See More]
- Agency: MIL-STD
- Mounting: PCB/SMD
Single, Through-the-Board, MIL-STD-1553 (1:1.79) Data Bus Transformer -- TRA1553SIT
from Sealevel Systems, Inc.
from Sealevel Systems, Inc.
The TRA1553SIT is a low-cost, non-QPL MIL-STD-1553 transformer that complies with MILPRF 21038/27E electrical specifications. Together with Sital ’s MIL-STD-1553 FPGA core and discrete transceiver circuit it offers a full, cost-effective 1553 solution. The transformer is a drop in replacement... [See More]
- Agency: MIL-STD
- Mounting: PCB/SMD