Hose Fitting Pipe and Hose Pressing Tools

12 Results
Piranhaflex™ PF402 Rubber Caged Series 24 in. Height P400 Portable Hose Press|Master File -- P400
from Kuriyama of America, Inc.

The P400 Portable hose press is light weight making it truly "portable" and can be carried to almost any location where service is required. It can be paired with either a Hand Pump, Pneumatic Pump or Electric Pump, make the perfect combination for shop or portable crimping requirements.|The P400... [See More]

  • Application: Hose Fitting
  • Type: Hose Crimpers
AN Hose Assembly Tool
from Koul Tools

Installs braided, stainless steel hose into AN fittings. Works with nylon, braided AN hose. Includes spacers and sleeves for different sized sockets. [See More]

  • Application: Hose Fitting
  • Power: Manual Tools
  • Type: Specialty / Other
  • Form Factor: Handheld
EZ-ON Hose Press -- Model 409B
from Koul Tools

Installs 1/4? to 1? hose. Vise holds straight and angled fittings. Includes custom carrying case. [See More]

  • Application: Hose Fitting
  • Power: Electrical (optional feature); Manual Tools
  • Type: Pipe and Hose Pressers
  • Nominal Pipe Size: 0.2500 to 1
EZ-ON Hose Press -- Model 454
from Koul Tools

The EZ-ON Hose Press Model 454 installs 1 to 2 inch barbed fittings quickly and safely. The vise secures both straight and angled fittings and the lead screw drive system powers the hose onto the barb in just seconds. Light and compact, the the EZ-ON Hose Press 454 is ideal for both in-house and... [See More]

  • Application: Hose Fitting
  • Power: Electrical (optional feature); Manual Tools
  • Type: Pipe and Hose Pressers
  • Nominal Pipe Size: 1 to 2
Nylon Fuel Line Tool
from Koul Tools

Comes with clamps for 5/16? and 3/8? nylon fuel line. Includes vise adapters for straight, union, and elbow quick connectors. A custom case for storage. [See More]

  • Application: Hose Fitting
  • Power: Electrical (optional feature); Manual Tools
  • Type: Pipe and Hose Pressers
  • Nominal Pipe Size: 0.3125 to 0.3750