Manual Tools Pipe and Hose Pressing Tools
from RLS LLC
The RIDGID 8-Jaw Set comes in a hard plastic carrying case and includes a tube cutter, deburring tools, crimp gauge, depth gauge, stainless steel brush, abrasive pad and permanent marker. Jaw sizes include 1/4", 3/8", 1/2", 5/8", 3/4", 7/8", 1-1/8" and 1-3/8". (5/16" jaw sold separately). [See More]
- Power: Manual Tools
- Application: Pipe Fitting
- Type: Pipe and Hose Pressers
- Form Factor: Handheld
from Koul Tools
Installs braided, stainless steel hose into AN fittings. Works with nylon, braided AN hose. Includes spacers and sleeves for different sized sockets. [See More]
- Power: Manual Tools
- Application: Hose Fitting
- Type: Specialty / Other
- Form Factor: Handheld
from Elkhart Products Corporation (EPC)
Today, EPC is part of Aalberts Industries is one of the world's largest manufacturers of wrot copper fittings and also recognized as a versatile supplier of custom fabricated tubular products to original equipment manufacturers in several industries, including automotive and air conditioning and... [See More]
- Power: Manual Tools
- Application: Hose Fitting (optional feature); Pipe Fitting (optional feature); Ring Crimping (optional feature)
- Type: Hose Crimpers
- Form Factor: Handheld
from RLS LLC
RIDGID introduced North American plumbers to pressing nearly 20 years ago, and they take their industry leadership position seriously. The same is true of RLS. That ’s why we ’re proud to also partner with RIDGID to offer jaws for use with various RIDGID press tools that are compatible... [See More]
- Power: Manual Tools
- Application: Pipe Fitting
- Type: Pipe and Hose Pressers
- Form Factor: Handheld
from Koul Tools
Installs 1/4? to 1? hose. Vise holds straight and angled fittings. Includes custom carrying case. [See More]
- Power: Electrical (optional feature); Manual Tools
- Application: Hose Fitting
- Type: Pipe and Hose Pressers
- Nominal Pipe Size: 0.2500 to 1
from Koul Tools
The EZ-ON Hose Press Model 454 installs 1 to 2 inch barbed fittings quickly and safely. The vise secures both straight and angled fittings and the lead screw drive system powers the hose onto the barb in just seconds. Light and compact, the the EZ-ON Hose Press 454 is ideal for both in-house and... [See More]
- Power: Electrical (optional feature); Manual Tools
- Application: Hose Fitting
- Type: Pipe and Hose Pressers
- Nominal Pipe Size: 1 to 2