Hose Crimpers Pipe and Hose Pressing Tools

27 Results
KuriCrimp™ KC1-H130-230/1 Series Single Phase Standard Volume Crimper|Master File -- KC1-H130-230/1
from Kuriyama of America, Inc.

The KC1-H130-230/1 is a powerful yet economical shop crimper with the ability to crimp up to 2" 4 SP, 1 1/4" 6 SP hydraulic as well as industrial hose up to 3". [See More]

  • Type: Hose Crimpers
KuriCrimp™ KC1-H135 Series Single Phase Standard Volume Crimper|Master File -- KC1-H135-230/1
from Kuriyama of America, Inc.

A powerful, economical crimper that gets the job done. Handles all styles of hydraulic hose up to 2", as well as industrial hose up to 3". [See More]

  • Type: Hose Crimpers
KuriCrimp™ KC1-H47E Series Service Crimper|Master File -- KC1-H47E
from Kuriyama of America, Inc.

With its compact design, built-in carrying handle, and weighing a mere 52 lbs., this crimper is one for the road, perfect for on-site service in remote spots. It's powered by either a separate hand, pneumatic or battery powered pump (sold separately). [See More]

  • Type: Hose Crimpers
KuriCrimp™ KC1-H47L Series Service Crimper -- KC1-H47L
from Kuriyama of America, Inc.

With its compact design, built-in carrying handle, and weighing a mere 52 lbs., this crimper is one for the road, perfect for on-site service in remote spots. It's powered by either a separate hand, pneumatic or battery powered pump (sold separately). [See More]

  • Type: Hose Crimpers
KuriCrimp™ KC1-H64PI Series Service Crimper -- KC1-H64PI
from Kuriyama of America, Inc.

Portable and powerful. Its built-in carrying handle and 95 lbs. weight makes it excellent for switching between on-site and in-shop use. Crimps up to 1 1/2" two wire, and 1 1/4" 4 SP hydraulic hoses. [See More]

  • Type: Hose Crimpers
KuriCrimp™ KC1-H83 Series Single Phase Standard Volume Crimper|Master File -- KC1-H83-230/1
from Kuriyama of America, Inc.

A highly precise unit that packs a punch. Its small footprint makes it an ideal fit for shops where space is at a premium. Now available in 12V for mobile service trucks. [See More]

  • Type: Hose Crimpers
KuriCrimp™ KC1-H83-12V Standard Volume Crimper -- KC1-H83-12V
from Kuriyama of America, Inc.

A highly precise unit that packs a punch. Its small footprint makes it an ideal fit for shops where space is at a premium. Now available in 12V for mobile service trucks. [See More]

  • Type: Hose Crimpers
KuriCrimp™ KC1-H83L-110/1 Series Service Crimper -- KC1-H83L-110/1
from Kuriyama of America, Inc.

A highly precise unit that packs a punch. Its small footprint makes it an ideal fit for shops where space is at a premium. A horizontal version of the KC2-J67. [See More]

  • Type: Hose Crimpers
KuriCrimp™ KC2-J67 Series Service Crimper|Master File -- KC2-J67-110/1
from Kuriyama of America, Inc.

An extremely powerful, vertical unit, with a robust 190 tons of crimping force. Crimps up to 1 1/2" two wire, and up to 1 1/4" 4,000 PSI and 1" 5,000 PSI, hydraulic hoses. Uses color coded rubber cage dies for easier handling and identification. [See More]

  • Type: Hose Crimpers
KuriCrimp™ KC3-H130 Series Single Phase Standard Volume Crimper|Master File -- KC3-H130-230/1
from Kuriyama of America, Inc.

The production oriented KC3-H130 takes a step up in size capabilities, with the ability to crimp 2" wire braid and 4 SP hydraulic hose, as well as 1 1/2" 5,000 PSI 6 SP hydraulic hose intermittently. Its back limit switch and ES3 computerized controller reduce crimp cycle times. [See More]

  • Type: Hose Crimpers
Copper Crimp Ring - Standard -- QCR2X
from Zurn Industries LLC

The QCR Series annealed 3/8" Copper Crimp Ring is used to secure Zurn PEX ® piping to XL Brass and QickSert CR ® fittings. It's certified for hot and cold water plumbing applications. For use with SDR9 piping, it ’s designed for longevity and durability. Features And Benefits. [See More]

  • Type: Hose Crimpers
  • Application: Ring Crimping
Crimp Tools
from Elkhart Products Corporation (EPC)

Today, EPC is part of Aalberts Industries is one of the world's largest manufacturers of wrot copper fittings and also recognized as a versatile supplier of custom fabricated tubular products to original equipment manufacturers in several industries, including automotive and air conditioning and... [See More]

  • Type: Hose Crimpers
  • Application: Hose Fitting (optional feature); Pipe Fitting (optional feature); Ring Crimping (optional feature)
  • Power: Manual Tools
  • Form Factor: Handheld
Hose Crimpers / Swagers
from MFP Automation Engineering

Parker offers hose crimpers and swagers for high-volume productivity and portable on-site assembly. Use with industrial, thermoplastic and hydraulic hose. Parkrimp ® hose crimper machines and adjustable crimper machines from Parker have led the industry in ease of use and rugged durability. Use... [See More]

  • Type: Hose Crimpers
Crimper -- RY137
from RYCO Hydraulics, Inc.

Maintenance Workshop Vertical Benchtop. Key Features: Ergonomically positioned adjustable head. Axis of the head situated perpendicular to the operator. Compact. Optional quick change tool for dies. Range of standard dies available [See More]

  • Type: Hose Crimpers
  • Form Factor: Benchtop
Copper Sweat Adapters -- QQ750CX
from Zurn Industries LLC

Zurn copper sweat 1/2" adapter fittings are dependable insert and crimp fittings that are fast, easy, and safe to install. Features And Benefits. Copper fitting. Low-lead compliant. Used in PEX hot and cold water plumbing applications [See More]

  • Type: Hose Crimpers
  • Application: Ring Crimping
Tools
from MFP Automation Engineering

MFP offers Parker tools for use with many products in many industries. Crimping, flaring, cutting, deburring, tubing, swaging and o-ring removal tools are just a few. Parker tools are engineered for point of use to work directly with the Parker offering of industrial and aerospace products. Parker... [See More]

  • Type: Hose Crimpers
Crimper -- RY230
from RYCO Hydraulics, Inc.

Professional Workshop Benchtop. Key Features: Crimp force of up to 240 tonnes for hoses up to 2 ”. Easy to use and robust. Radial die movement. High crimping force. Extensive range of dies to suit crimping of hydraulic hoses. Easy set up and maintenance. Fast and reliable. Model shown equipped... [See More]

  • Type: Hose Crimpers
  • Form Factor: Benchtop
Pre-Gripped Crimp Rings -- QSOETPG3X
from Zurn Industries LLC

1/2" Stainless Steel Pre-Gripped Series. Features And Benefits. Stainless Steel Pre-Crimped Ring 1/2", 3/4", and 1". Utilizes One Tool. Utilizes One Tool [See More]

  • Type: Hose Crimpers
  • Application: Ring Crimping
Crimper -- RY300
from RYCO Hydraulics, Inc.

Full Service Workshop Benchtop. Very High Crimp Force. Key Features: Crimp force of up to 300 tonnes for hoses up to 4 ”. Easy to use and robust. Automatic maintenance alerts. Groove for 90 ° long drop fittings. 3.0 kW motor Single phase. Model shown equipped with SCS control panel [See More]

  • Type: Hose Crimpers
  • Form Factor: Benchtop
QickCap Ring -- QCR3XPC
from Zurn Industries LLC

The QickCap ® 1/2" Copper Crimp Ring with Positioning Cap accurately positions crimp ring on piping to ensure proper installation. The QickCap simplifies installation of the crimp ring onto the tube, making it easier even in tight spaces. Can be used for hot and cold water distribution plumbing... [See More]

  • Type: Hose Crimpers
  • Application: Ring Crimping
Crimper -- RY350
from RYCO Hydraulics, Inc.

Full Service Workshop Benchtop. Very High Crimp Force. Key Features: Crimp force of up to 350 tonnes for hoses up to 3 ”. Easy to use and robust. Automatic maintenance alerts. Groove for 90 ° long drop fittings. Also available as S CRIMP 350 L with 4.0 kW motor. Model shown equipped with... [See More]

  • Type: Hose Crimpers
  • Form Factor: Benchtop
QickSert CR® Multi-port Tees -- QPM43-4
from Zurn Industries LLC

Polymer Manifold - (1) 3/4" PEX Crimp Inlets with (4) 1/2" PEX Crimp Outlets. Features And Benefits. Molded from highly engineered polymers. Used in hot and cold potable water applications. Low-lead compliant [See More]

  • Type: Hose Crimpers
  • Application: Ring Crimping
Crimper -- RY420
from RYCO Hydraulics, Inc.

Assembling for Field Repair Benchtop Crimp Machine. Key Features: High crimping force of 420 tonnes. Robust design for transport and operation in harsh environments. Protected cylinders for trouble-free operation in high dust environments. Large opening suitable for large bore hoses. Easy... [See More]

  • Type: Hose Crimpers
QickSert CR® Multi-port Tees -- QPM43-5
from Zurn Industries LLC

Polymer Manifold - (1) 3/4" PEX Crimp Inlets with (5) 1/2" PEX Crimp Outlets. Features And Benefits. Molded from highly engineered polymers. Used in hot and cold potable water applications. Low-lead compliant [See More]

  • Type: Hose Crimpers
  • Application: Ring Crimping
Stainless Steel Crimp Rings -- QSOET2X
from Zurn Industries LLC

The Zurn QSOET Series Stainless Steel Crimp Ring utilizes a mechanical fastener that requires only one tool for 3/8" and 5/8", easing and speeding up install. The 3/8" stainless Steel ring is compatible with XL Brass and QickSert CR ® polymer fittings for installation versatility. Features And... [See More]

  • Type: Hose Crimpers
  • Application: Ring Crimping
XL Brass Male Pipe Thread Adapter -- QQMC33GX
from Zurn Industries LLC

Zurn XL Brass 1/2" Male Pipe Thread Adapter is a dependable insert and crimp fitting. It's fast, easy, and safe to install. Features And Benefits. Used in PEX hot and cold water plumbing applications. Easy installation. Low-lead compliant [See More]

  • Type: Hose Crimpers
  • Application: Ring Crimping
XL Brass Sweat Adapter - 1-1/2" Female Sweat x 1-1/2" Barb -- QQ950GX
from Zurn Industries LLC

Zurn Copper sweat adapter is a dependable insert and crimp fitting. It's fast, easy, and safe to install. Features And Benefits. Used in PEX hot and cold water plumbing applications. Easy installation. Dezincification resistant. Low lead [See More]

  • Type: Hose Crimpers
  • Application: Ring Crimping