Benchtop Tools Pipe and Hose Pressing Tools

6 Results
Crimper -- RY137
from RYCO Hydraulics, Inc.

Maintenance Workshop Vertical Benchtop. Key Features: Ergonomically positioned adjustable head. Axis of the head situated perpendicular to the operator. Compact. Optional quick change tool for dies. Range of standard dies available [See More]

  • Form Factor: Benchtop
  • Type: Hose Crimpers
EZ-ON Hose Press -- Model 409B
from Koul Tools

Installs 1/4? to 1? hose. Vise holds straight and angled fittings. Includes custom carrying case. [See More]

  • Form Factor: Benchtop
  • Power: Electrical (optional feature); Manual Tools
  • Type: Pipe and Hose Pressers
  • Application: Hose Fitting
Crimper -- RY230
from RYCO Hydraulics, Inc.

Professional Workshop Benchtop. Key Features: Crimp force of up to 240 tonnes for hoses up to 2 ”. Easy to use and robust. Radial die movement. High crimping force. Extensive range of dies to suit crimping of hydraulic hoses. Easy set up and maintenance. Fast and reliable. Model shown equipped... [See More]

  • Form Factor: Benchtop
  • Type: Hose Crimpers
EZ-ON Hose Press -- Model 454
from Koul Tools

The EZ-ON Hose Press Model 454 installs 1 to 2 inch barbed fittings quickly and safely. The vise secures both straight and angled fittings and the lead screw drive system powers the hose onto the barb in just seconds. Light and compact, the the EZ-ON Hose Press 454 is ideal for both in-house and... [See More]

  • Form Factor: Benchtop
  • Power: Electrical (optional feature); Manual Tools
  • Type: Pipe and Hose Pressers
  • Application: Hose Fitting
Crimper -- RY300
from RYCO Hydraulics, Inc.

Full Service Workshop Benchtop. Very High Crimp Force. Key Features: Crimp force of up to 300 tonnes for hoses up to 4 ”. Easy to use and robust. Automatic maintenance alerts. Groove for 90 ° long drop fittings. 3.0 kW motor Single phase. Model shown equipped with SCS control panel [See More]

  • Form Factor: Benchtop
  • Type: Hose Crimpers
Nylon Fuel Line Tool
from Koul Tools

Comes with clamps for 5/16? and 3/8? nylon fuel line. Includes vise adapters for straight, union, and elbow quick connectors. A custom case for storage. [See More]

  • Form Factor: Benchtop
  • Power: Electrical (optional feature); Manual Tools
  • Type: Pipe and Hose Pressers
  • Application: Hose Fitting