Ring Crimping Pipe and Hose Pressing Tools
from Zurn Industries LLC
The QCR Series annealed 3/8" Copper Crimp Ring is used to secure Zurn PEX ® piping to XL Brass and QickSert CR ® fittings. It's certified for hot and cold water plumbing applications. For use with SDR9 piping, it ’s designed for longevity and durability. Features And Benefits. [See More]
- Application: Ring Crimping
- Type: Hose Crimpers
from Greenlee Textron, Inc.
While we ’ve always had a wide range of tools suitable for use in stainless steel, plumbing, HVAC and pipefitting applications, we are now dedicating resources and increasing efforts to expand our presence within the mechanical channel. The same reliability and innovation that made us a leader... [See More]
- Application: Pipe Fitting; Ring Crimping
- Power: Electrical
- Type: Pipe and Hose Pressers
- Form Factor: Handheld
from Zurn Industries LLC
Zurn copper sweat 1/2" adapter fittings are dependable insert and crimp fittings that are fast, easy, and safe to install. Features And Benefits. Copper fitting. Low-lead compliant. Used in PEX hot and cold water plumbing applications [See More]
- Application: Ring Crimping
- Type: Hose Crimpers
from Zurn Industries LLC
1/2" Stainless Steel Pre-Gripped Series. Features And Benefits. Stainless Steel Pre-Crimped Ring 1/2", 3/4", and 1". Utilizes One Tool. Utilizes One Tool [See More]
- Application: Ring Crimping
- Type: Hose Crimpers
from Zurn Industries LLC
The QickCap ® 1/2" Copper Crimp Ring with Positioning Cap accurately positions crimp ring on piping to ensure proper installation. The QickCap simplifies installation of the crimp ring onto the tube, making it easier even in tight spaces. Can be used for hot and cold water distribution plumbing... [See More]
- Application: Ring Crimping
- Type: Hose Crimpers
from Zurn Industries LLC
Polymer Manifold - (1) 3/4" PEX Crimp Inlets with (4) 1/2" PEX Crimp Outlets. Features And Benefits. Molded from highly engineered polymers. Used in hot and cold potable water applications. Low-lead compliant [See More]
- Application: Ring Crimping
- Type: Hose Crimpers
from Zurn Industries LLC
Polymer Manifold - (1) 3/4" PEX Crimp Inlets with (5) 1/2" PEX Crimp Outlets. Features And Benefits. Molded from highly engineered polymers. Used in hot and cold potable water applications. Low-lead compliant [See More]
- Application: Ring Crimping
- Type: Hose Crimpers
from Zurn Industries LLC
The Zurn QSOET Series Stainless Steel Crimp Ring utilizes a mechanical fastener that requires only one tool for 3/8" and 5/8", easing and speeding up install. The 3/8" stainless Steel ring is compatible with XL Brass and QickSert CR ® polymer fittings for installation versatility. Features And... [See More]
- Application: Ring Crimping
- Type: Hose Crimpers
from Zurn Industries LLC
Zurn XL Brass 1/2" Male Pipe Thread Adapter is a dependable insert and crimp fitting. It's fast, easy, and safe to install. Features And Benefits. Used in PEX hot and cold water plumbing applications. Easy installation. Low-lead compliant [See More]
- Application: Ring Crimping
- Type: Hose Crimpers
from Zurn Industries LLC
Zurn Copper sweat adapter is a dependable insert and crimp fitting. It's fast, easy, and safe to install. Features And Benefits. Used in PEX hot and cold water plumbing applications. Easy installation. Dezincification resistant. Low lead [See More]
- Application: Ring Crimping
- Type: Hose Crimpers