Battery-Powered Pipe and Hose Pressing Tools
Last Updated: February 12, 2025
Description
Battery-powered pipe and hose pressing tools are designed to join pipes and hoses quickly and efficiently. These tools utilize battery power to drive a pressing mechanism that securely fastens fittings onto pipes and hoses, eliminating the need for manual force or additional materials like solder or adhesives.
Working Principle
These tools operate using a battery-powered electro-hydraulic drive system. The pressing mechanism is activated by pulling a trigger, which initiates the hydraulic system to exert force on the jaws of the tool. The jaws then close around the pipe or hose fitting, applying the necessary pressure to create a secure connection. This process is significantly faster and requires less physical effort compared to manual methods, making it particularly useful in reducing fatigue and increasing productivity on the job site .
Applications
Battery-powered pipe and hose pressing tools are widely used in various applications, including pipe fitting, hose fitting, and tube fitting. They are particularly beneficial in potable water systems and water heating systems, where quick and reliable connections are essential. These tools are also used in flame-free refrigerant press fittings, which are crucial in HVAC systems to ensure leak-proof connections without the need for open flames or hot work permits .
Advantages over other Pipe and Hose Pressing Tools
One of the primary advantages of battery-powered pressing tools is their speed and efficiency. They can join two pieces of tubing in seconds, which is much faster than traditional soldering methods. Additionally, users do not need to carry extra materials like solder or flux, simplifying the job site setup. The tools also feature a 360-degree rotating head and a narrow body, allowing for better maneuverability in tight spaces. The interchangeable jaws further enhance their versatility, making them compatible with various standard industrial fittings .
Limitations
Despite their advantages, battery-powered pipe and hose pressing tools have limitations. The number of presses per battery charge can vary, with some tools achieving 100-150 presses per charge, while others can reach up to 350-400 presses, depending on the tool's specifications and the size of the fittings being pressed. This limitation requires users to manage battery life carefully to avoid downtime during critical operations .
Considerations
When considering battery-powered pipe and hose pressing tools, several factors should be taken into account. Initial costs can be high, especially for tools with advanced features and higher pressing capacities. Operating expenses include the cost of replacement batteries and maintenance. Durability is generally high, but regular maintenance is necessary to ensure accuracy and longevity. Users should also consider the weight and dimensions of the tool, as these can impact ease of use and fatigue during extended operations .
from Victaulic Co. of America
Designed for securing Vic-Press Schedule 10S products onto ANSI Schedule 10S stainless steel pipe. Tool package includes: (1) PFT510 tool, (2) 18V Lithium Ion batteries, (1) battery charger, (1) tool carrying case, (1) jaw carrying case, (1) each of jaws sized ½ ”| DN15 , ¾... [See More]
- Features: Battery-Powered
- Power: Electrical
- Type: Pipe and Hose Pressers
- Application: Pipe Fitting
from RLS LLC
This powerful tool from Klauke has a pressing force of 32 kN and completes the press cycle in just 10 seconds. It comes with a 4.0 Ah Makita Li-Ion battery that charges in only 15 minutes and delivers approximately 350 to 400 presses per charge. 350° jaw rotation allows installation in tight spaces. [See More]
- Features: Battery-Powered
- Power: Electrical
- Type: Pipe and Hose Pressers
- Application: Pipe Fitting
from RLS LLC
Klauke ’s lightweight, compact design increases productivity thanks to a short pressing cycle that crimps fittings in less than 10 seconds, plus a 350 ° jaw rotation that allows technicians to install in tight spaces. Its high-quality, powerful Makita Li-Ion technology provides 100-150... [See More]
- Features: Battery-Powered
- Power: Electrical
- Type: Pipe and Hose Pressers
- Application: Pipe Fitting