20-10 Scratch / Dig UV Filters
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Surface Quality: 20-10 Scratch / Dig; 60-40 Scratch / Dig
- Filter Shape: Circular; Rectangular
- Filter Type: Hot Mirrors; Cold Mirrors
- Filter Diameter, Side Length, or Rectangular Length: 25.4 to 50.8
from Rapid Spectral Solutions
Neutral density filters available in a wide range of optical densities and sizes. These filters are suitable for all general use. [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
- Filter Shape: Circular; Square; Rectangular
- Filter Type: Neutral Density Filters
- Filter Diameter, Side Length, or Rectangular Length: 6.25 to 100
from HG Optronics, Inc.
IPL Filter is the key optical element for IPL (intense Pulsed Light) machine, which blocks the UV wave and transmits the useful wave from 400nm to 1200nm for laser equipment, such as photo-rejuvenation hair removal, vascular and acne treatment, skin rejuvenation. 5.1 、What is IPL filters?. [See More]
- Surface Quality: 20-10 Scratch / Dig; 60-40 Scratch / Dig
- Substrate Material: BK7 glass; Fused Silica; N-BK7, B270, Fused Silica or other
- Filter Shape: Circular
from Edmund Optics Inc.
Ideal for 200-700nm Sources. Optical Densities Ranging from 0.3 to 3.0. Our TECHSPEC ® UV-VIS reflective neutral density (ND) filters are spectrally flat from 200 to 700nm and feature outstanding parallelism and surface characteristics. This combination of high tolerance and broadband... [See More]
- Surface Quality: 20-10 Scratch / Dig
- Filter Shape: Circular
- Filter Type: Neutral Density Filters; Spectral Filters
- Filter Diameter, Side Length, or Rectangular Length: 12.5