Germanium UV Filters
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Substrate Material: BK7 glass; UV grade Fused Silica; Germanium; Sapphire
- Filter Shape: Circular; Rectangular
- Filter Type: Bandpass / Interference Filters
- Filter Diameter, Side Length, or Rectangular Length: 12.5 to 25.4
from Deposition Sciences, Inc.
PRODUCT DESCRIPTION. DSI has many years of experience producing narrow bandpass filters for use in the MWIR through LWIR. The coatings are. produced by either sputtering or evaporation. They are durable and can be used in a broad range of operating environments. APPLICATIONS. • Gas Detection. [See More]
- Substrate Material: Fused Silica; Germanium; mat_Sapphire; Zinc Selenide; Quartz, Other IR Substrates
- Filter Shape: Circular; Square (optional feature)
- Filter Type: Color Filters; Bandpass / Interference Filters
from Changchun Sunday Optics Co., Ltd.
Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to obtain as much reflected light as possible, the substrate is often coated with a reflective... [See More]
- Substrate Material: BK7 glass; Fused Silica; Germanium; mat_Sapphire; Zinc Selenide
- Filter Shape: Circular
- Filter Type: Long Pass Filters
- Filter Diameter, Side Length, or Rectangular Length: 2 to 200