10-5 Scratch / Dig UV Filters
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Filter Shape: Circular
- Filter Type: Harmonic Filter
- Filter Diameter, Side Length, or Rectangular Length: 12.7 to 50.8
from Spectral Optics
Substrate: Material: UV fused silica or BK7. Clear Aperture: larger than 85%. Surface Quality (Scratch-Dig): 10-5 for regular plate windows. 60-40 for super thin plate windows. Surface Flatness: λ/10 @633nm for regular plate windows. λ/10 per mm @633nm for super thin plate windows. [See More]
- Surface Quality: 10-5 Scratch / Dig; 60-40 Scratch / Dig
- Filter Shape: Circular
- Filter Type: Long Pass Filters; Short Pass Filters
- Filter Diameter, Side Length, or Rectangular Length: 25.4 to 50.8
from Rapid Spectral Solutions
Neutral density filters available in a wide range of optical densities and sizes. These filters are suitable for all general use. [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
- Filter Shape: Circular; Square; Rectangular
- Filter Type: Neutral Density Filters
- Filter Diameter, Side Length, or Rectangular Length: 6.25 to 100
from Changchun Sunday Optics Co., Ltd.
Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to obtain as much reflected light as possible, the substrate is often coated with a reflective... [See More]
- Surface Quality: 10-5 Scratch / Dig; 80-50 Scratch / Dig
- Filter Shape: Circular
- Filter Type: Long Pass Filters
- Filter Diameter, Side Length, or Rectangular Length: 2 to 200