60-40 Scratch / Dig UV Filters

21 Results
Bandpass Filter, Colored Glass, 25.4 mm, UV Bandpass, UG1 Glass -- FSR-UG1
from Newport MKS

The FSR-UG1 Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of Schott UG1 filter glass. This bandpass filter is precision polished for demanding research or OEM applications. Warning – this filter material is naturally hygroscopic. When exposed to a humid... [See More]

  • Surface Quality: 60-40 Scratch / Dig; 60-40 scratch-dig
  • Filter Diameter, Side Length, or Rectangular Length: 25.4
  • Filter Type: Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
  • Thickness: 2 to 3
Colored Glass Filters
from CeNing Optics Co., Ltd.

CeNing Optics provide a variety of colored glass filters covering the UV, visible and near-infrared wavelength regions. These filters serve as bandpass, broadband, or long-wave pass filters. [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Filter Shape: Circular; Square; Rectangular
  • Filter Type: Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
  • Filter Diameter, Side Length, or Rectangular Length: 5 to 76.2
Bandpass Filters
from Changchun Yutai Optics Co., Ltd.

Bandpass Filters are used to selectively transmit a portion of the spectrum while rejecting all other wavelengths. Yutai Optics offers a wide variety of Bandpass Filters in a range of bandwidth options for ultraviolet (UV), visible (VIS), or infrared (IR) applications. Laser Line filters typically... [See More]

  • Surface Quality: 60-40 Scratch / Dig; 80-50 Scratch / Dig
  • Thickness: 0.5000 to 6
  • Filter Type: Bandpass / Interference Filters
  • Substrate Material: BK7 glass; Fused Silica
Bandpass Filter, Colored Glass, 25.4 mm, UV Bandpass, UG11 Glass -- FSR-UG11
from Newport MKS

The FSR-UG11 Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of Schott UG11 filter glass. This bandpass filter is precision polished for demanding research or OEM applications. Warning – this filter material is naturally hygroscopic. When exposed to a humid... [See More]

  • Surface Quality: 60-40 Scratch / Dig; 60-40 scratch-dig
  • Filter Diameter, Side Length, or Rectangular Length: 25.4
  • Filter Type: Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
  • Thickness: 2 to 3
Optical Longpass Filters
from Changchun Yutai Optics Co., Ltd.

Longpass Filters, also known as Longpass Edge Filters, are designed to transmit wavelengths greater than the cut-on wavelength of the filter. Longpass Filters are commonly used to isolate portions of the spectrum in a variety of industrial or life sciences applications including microscopy or... [See More]

  • Surface Quality: 60-40 Scratch / Dig; 80-50 Scratch / Dig
  • Thickness: 0.5000 to 6
  • Filter Type: Long Pass Filters
  • Substrate Material: BK7 glass; Fused Silica
Bandpass Filter, Colored Glass, 25.4 mm, UV Bandpass, UG5 Glass -- FSR-UG5
from Newport MKS

The FSR-UG5 Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of Schott UG5 filter glass. This bandpass filter is precision polished for demanding research or OEM applications. Warning – this filter material is naturally hygroscopic. When exposed to a humid... [See More]

  • Surface Quality: 60-40 Scratch / Dig; 60-40 scratch-dig
  • Filter Diameter, Side Length, or Rectangular Length: 25.4
  • Filter Type: Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
  • Thickness: 2 to 3
Optical Shortpass Filters
from Changchun Yutai Optics Co., Ltd.

Shortpass Filters, also known as Shortpass Edge Filters, are used to transmit wavelengths shorter than the cut-off wavelength of the filter. Shortpass Filters are typically designed for a 0 ° Angle of Incidence, whereas Shortpass Dichroic Filters are designed for use at a 45 ° Angle of... [See More]

  • Surface Quality: 60-40 Scratch / Dig; 80-50 Scratch / Dig
  • Thickness: 0.5000 to 6
  • Filter Type: Short Pass Filters
  • Substrate Material: BK7 glass; Fused Silica
Bandpass Filter, Colored Glass, 50.8 x 50.8 mm, UV Bandpass, UG5 Glass -- FSQ-UG5
from Newport MKS

The FSQ-UG5 Colored Glass Bandpass Filter is a 50.8 x 50.8 mm UV bandpass optical filter made of Schott UG5 filter glass. This bandpass filter is precision polished for demanding research or OEM applications. Warning – this filter material is naturally hygroscopic. When exposed to a humid... [See More]

  • Surface Quality: 60-40 Scratch / Dig; 60-40 scratch-dig
  • Filter Diameter, Side Length, or Rectangular Length: 50.8
  • Filter Type: Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
  • Thickness: 2 to 3
Colored Glass Filter, Coated, Ø12.7 mm, UV Bandpass, UG11 -- FR-UG11-C
from Newport MKS

The FR-UG11-C Colored Glass Bandpass Filter is a 12.7 mm diameter UV pass filter made of UG11 filter glass and coated for better resistance to humid environments. This bandpass filter is precision polished for demanding research or OEM applications. [See More]

  • Surface Quality: 60-40 Scratch / Dig; 60-40 scratch-dig
  • Filter Diameter, Side Length, or Rectangular Length: 12.7
  • Filter Type: Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
  • Thickness: 1.9 to 3.1
Colored Glass Filter, Coated, Ø25.4 mm, UV Bandpass, U330 -- FSR-U330-C
from Newport MKS

The FSR-U330-C Visible Absorbing Filter is a 25.4 mm diameter dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-330 filter glass. It is coated for better resistance to humid environments. These filters are precision polished for demanding research or OEM... [See More]

  • Surface Quality: 60-40 Scratch / Dig; 60-40 scratch-dig
  • Filter Diameter, Side Length, or Rectangular Length: 25.4
  • Filter Type: Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
  • Thickness: 1.9 to 3.1
Colored Glass Filter, Coated, Ø25.4 mm, UV Bandpass, U340 -- FSR-U340-C
from Newport MKS

The FSR-U340-C Visible Absorbing Filter is a 25.4 mm diameter dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-340 filter glass. It is coated for better resistance to humid environments. These filters are precision polished for demanding research or OEM... [See More]

  • Surface Quality: 60-40 Scratch / Dig; 60-40 scratch-dig
  • Filter Diameter, Side Length, or Rectangular Length: 25.4
  • Filter Type: Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
  • Thickness: 1.9 to 3.1
Dichroic Plate Beamsplitters
from Spectral Optics

Substrate: Material: UV fused silica or BK7. Clear Aperture: larger than 85%. Surface Quality (Scratch-Dig): 10-5 for regular plate windows. 60-40 for super thin plate windows. Surface Flatness: λ/10 @633nm for regular plate windows. λ/10 per mm @633nm for super thin plate windows. [See More]

  • Surface Quality: 10-5 Scratch / Dig; 60-40 Scratch / Dig
  • Filter Shape: Circular
  • Filter Type: Long Pass Filters; Short Pass Filters
  • Filter Diameter, Side Length, or Rectangular Length: 25.4 to 50.8
Crystalline Materials for Optical UV Band Pass Filters
from EKSMA OPTICS

Almost all UV radiation (especially 240-280nm) is absorbed by Earth ozone layer, and the UV radiation that is created by some object near the Earth surface, can be detected only using special zone filters. Crystal materials are robust substrates from which optical filters of high purity and optical... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Filter Shape: Circular
  • Filter Type: Bandpass / Interference Filters
  • Filter Diameter, Side Length, or Rectangular Length: 25 to 40
Dielectric Bandpass Filters
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Quality: 60-40 Scratch / Dig; 80-50 Scratch / Dig
  • Filter Shape: Circular; Rectangular
  • Filter Type: Bandpass / Interference Filters
  • Filter Diameter, Side Length, or Rectangular Length: 12.5 to 25.4
Custom Neutral Density Filters
from Rapid Spectral Solutions

Neutral density filters available in a wide range of optical densities and sizes. These filters are suitable for all general use. [See More]

  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
  • Filter Shape: Circular; Square; Rectangular
  • Filter Type: Neutral Density Filters
  • Filter Diameter, Side Length, or Rectangular Length: 6.25 to 100
Fused Silica IPL Filter For Hair Removal
from HG Optronics, Inc.

IPL Filter is the key optical element for IPL (intense Pulsed Light) machine, which blocks the UV wave and transmits the useful wave from 400nm to 1200nm for laser equipment, such as photo-rejuvenation hair removal, vascular and acne treatment, skin rejuvenation. 5.1 、What is IPL filters?. [See More]

  • Surface Quality: 20-10 Scratch / Dig; 60-40 Scratch / Dig
  • Substrate Material: BK7 glass; Fused Silica; N-BK7, B270, Fused Silica or other
  • Filter Shape: Circular
Optical Bandpass Filters
from Artifex Engineering

Central wavelength tolerance: ± 2nmFull width at Half-Maximum: 10nm ± 2nmTransmission at Central Wavelength: 10% (215nm), 15% (254-280nm), 40% (340-405nm), 50% (450-630nm) Blocking: 0.01% [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Filter Type: Color Filters; Bandpass / Interference Filters
Hot and Cold Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Quality: 20-10 Scratch / Dig; 60-40 Scratch / Dig
  • Filter Shape: Circular; Rectangular
  • Filter Type: Hot Mirrors; Cold Mirrors
  • Filter Diameter, Side Length, or Rectangular Length: 25.4 to 50.8
OD 0.7 UV Neutral Density Filter
from Rapid Spectral Solutions

38mm neutral density filters suitable for all general use. 1mm thick. [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Filter Shape: Circular
  • Filter Type: Neutral Density Filters
  • Filter Diameter, Side Length, or Rectangular Length: 38
Optical glass neutral density filters
from HG Optronics, Inc.

A Neutral Density filter allows a photographer to control the exposure in an image very easily. The filter stops light reaching the camera sensor, therefore allowing us to leave the camera with a higher aperture for a longer amount of time. HG OPTRONICS neutral-density filter is a filter that... [See More]

  • Surface Quality: 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Filter Shape: Circular
  • Filter Type: Neutral Density Filters
Neutral Density Filters
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Quality: 40-20 Scratch / Dig; 60-40 Scratch / Dig
  • Filter Shape: Circular; Rectangular
  • Filter Type: Neutral Density Filters
  • Filter Diameter, Side Length, or Rectangular Length: 12.7 to 100