Terpene / Oil-based Wipes and Wipers

2 Results
Fast-Wipes™
from DME Company

Pre-Moistened Hand Cleaning Towels. FAST WIPES ® are high strength, disposable hand cleaning towels. Each towel is impregnated with a special GOJO heavy duty hand cleaning formula that removes grease, grime and other soils in one fast, easy step while taking good care of your hands. FAST WIPES... [See More]

  • Features: Disinfectant; Terpene or Oil-based
  • Industry Applications: Degreasing; Hand Cleaning; Molding Applications
  • Views / General Types: Wipe or Swab; Towel / Cleaning Cloth; Pre-saturated with Solvent or Cleaner
Shop Rags
from DME Company

These “Rag Tough ” wipers are reusable and won ’t fall apart when wet. Clean oils, grime and solvents with just one wipe. Ideal for heavy-duty applications such as fleet maintenance, chemical, rubber/plastic processing, metal fabrication and tool & die shops. [See More]

  • Features: Terpene or Oil-based
  • Length: 13.5 to 16.5
  • Views / General Types: Towels, Shop Rags and Cleaning Cloths; Wipe or Swab; Pre-saturated with Solvent or Cleaner
  • Width / OD: 9.75 to 13.25