Degreasing (Oil, Tar, Waxes) Wipes and Wipers
from Tork
Handle both light and heavy-duty cleaning tasks with ease with these cleaning cloths. Thanks to their highly durable design, they can be used for longer, cutting costs and consumption. Plus, they dispense one at a time to reduce waste, as users take only what they need. Enjoy a more sustainable... [See More]
- Industry Applications: Degreasing
- Material: Paper / Cellulosic
- Views / General Types: Wipe or Swab
- Length: 15.2
from M-Squared Innovations & Insights
Saturated with a safe, effective cleaning solution free of harsh solvents and chemicals. The citrus-based formula is combined with a tough, dual-textured towel to loosen, dissolve and absorb dirt and grease leaving your hands clean. One side is rough for scrubbing and the other side is smooth. They... [See More]
- Industry Applications: Degreasing; Hand Cleaning
- Length: 10
- Views / General Types: Wipe or Swab
- Width / OD: 12
from Tork
Tork Hand Cleaning Wet Wipes are tough on grease, grime and dirt. This is a pre-moistened, cloth-like disposable wet wipe. A silicone dispenser opening and re-sealable lid keeps wipes from drying out, and provides portion controlled one wipe-at-a-time dispensing. Convenient and efficient for hand... [See More]
- Industry Applications: Degreasing
- Length: 10.82
- Views / General Types: Wipe or Swab; Pre-saturated with Solvent or Cleaner
- Width / OD: 10.82
from M-Squared Innovations & Insights
Refill pouches for the Canisters. Saturated with a safe, effective cleaning solution free of harsh solvents and chemicals. The citrus-based formula is combined with a tough, dual-textured towel to loosen, dissolve and absorb dirt and grease leaving your hands clean. One side is rough for scrubbing... [See More]
- Industry Applications: Degreasing; Hand Cleaning
- Length: 10
- Views / General Types: Wipe or Swab
- Width / OD: 12
from Tork
Tork Heavy-Duty Cleaning Cloth is a reusable, strong and absorbent multipurpose cloth especially for janitorial and industrial cleaning applications. This wiper can be used in either the Tork Floor or Wall Stand dispensers, which are designed for safety, efficiency and reliability. With the easy... [See More]
- Industry Applications: Degreasing
- Length: 15.72
- Views / General Types: Wipe or Swab; Roll; Towel / Cleaning Cloth
- Width / OD: 15.72
from Tork
The multipurpose Tork Heavy-Duty Cleaning Cloth is highly absorbent, thick and very durable, withstanding hard scrubbing without falling apart. It works with most solvents and removes oil, grease, water and stubborn spots quickly and effectively, while protecting hands from heat and metal scraps. [See More]
- Industry Applications: Degreasing
- Length: 14.12
- Views / General Types: Wipe or Swab
- Width / OD: 9.12
from Tork
Tork Heavy-Duty Paper Wiper is our toughest multipurpose paper wiper. This product features a 1/4 format that allows for efficient use of the entire wiper. Durable and strong for Heavy-Duty wiping tasks, while gentle to use on hands and face. Strong and durable, won't tear easily and can be reused. [See More]
- Industry Applications: Degreasing
- Material: Paper / Cellulosic
- Views / General Types: Wipe or Swab
- Length: 23.88
from Reid Supply
Universal absorbents contain, absorb and clean up coolants, oils, paints, solvents and water. . Sanitization and Degreasing Wipe [See More]
- Industry Applications: Degreasing
- Length: 7.9
- Views / General Types: Wipe or Swab
- Width / OD: 8.7
from Kimberly-Clark Professional
Our SCOTT* Rags are multi-purpose, durable and absorbent, ideal for painting and staining projects, cleaning up and furniture polishing and maintenance. [See More]
- Industry Applications: Degreasing; Hand Cleaning; Particle / Dust Removal; General Purpose
- Views / General Types: Towels, Shop Rags and Cleaning Cloths; Wipe or Swab; No Solvent or Cleaner
from DME Company
Pre-Moistened Hand Cleaning Towels. FAST WIPES ® are high strength, disposable hand cleaning towels. Each towel is impregnated with a special GOJO heavy duty hand cleaning formula that removes grease, grime and other soils in one fast, easy step while taking good care of your hands. FAST WIPES... [See More]
- Industry Applications: Degreasing; Hand Cleaning; Molding Applications
- Features: Disinfectant; Terpene or Oil-based
- Views / General Types: Wipe or Swab; Towel / Cleaning Cloth; Pre-saturated with Solvent or Cleaner
from DME Company
These “Rag Tough ” wipers are reusable and won ’t fall apart when wet. Clean oils, grime and solvents with just one wipe. Ideal for heavy-duty applications such as fleet maintenance, chemical, rubber/plastic processing, metal fabrication and tool & die shops. [See More]
- Industry Applications: Degreasing; Molding Applications
- Length: 13.5 to 16.5
- Views / General Types: Towels, Shop Rags and Cleaning Cloths; Wipe or Swab; Pre-saturated with Solvent or Cleaner
- Width / OD: 9.75 to 13.25