Anti-static / ESD Safe Wipes and Wipers

4 Results
Electrolube ® EWI IPA Electrowipes
from MacDermid Alpha Electronics Solutions

Product Overview. Electrolube EWI IPA Electrowipes are ideal for cleaning all types of connectors (with the water content providing a temporary anti-static agent) before final assembly, and for removing contamination and oxidation from connectors during servicing and routine maintenance. The solvent... [See More]

  • Features: Aqueous; Anti-static / ESD Safe
  • Industry Applications: Electronics
  • Views / General Types: Wipe or Swab
ACL Staticide 7600 IPA Cleaning Wipes, Canister of 100 -- 7600 IPA WIPES 5IN X 8IN [7600 IPA WIPES 5IN X 8IN from ACL Staticide]
from Ellsworth Adhesives

ACL Staticide 7600 IPA Cleaning Wipes come presaturated for general purpose cleaning applications. 7600 cleaning wipes remove grease, oil, ionic and non-ionic residues, evaporates quickly, leaves no residue, and contain 70% isopropyl alcohol and 30% deionized water. 5 in x 8 in Wipe. 100 wipes per... [See More]

  • Features: Anti-static / ESD Safe
  • Views / General Types: Wipe or Swab
Tork Industrial Low-Lint Cleaning Cloth, Top-Pak -- 192578
from Tork

Tork Industrial Low-Lint Cleaning Cloth is excellent for industrial cleaning applications that are partical sensitive. This cloth can be used in the Tork Folded Wiper/Cloth Dispenser that protects the refills from dirt and offers an one-at-a time dispensing to reduce consumption and waste. Meets... [See More]

  • Features: Anti-static / ESD Safe
  • Material: Paper / Cellulosic
  • Views / General Types: Wipe or Swab; Towel / Cleaning Cloth
  • Length: 22
ACL Staticide 8044 Lint Free Wipes 6 in x 6 in -- 8044 [8044 from ACL Staticide]
from Ellsworth Adhesives

ACL Staticide 8044 Lint Free Wipes are ideal for use with cleaning solutions and solvents to clean equipment and machinery displays in ESD-safe environments. It consists of a blend of polyester fibers and cellulose which makes it highly absorbent and tear resistant. 6 in x 6 in, 75 wipes per bag. [See More]

  • Features: Anti-static / ESD Safe
  • Views / General Types: Wipe or Swab